Hammond Manufacturing Company Inc. Electrical - Stainless Steel - Wallmount Enclosures HW483610SSHK

Description
Application Designed to enclose electrical and/or electronic equipment and protect against harsh, industrial environments for wallmount applications. Provides high level of protection where equipment is hosed down or otherwise be exposed to wet conditions where corrosion is a serious problem. Ideal for processing plants, utility, outdoor municipal or petro chemical locations where easy yet secure access is required. Standards UL 508A Type 3R, 4, 4X and 12 CSA Type 3R, 4, 4X and 12 Complies with NEMA 3R, 4, 4X, 12 and 13 IEC 60529, IP 66 Construction Formed 14 gauge 304 or 316 stainless steel. Continuously welded seams ground smooth. Formed lip on enclosure to exclude flowing liquids and contaminants. 316 Stainless pad lockable handle with 3 point roller latching system secures door. Stainless steel continuous hinge on door may be removed by pulling the stainless steel hinge pin Seamless poured-in place gasket. Collar studs provided for mounting inner panel. Bonding stud provided on door and grounding stud installed in enclosure. Finish Cover and enclosure are natural stainless steel with smooth brushed finish. Videos Accessories Additional Inner Panels Perforated Inner Panels Type 12/4, 4X Handle Kits Swing Panel Kit Door Stop Kit Drip Shield Kit Floor Stand Kit Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 304 S.S. - 316 S.S. - Enclosure - Optional Inner Panel Part No. - Part No. - H - W - D - Part No. - H - W HW24206SSHK - HW24206S16HK - 24.00 20.00 6.00 18P2117 - 21.00 17.00 HW24246SSHK - HW24246S16HK - 24.00 24.00 6.00 18P2121 - 21.00 21.00 HW24168SSHK - HW24168S16HK - 24.00 16.00 8.00 18P2113 - 21.00 13.00 HW24208SSHK - HW24208S16HK - 24.00 20.00 8.00 18P2117 - 21.00 17.00 HW24248SSHK - HW24248S16HK - 24.00 24.00 8.00 18P2121 - 21.00 21.00 HW24308SSHK - HW24308S16HK - 24.00 30.00 8.00 18P2721 - 21.00 27.00 HW30208SSHK - HW30208S16HK - 30.00 20.00 8.00 18P2717 - 27.00 17.00 HW30248SSHK - HW30248S16HK - 30.00 24.00 8.00 18P2721 - 27.00 21.00 HW30308SSHK - HW30308S16HK - 30.00 30.00 8.00 18P2727 - 27.00 27.00 HW36248SSHK - HW36248S16HK - 36.00 24.00 8.00 18P3321 - 33.00 21.00 HW36308SSHK - HW36308S16HK - 36.00 30.00 8.00 18P3327 - 33.00 27.00 HW42368SSHK - HW42368S16HK - 42.00 36.00 8.00 18P3933 - 39.00 33.00 HW48368SSHK - HW48368S16HK - 48.00 36.00 8.00 18P4533 - 45.00 33.00 HW242010SSHK - HW242010S16HK - 24.00 20.00 10.00 18P2117 - 21.00 17.00 HW302410SSHK - HW302410S16HK - 30.00 24.00 10.00 18P2721 - 27.00 21.00 HW362410SSHK - HW362410S16HK - 36.00 24.00 10.00 18P3321 - 33.00 21.00 HW363010SSHK - HW363010S16HK - 36.00 30.00 10.00 18P3327 - 33.00 27.00 HW423010SSHK - HW423010S16HK - 42.00 30.00 10.00 18P3927 - 39.00 27.00 HW483610SSHK - HW483610S16HK - 48.00 36.00 10.00 18P4533 - 45.00 33.00 HW242412SSHK - HW242412S16HK - 24.00 24.00 12.00 18P2121 - 21.00 21.00 HW302412SSHK - HW302412S16HK - 30.00 24.00 12.00 18P2721 - 27.00 21.00 HW363012SSHK - HW363012S16HK - 36.00 30.00 12.00 18P3327 - 33.00 27.00 HW363612SSHK - HW363612S16HK - 36.00 36.00 12.00 18P3333 - 33.00 33.00 HW423612SSHK - HW423612S16HK - 42.00 36.00 12.00 18P3933 - 39.00 33.00 HW483612SSHK - HW483612S16HK - 48.00 36.00 12.00 18P4533 - 45.00 33.00 HW603612SSHK - HW603612S16HK - 60.00 36.00 12.00 18P5733 - 57.00 33.00 HW302416SSHK - HW302416S16HK - 30.00 24.00 16.00 18P2721 - 27.00 21.00 HW363016SSHK - HW363016S16HK - 36.00 30.00 16.00 18P3327 - 33.00 27.00 HW483616SSHK - HW483616S16HK - 48.00 36.00 16.00 18P4533 - 45.00 33.00 HW603616SSHK - HW603616S16HK - 60.00 36.00 16.00 18P5733 - 57.00 33.00 Alternative inner panel options also available.
Request a Quote
Description
Application Designed to enclose electrical and/or electronic equipment and protect against harsh, industrial environments for wallmount applications. Provides high level of protection where equipment is hosed down or otherwise be exposed to wet conditions where corrosion is a serious problem. Ideal for processing plants, utility, outdoor municipal or petro chemical locations where easy yet secure access is required. Standards UL 508A Type 3R, 4, 4X and 12 CSA Type 3R, 4, 4X and 12 Complies with NEMA 3R, 4, 4X, 12 and 13 IEC 60529, IP 66 Construction Formed 14 gauge 304 or 316 stainless steel. Continuously welded seams ground smooth. Formed lip on enclosure to exclude flowing liquids and contaminants. 316 Stainless pad lockable handle with 3 point roller latching system secures door. Stainless steel continuous hinge on door may be removed by pulling the stainless steel hinge pin Seamless poured-in place gasket. Collar studs provided for mounting inner panel. Bonding stud provided on door and grounding stud installed in enclosure. Finish Cover and enclosure are natural stainless steel with smooth brushed finish. Videos Accessories Additional Inner Panels Perforated Inner Panels Type 12/4, 4X Handle Kits Swing Panel Kit Door Stop Kit Drip Shield Kit Floor Stand Kit Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 304 S.S. - 316 S.S. - Enclosure - Optional Inner Panel Part No. - Part No. - H - W - D - Part No. - H - W HW24206SSHK - HW24206S16HK - 24.00 20.00 6.00 18P2117 - 21.00 17.00 HW24246SSHK - HW24246S16HK - 24.00 24.00 6.00 18P2121 - 21.00 21.00 HW24168SSHK - HW24168S16HK - 24.00 16.00 8.00 18P2113 - 21.00 13.00 HW24208SSHK - HW24208S16HK - 24.00 20.00 8.00 18P2117 - 21.00 17.00 HW24248SSHK - HW24248S16HK - 24.00 24.00 8.00 18P2121 - 21.00 21.00 HW24308SSHK - HW24308S16HK - 24.00 30.00 8.00 18P2721 - 21.00 27.00 HW30208SSHK - HW30208S16HK - 30.00 20.00 8.00 18P2717 - 27.00 17.00 HW30248SSHK - HW30248S16HK - 30.00 24.00 8.00 18P2721 - 27.00 21.00 HW30308SSHK - HW30308S16HK - 30.00 30.00 8.00 18P2727 - 27.00 27.00 HW36248SSHK - HW36248S16HK - 36.00 24.00 8.00 18P3321 - 33.00 21.00 HW36308SSHK - HW36308S16HK - 36.00 30.00 8.00 18P3327 - 33.00 27.00 HW42368SSHK - HW42368S16HK - 42.00 36.00 8.00 18P3933 - 39.00 33.00 HW48368SSHK - HW48368S16HK - 48.00 36.00 8.00 18P4533 - 45.00 33.00 HW242010SSHK - HW242010S16HK - 24.00 20.00 10.00 18P2117 - 21.00 17.00 HW302410SSHK - HW302410S16HK - 30.00 24.00 10.00 18P2721 - 27.00 21.00 HW362410SSHK - HW362410S16HK - 36.00 24.00 10.00 18P3321 - 33.00 21.00 HW363010SSHK - HW363010S16HK - 36.00 30.00 10.00 18P3327 - 33.00 27.00 HW423010SSHK - HW423010S16HK - 42.00 30.00 10.00 18P3927 - 39.00 27.00 HW483610SSHK - HW483610S16HK - 48.00 36.00 10.00 18P4533 - 45.00 33.00 HW242412SSHK - HW242412S16HK - 24.00 24.00 12.00 18P2121 - 21.00 21.00 HW302412SSHK - HW302412S16HK - 30.00 24.00 12.00 18P2721 - 27.00 21.00 HW363012SSHK - HW363012S16HK - 36.00 30.00 12.00 18P3327 - 33.00 27.00 HW363612SSHK - HW363612S16HK - 36.00 36.00 12.00 18P3333 - 33.00 33.00 HW423612SSHK - HW423612S16HK - 42.00 36.00 12.00 18P3933 - 39.00 33.00 HW483612SSHK - HW483612S16HK - 48.00 36.00 12.00 18P4533 - 45.00 33.00 HW603612SSHK - HW603612S16HK - 60.00 36.00 12.00 18P5733 - 57.00 33.00 HW302416SSHK - HW302416S16HK - 30.00 24.00 16.00 18P2721 - 27.00 21.00 HW363016SSHK - HW363016S16HK - 36.00 30.00 16.00 18P3327 - 33.00 27.00 HW483616SSHK - HW483616S16HK - 48.00 36.00 16.00 18P4533 - 45.00 33.00 HW603616SSHK - HW603616S16HK - 60.00 36.00 16.00 18P5733 - 57.00 33.00 Alternative inner panel options also available.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Stainless Steel - Wallmount Enclosures - HW483610SSHK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Stainless Steel - Wallmount Enclosures
HW483610SSHK
Electrical - Stainless Steel - Wallmount Enclosures HW483610SSHK
Application Designed to enclose electrical and/or electronic equipment and protect against harsh, industrial environments for wallmount applications. Provides high level of protection where equipment is hosed down or otherwise be exposed to wet conditions where corrosion is a serious problem. Ideal for processing plants, utility, outdoor municipal or petro chemical locations where easy yet secure access is required. Standards UL 508A Type 3R, 4, 4X and 12 CSA Type 3R, 4, 4X and 12 Complies with NEMA 3R, 4, 4X, 12 and 13 IEC 60529, IP 66 Construction Formed 14 gauge 304 or 316 stainless steel. Continuously welded seams ground smooth. Formed lip on enclosure to exclude flowing liquids and contaminants. 316 Stainless pad lockable handle with 3 point roller latching system secures door. Stainless steel continuous hinge on door may be removed by pulling the stainless steel hinge pin Seamless poured-in place gasket. Collar studs provided for mounting inner panel. Bonding stud provided on door and grounding stud installed in enclosure. Finish Cover and enclosure are natural stainless steel with smooth brushed finish. Videos Accessories Additional Inner Panels Perforated Inner Panels Type 12/4, 4X Handle Kits Swing Panel Kit Door Stop Kit Drip Shield Kit Floor Stand Kit Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 304 S.S. - 316 S.S. - Enclosure - Optional Inner Panel Part No. - Part No. - H - W - D - Part No. - H - W HW24206SSHK - HW24206S16HK - 24.00 20.00 6.00 18P2117 - 21.00 17.00 HW24246SSHK - HW24246S16HK - 24.00 24.00 6.00 18P2121 - 21.00 21.00 HW24168SSHK - HW24168S16HK - 24.00 16.00 8.00 18P2113 - 21.00 13.00 HW24208SSHK - HW24208S16HK - 24.00 20.00 8.00 18P2117 - 21.00 17.00 HW24248SSHK - HW24248S16HK - 24.00 24.00 8.00 18P2121 - 21.00 21.00 HW24308SSHK - HW24308S16HK - 24.00 30.00 8.00 18P2721 - 21.00 27.00 HW30208SSHK - HW30208S16HK - 30.00 20.00 8.00 18P2717 - 27.00 17.00 HW30248SSHK - HW30248S16HK - 30.00 24.00 8.00 18P2721 - 27.00 21.00 HW30308SSHK - HW30308S16HK - 30.00 30.00 8.00 18P2727 - 27.00 27.00 HW36248SSHK - HW36248S16HK - 36.00 24.00 8.00 18P3321 - 33.00 21.00 HW36308SSHK - HW36308S16HK - 36.00 30.00 8.00 18P3327 - 33.00 27.00 HW42368SSHK - HW42368S16HK - 42.00 36.00 8.00 18P3933 - 39.00 33.00 HW48368SSHK - HW48368S16HK - 48.00 36.00 8.00 18P4533 - 45.00 33.00 HW242010SSHK - HW242010S16HK - 24.00 20.00 10.00 18P2117 - 21.00 17.00 HW302410SSHK - HW302410S16HK - 30.00 24.00 10.00 18P2721 - 27.00 21.00 HW362410SSHK - HW362410S16HK - 36.00 24.00 10.00 18P3321 - 33.00 21.00 HW363010SSHK - HW363010S16HK - 36.00 30.00 10.00 18P3327 - 33.00 27.00 HW423010SSHK - HW423010S16HK - 42.00 30.00 10.00 18P3927 - 39.00 27.00 HW483610SSHK - HW483610S16HK - 48.00 36.00 10.00 18P4533 - 45.00 33.00 HW242412SSHK - HW242412S16HK - 24.00 24.00 12.00 18P2121 - 21.00 21.00 HW302412SSHK - HW302412S16HK - 30.00 24.00 12.00 18P2721 - 27.00 21.00 HW363012SSHK - HW363012S16HK - 36.00 30.00 12.00 18P3327 - 33.00 27.00 HW363612SSHK - HW363612S16HK - 36.00 36.00 12.00 18P3333 - 33.00 33.00 HW423612SSHK - HW423612S16HK - 42.00 36.00 12.00 18P3933 - 39.00 33.00 HW483612SSHK - HW483612S16HK - 48.00 36.00 12.00 18P4533 - 45.00 33.00 HW603612SSHK - HW603612S16HK - 60.00 36.00 12.00 18P5733 - 57.00 33.00 HW302416SSHK - HW302416S16HK - 30.00 24.00 16.00 18P2721 - 27.00 21.00 HW363016SSHK - HW363016S16HK - 36.00 30.00 16.00 18P3327 - 33.00 27.00 HW483616SSHK - HW483616S16HK - 48.00 36.00 16.00 18P4533 - 45.00 33.00 HW603616SSHK - HW603616S16HK - 60.00 36.00 16.00 18P5733 - 57.00 33.00 Alternative inner panel options also available.

Application

  • Designed to enclose electrical and/or electronic equipment and protect against harsh, industrial environments for wallmount applications.
  • Provides high level of protection where equipment is hosed down or otherwise be exposed to wet conditions where corrosion is a serious problem.
  • Ideal for processing plants, utility, outdoor municipal or petro chemical locations where easy yet secure access is required.

Standards

  • UL 508A Type 3R, 4, 4X and 12
  • CSA Type 3R, 4, 4X and 12
  • Complies with
    • NEMA 3R, 4, 4X, 12 and 13
    • IEC 60529, IP 66

Construction

  • Formed 14 gauge 304 or 316 stainless steel.
  • Continuously welded seams ground smooth.
  • Formed lip on enclosure to exclude flowing liquids and contaminants.
  • 316 Stainless pad lockable handle with 3 point roller latching system secures door.
  • Stainless steel continuous hinge on door may be removed by pulling the stainless steel hinge pin
  • Seamless poured-in place gasket.
  • Collar studs provided for mounting inner panel.
  • Bonding stud provided on door and grounding stud installed in enclosure.

Finish

  • Cover and enclosure are natural stainless steel with smooth brushed finish.

Videos

Accessories

  • Additional Inner Panels
  • Perforated Inner Panels
  • Type 12/4, 4X Handle Kits
  • Swing Panel Kit
  • Door Stop Kit
  • Drip Shield Kit
  • Floor Stand Kit
  • Window Kits
  • Climate Control
  • Lighting
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


304 S.S. - 316 S.S. - Enclosure - Optional Inner Panel
Part No. - Part No. - H - W - D - Part No. - H - W
HW24206SSHK - HW24206S16HK - 24.00 20.00 6.00 18P2117 - 21.00 17.00
HW24246SSHK - HW24246S16HK - 24.00 24.00 6.00 18P2121 - 21.00 21.00
HW24168SSHK - HW24168S16HK - 24.00 16.00 8.00 18P2113 - 21.00 13.00
HW24208SSHK - HW24208S16HK - 24.00 20.00 8.00 18P2117 - 21.00 17.00
HW24248SSHK - HW24248S16HK - 24.00 24.00 8.00 18P2121 - 21.00 21.00
HW24308SSHK - HW24308S16HK - 24.00 30.00 8.00 18P2721 - 21.00 27.00
HW30208SSHK - HW30208S16HK - 30.00 20.00 8.00 18P2717 - 27.00 17.00
HW30248SSHK - HW30248S16HK - 30.00 24.00 8.00 18P2721 - 27.00 21.00
HW30308SSHK - HW30308S16HK - 30.00 30.00 8.00 18P2727 - 27.00 27.00
HW36248SSHK - HW36248S16HK - 36.00 24.00 8.00 18P3321 - 33.00 21.00
HW36308SSHK - HW36308S16HK - 36.00 30.00 8.00 18P3327 - 33.00 27.00
HW42368SSHK - HW42368S16HK - 42.00 36.00 8.00 18P3933 - 39.00 33.00
HW48368SSHK - HW48368S16HK - 48.00 36.00 8.00 18P4533 - 45.00 33.00
HW242010SSHK - HW242010S16HK - 24.00 20.00 10.00 18P2117 - 21.00 17.00
HW302410SSHK - HW302410S16HK - 30.00 24.00 10.00 18P2721 - 27.00 21.00
HW362410SSHK - HW362410S16HK - 36.00 24.00 10.00 18P3321 - 33.00 21.00
HW363010SSHK - HW363010S16HK - 36.00 30.00 10.00 18P3327 - 33.00 27.00
HW423010SSHK - HW423010S16HK - 42.00 30.00 10.00 18P3927 - 39.00 27.00
HW483610SSHK - HW483610S16HK - 48.00 36.00 10.00 18P4533 - 45.00 33.00
HW242412SSHK - HW242412S16HK - 24.00 24.00 12.00 18P2121 - 21.00 21.00
HW302412SSHK - HW302412S16HK - 30.00 24.00 12.00 18P2721 - 27.00 21.00
HW363012SSHK - HW363012S16HK - 36.00 30.00 12.00 18P3327 - 33.00 27.00
HW363612SSHK - HW363612S16HK - 36.00 36.00 12.00 18P3333 - 33.00 33.00
HW423612SSHK - HW423612S16HK - 42.00 36.00 12.00 18P3933 - 39.00 33.00
HW483612SSHK - HW483612S16HK - 48.00 36.00 12.00 18P4533 - 45.00 33.00
HW603612SSHK - HW603612S16HK - 60.00 36.00 12.00 18P5733 - 57.00 33.00
HW302416SSHK - HW302416S16HK - 30.00 24.00 16.00 18P2721 - 27.00 21.00
HW363016SSHK - HW363016S16HK - 36.00 30.00 16.00 18P3327 - 33.00 27.00
HW483616SSHK - HW483616S16HK - 48.00 36.00 16.00 18P4533 - 45.00 33.00
HW603616SSHK - HW603616S16HK - 60.00 36.00 16.00 18P5733 - 57.00 33.00
Alternative inner panel options also available.

Supplier's Site
Enclosures, Boxes, & Cases - HW483610SSHK - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
HW483610SSHK
Enclosures, Boxes, & Cases HW483610SSHK
N4X-304 48X36X10 W/HDL

N4X-304 48X36X10 W/HDL

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number HW483610SSHK HW483610SSHK
Product Name Electrical - Stainless Steel - Wallmount Enclosures Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 1416KHM-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 1
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1411FBNBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 3 inch (76.2 mm)
View Details
3 suppliers
Enclosures, Boxes, & Cases - 1414N4PHO6LP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers
Enclosures Accessories and Hardware - 1413BKLGS - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details