Hammond Manufacturing Company Inc. Electrical - Mild Steel - Wallmount Enclosures HW24206GYHK

Description
Application Designed to enclose electrical and/or electronic equipment and protect against harsh, industrial environments for wallmount applications. Provides protection where equipment may be hosed down or otherwise be very wet, or in outdoor applications for full weather protection. Ideal for processing plants, utility, outdoor municipal or petro chemical locations where easy yet secure access is required. Standards UL 508A Type 3R, 4 and 12 CSA Type 3R, 4 and 12 Complies with NEMA 3R, 4, 12 and 13 IEC 60529, IP 66 Construction Formed 14 gauge steel bodies and doors. Continuously welded seams ground smooth. Formed lip on enclosure to exclude flowing liquids and contaminants. Powder coated black zinc diecast pad lockable handle with 3 point roller latching system secures door. Stainless steel continuous hinge on door may be removed by pulling the stainless steel hinge pin Seamless poured-in place gasket. Collar studs provided for mounting inner panel. Bonding stud provided on door and grounding stud installed in enclosure. Finish Cover and enclosure are finished in recoatable smooth ANSI 61 gray powder coating interior and exterior. Videos Accessories Additional Inner Panels Perforated Inner Panels Swing Panel Kit Door Stop Kit Type 12/4, 4X Handle Kits Drip Shield Kit Enclosure Stabilizers Floor Stand Kit Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Overall Dimensions - Optional Inner Panel Part No. - A - B - C - Part No. - H - W HW24206GYHK - 24.00 20.00 6.00 18P2117 - 21.00 17.00 HW24246GYHK - 24.00 24.00 6.00 18P2121 - 21.00 21.00 HW24168GYHK - 24.00 16.00 8.00 18P2113 - 21.00 13.00 HW24208GYHK - 24.00 20.00 8.00 18P2117 - 21.00 17.00 HW24248GYHK - 24.00 24.00 8.00 18P2121 - 21.00 21.00 HW24308GYHK - 24.00 30.00 8.00 18P2721 - 27.00 21.00 HW30208GYHK - 30.00 20.00 8.00 18P2717 - 27.00 17.00 HW30248GYHK - 30.00 24.00 8.00 18P2721 - 27.00 21.00 HW30308GYHK - 30.00 30.00 8.00 18P2727 - 27.00 27.00 HW36248GYHK - 36.00 24.00 8.00 18P3321 - 33.00 21.00 HW36308GYHK - 36.00 30.00 8.00 18P3327 - 33.00 27.00 HW42368GYHK - 42.00 36.00 8.00 18P3933 - 39.00 33.00 HW48368GYHK - 48.00 36.00 8.00 18P4533 - 45.00 33.00 HW242010GYHK - 24.00 20.00 10.00 18P2117 - 21.00 17.00 HW302410GYHK - 30.00 24.00 10.00 18P2721 - 27.00 21.00 HW362410GYHK - 36.00 24.00 10.00 18P3321 - 33.00 21.00 HW363010GYHK - 36.00 30.00 10.00 18P3327 - 33.00 27.00 HW423010GYHK - 42.00 30.00 10.00 18P3927 - 39.00 27.00 HW483610GYHK - 48.00 36.00 10.00 18P4533 - 45.00 33.00 HW242412GYHK - 24.00 24.00 12.00 18P2121 - 21.00 21.00 HW302412GYHK - 30.00 24.00 12.00 18P2721 - 27.00 21.00 HW363012GYHK - 36.00 30.00 12.00 18P3327 - 33.00 27.00 HW363612GYHK - 36.00 36.00 12.00 18P3333 - 33.00 33.00 HW423612GYHK - 42.00 36.00 12.00 18P3933 - 39.00 33.00 HW483612GYHK - 48.00 36.00 12.00 18P4533 - 45.00 33.00 HW603612GYHK - 60.00 36.00 12.00 18P5733 - 57.00 33.00 HW302416GYHK - 30.00 24.00 16.00 18P2721 - 27.00 21.00 HW363016GYHK - 36.00 30.00 16.00 18P3327 - 33.00 27.00 HW483616GYHK - 48.00 36.00 16.00 18P4533 - 45.00 33.00 HW603616GYHK - 60.00 36.00 16.00 18P5733 - 57.00 33.00 Alternative inner panel options also available.
Request a Quote Datasheet
Description
Application Designed to enclose electrical and/or electronic equipment and protect against harsh, industrial environments for wallmount applications. Provides protection where equipment may be hosed down or otherwise be very wet, or in outdoor applications for full weather protection. Ideal for processing plants, utility, outdoor municipal or petro chemical locations where easy yet secure access is required. Standards UL 508A Type 3R, 4 and 12 CSA Type 3R, 4 and 12 Complies with NEMA 3R, 4, 12 and 13 IEC 60529, IP 66 Construction Formed 14 gauge steel bodies and doors. Continuously welded seams ground smooth. Formed lip on enclosure to exclude flowing liquids and contaminants. Powder coated black zinc diecast pad lockable handle with 3 point roller latching system secures door. Stainless steel continuous hinge on door may be removed by pulling the stainless steel hinge pin Seamless poured-in place gasket. Collar studs provided for mounting inner panel. Bonding stud provided on door and grounding stud installed in enclosure. Finish Cover and enclosure are finished in recoatable smooth ANSI 61 gray powder coating interior and exterior. Videos Accessories Additional Inner Panels Perforated Inner Panels Swing Panel Kit Door Stop Kit Type 12/4, 4X Handle Kits Drip Shield Kit Enclosure Stabilizers Floor Stand Kit Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Overall Dimensions - Optional Inner Panel Part No. - A - B - C - Part No. - H - W HW24206GYHK - 24.00 20.00 6.00 18P2117 - 21.00 17.00 HW24246GYHK - 24.00 24.00 6.00 18P2121 - 21.00 21.00 HW24168GYHK - 24.00 16.00 8.00 18P2113 - 21.00 13.00 HW24208GYHK - 24.00 20.00 8.00 18P2117 - 21.00 17.00 HW24248GYHK - 24.00 24.00 8.00 18P2121 - 21.00 21.00 HW24308GYHK - 24.00 30.00 8.00 18P2721 - 27.00 21.00 HW30208GYHK - 30.00 20.00 8.00 18P2717 - 27.00 17.00 HW30248GYHK - 30.00 24.00 8.00 18P2721 - 27.00 21.00 HW30308GYHK - 30.00 30.00 8.00 18P2727 - 27.00 27.00 HW36248GYHK - 36.00 24.00 8.00 18P3321 - 33.00 21.00 HW36308GYHK - 36.00 30.00 8.00 18P3327 - 33.00 27.00 HW42368GYHK - 42.00 36.00 8.00 18P3933 - 39.00 33.00 HW48368GYHK - 48.00 36.00 8.00 18P4533 - 45.00 33.00 HW242010GYHK - 24.00 20.00 10.00 18P2117 - 21.00 17.00 HW302410GYHK - 30.00 24.00 10.00 18P2721 - 27.00 21.00 HW362410GYHK - 36.00 24.00 10.00 18P3321 - 33.00 21.00 HW363010GYHK - 36.00 30.00 10.00 18P3327 - 33.00 27.00 HW423010GYHK - 42.00 30.00 10.00 18P3927 - 39.00 27.00 HW483610GYHK - 48.00 36.00 10.00 18P4533 - 45.00 33.00 HW242412GYHK - 24.00 24.00 12.00 18P2121 - 21.00 21.00 HW302412GYHK - 30.00 24.00 12.00 18P2721 - 27.00 21.00 HW363012GYHK - 36.00 30.00 12.00 18P3327 - 33.00 27.00 HW363612GYHK - 36.00 36.00 12.00 18P3333 - 33.00 33.00 HW423612GYHK - 42.00 36.00 12.00 18P3933 - 39.00 33.00 HW483612GYHK - 48.00 36.00 12.00 18P4533 - 45.00 33.00 HW603612GYHK - 60.00 36.00 12.00 18P5733 - 57.00 33.00 HW302416GYHK - 30.00 24.00 16.00 18P2721 - 27.00 21.00 HW363016GYHK - 36.00 30.00 16.00 18P3327 - 33.00 27.00 HW483616GYHK - 48.00 36.00 16.00 18P4533 - 45.00 33.00 HW603616GYHK - 60.00 36.00 16.00 18P5733 - 57.00 33.00 Alternative inner panel options also available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Mild Steel - Wallmount Enclosures - HW24206GYHK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Mild Steel - Wallmount Enclosures
HW24206GYHK
Electrical - Mild Steel - Wallmount Enclosures HW24206GYHK
Application Designed to enclose electrical and/or electronic equipment and protect against harsh, industrial environments for wallmount applications. Provides protection where equipment may be hosed down or otherwise be very wet, or in outdoor applications for full weather protection. Ideal for processing plants, utility, outdoor municipal or petro chemical locations where easy yet secure access is required. Standards UL 508A Type 3R, 4 and 12 CSA Type 3R, 4 and 12 Complies with NEMA 3R, 4, 12 and 13 IEC 60529, IP 66 Construction Formed 14 gauge steel bodies and doors. Continuously welded seams ground smooth. Formed lip on enclosure to exclude flowing liquids and contaminants. Powder coated black zinc diecast pad lockable handle with 3 point roller latching system secures door. Stainless steel continuous hinge on door may be removed by pulling the stainless steel hinge pin Seamless poured-in place gasket. Collar studs provided for mounting inner panel. Bonding stud provided on door and grounding stud installed in enclosure. Finish Cover and enclosure are finished in recoatable smooth ANSI 61 gray powder coating interior and exterior. Videos Accessories Additional Inner Panels Perforated Inner Panels Swing Panel Kit Door Stop Kit Type 12/4, 4X Handle Kits Drip Shield Kit Enclosure Stabilizers Floor Stand Kit Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Overall Dimensions - Optional Inner Panel Part No. - A - B - C - Part No. - H - W HW24206GYHK - 24.00 20.00 6.00 18P2117 - 21.00 17.00 HW24246GYHK - 24.00 24.00 6.00 18P2121 - 21.00 21.00 HW24168GYHK - 24.00 16.00 8.00 18P2113 - 21.00 13.00 HW24208GYHK - 24.00 20.00 8.00 18P2117 - 21.00 17.00 HW24248GYHK - 24.00 24.00 8.00 18P2121 - 21.00 21.00 HW24308GYHK - 24.00 30.00 8.00 18P2721 - 27.00 21.00 HW30208GYHK - 30.00 20.00 8.00 18P2717 - 27.00 17.00 HW30248GYHK - 30.00 24.00 8.00 18P2721 - 27.00 21.00 HW30308GYHK - 30.00 30.00 8.00 18P2727 - 27.00 27.00 HW36248GYHK - 36.00 24.00 8.00 18P3321 - 33.00 21.00 HW36308GYHK - 36.00 30.00 8.00 18P3327 - 33.00 27.00 HW42368GYHK - 42.00 36.00 8.00 18P3933 - 39.00 33.00 HW48368GYHK - 48.00 36.00 8.00 18P4533 - 45.00 33.00 HW242010GYHK - 24.00 20.00 10.00 18P2117 - 21.00 17.00 HW302410GYHK - 30.00 24.00 10.00 18P2721 - 27.00 21.00 HW362410GYHK - 36.00 24.00 10.00 18P3321 - 33.00 21.00 HW363010GYHK - 36.00 30.00 10.00 18P3327 - 33.00 27.00 HW423010GYHK - 42.00 30.00 10.00 18P3927 - 39.00 27.00 HW483610GYHK - 48.00 36.00 10.00 18P4533 - 45.00 33.00 HW242412GYHK - 24.00 24.00 12.00 18P2121 - 21.00 21.00 HW302412GYHK - 30.00 24.00 12.00 18P2721 - 27.00 21.00 HW363012GYHK - 36.00 30.00 12.00 18P3327 - 33.00 27.00 HW363612GYHK - 36.00 36.00 12.00 18P3333 - 33.00 33.00 HW423612GYHK - 42.00 36.00 12.00 18P3933 - 39.00 33.00 HW483612GYHK - 48.00 36.00 12.00 18P4533 - 45.00 33.00 HW603612GYHK - 60.00 36.00 12.00 18P5733 - 57.00 33.00 HW302416GYHK - 30.00 24.00 16.00 18P2721 - 27.00 21.00 HW363016GYHK - 36.00 30.00 16.00 18P3327 - 33.00 27.00 HW483616GYHK - 48.00 36.00 16.00 18P4533 - 45.00 33.00 HW603616GYHK - 60.00 36.00 16.00 18P5733 - 57.00 33.00 Alternative inner panel options also available.

Application

  • Designed to enclose electrical and/or electronic equipment and protect against harsh, industrial environments for wallmount applications.
  • Provides protection where equipment may be hosed down or otherwise be very wet, or in outdoor applications for full weather protection.
  • Ideal for processing plants, utility, outdoor municipal or petro chemical locations where easy yet secure access is required.

Standards

  • UL 508A Type 3R, 4 and 12
  • CSA Type 3R, 4 and 12
  • Complies with
    • NEMA 3R, 4, 12 and 13
    • IEC 60529, IP 66

Construction

  • Formed 14 gauge steel bodies and doors.
  • Continuously welded seams ground smooth.
  • Formed lip on enclosure to exclude flowing liquids and contaminants.
  • Powder coated black zinc diecast pad lockable handle with 3 point roller latching system secures door.
  • Stainless steel continuous hinge on door may be removed by pulling the stainless steel hinge pin
  • Seamless poured-in place gasket.
  • Collar studs provided for mounting inner panel.
  • Bonding stud provided on door and grounding stud installed in enclosure.

Finish

  • Cover and enclosure are finished in recoatable smooth ANSI 61 gray powder coating interior and exterior.

Videos

Accessories

  • Additional Inner Panels
  • Perforated Inner Panels
  • Swing Panel Kit
  • Door Stop Kit
  • Type 12/4, 4X Handle Kits
  • Drip Shield Kit
  • Enclosure Stabilizers
  • Floor Stand Kit
  • Window Kits
  • Climate Control
  • Lighting
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Overall Dimensions - Optional Inner Panel
Part No. - A - B - C - Part No. - H - W
HW24206GYHK - 24.00 20.00 6.00 18P2117 - 21.00 17.00
HW24246GYHK - 24.00 24.00 6.00 18P2121 - 21.00 21.00
HW24168GYHK - 24.00 16.00 8.00 18P2113 - 21.00 13.00
HW24208GYHK - 24.00 20.00 8.00 18P2117 - 21.00 17.00
HW24248GYHK - 24.00 24.00 8.00 18P2121 - 21.00 21.00
HW24308GYHK - 24.00 30.00 8.00 18P2721 - 27.00 21.00
HW30208GYHK - 30.00 20.00 8.00 18P2717 - 27.00 17.00
HW30248GYHK - 30.00 24.00 8.00 18P2721 - 27.00 21.00
HW30308GYHK - 30.00 30.00 8.00 18P2727 - 27.00 27.00
HW36248GYHK - 36.00 24.00 8.00 18P3321 - 33.00 21.00
HW36308GYHK - 36.00 30.00 8.00 18P3327 - 33.00 27.00
HW42368GYHK - 42.00 36.00 8.00 18P3933 - 39.00 33.00
HW48368GYHK - 48.00 36.00 8.00 18P4533 - 45.00 33.00
HW242010GYHK - 24.00 20.00 10.00 18P2117 - 21.00 17.00
HW302410GYHK - 30.00 24.00 10.00 18P2721 - 27.00 21.00
HW362410GYHK - 36.00 24.00 10.00 18P3321 - 33.00 21.00
HW363010GYHK - 36.00 30.00 10.00 18P3327 - 33.00 27.00
HW423010GYHK - 42.00 30.00 10.00 18P3927 - 39.00 27.00
HW483610GYHK - 48.00 36.00 10.00 18P4533 - 45.00 33.00
HW242412GYHK - 24.00 24.00 12.00 18P2121 - 21.00 21.00
HW302412GYHK - 30.00 24.00 12.00 18P2721 - 27.00 21.00
HW363012GYHK - 36.00 30.00 12.00 18P3327 - 33.00 27.00
HW363612GYHK - 36.00 36.00 12.00 18P3333 - 33.00 33.00
HW423612GYHK - 42.00 36.00 12.00 18P3933 - 39.00 33.00
HW483612GYHK - 48.00 36.00 12.00 18P4533 - 45.00 33.00
HW603612GYHK - 60.00 36.00 12.00 18P5733 - 57.00 33.00
HW302416GYHK - 30.00 24.00 16.00 18P2721 - 27.00 21.00
HW363016GYHK - 36.00 30.00 16.00 18P3327 - 33.00 27.00
HW483616GYHK - 48.00 36.00 16.00 18P4533 - 45.00 33.00
HW603616GYHK - 60.00 36.00 16.00 18P5733 - 57.00 33.00
Alternative inner panel options also available.

Supplier's Site
Enclosures, Boxes, & Cases - HW24206GYHK - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
HW24206GYHK
Enclosures, Boxes, & Cases HW24206GYHK
N4,12 ENCL 24X20X6 STEEL/GRAY

N4,12 ENCL 24X20X6 STEEL/GRAY

Buy Now
Boxes - 164-HW24206GYHK-ND - DigiKey
Thief River Falls, MN, United States
"BOX STEEL GRAY 20""L X 6""W"

"BOX STEEL GRAY 20""L X 6""W"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
HW24206GYHK
Electrical Enclosures HW24206GYHK
Electrical Enclosures 24 x 20 x 6" GRAY HINGE DOOR W/HANDLE

Electrical Enclosures 24 x 20 x 6" GRAY HINGE DOOR W/HANDLE

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number HW24206GYHK HW24206GYHK 164-HW24206GYHK-ND HW24206GYHK
Product Name Electrical - Mild Steel - Wallmount Enclosures Enclosures, Boxes, & Cases Boxes Electrical Enclosures
Type Electronic and Instrument Enclosures Junction Box Junction Box Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm) 20 inch (508 mm)
Depth 6 inch (152 mm)
Features Carrying Handle Hinged Cover RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 1416O-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 1
View Details
3 suppliers
Boxes - 1414N4PHELP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating Type 3R
View Details
3 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418JM9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 30 inch (762 mm)
View Details
3 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418D10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 20 inch (508 mm)
View Details
4 suppliers