Hammond Manufacturing Company Inc. Electrical - Stainless Steel - Wallmount Enclosures HW24168SSHK

Description
Application Designed to enclose electrical and/or electronic equipment and protect against harsh, industrial environments for wallmount applications. Provides high level of protection where equipment is hosed down or otherwise be exposed to wet conditions where corrosion is a serious problem. Ideal for processing plants, utility, outdoor municipal or petro chemical locations where easy yet secure access is required. Standards UL 508A Type 3R, 4, 4X and 12 CSA Type 3R, 4, 4X and 12 Complies with NEMA 3R, 4, 4X, 12 and 13 IEC 60529, IP 66 Construction Formed 14 gauge 304 or 316 stainless steel. Continuously welded seams ground smooth. Formed lip on enclosure to exclude flowing liquids and contaminants. 316 Stainless pad lockable handle with 3 point roller latching system secures door. Stainless steel continuous hinge on door may be removed by pulling the stainless steel hinge pin Seamless poured-in place gasket. Collar studs provided for mounting inner panel. Bonding stud provided on door and grounding stud installed in enclosure. Finish Cover and enclosure are natural stainless steel with smooth brushed finish. Videos Accessories Additional Inner Panels Perforated Inner Panels Type 12/4, 4X Handle Kits Swing Panel Kit Door Stop Kit Drip Shield Kit Floor Stand Kit Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 304 S.S. - 316 S.S. - Enclosure - Optional Inner Panel Part No. - Part No. - H - W - D - Part No. - H - W HW24206SSHK - HW24206S16HK - 24.00 20.00 6.00 18P2117 - 21.00 17.00 HW24246SSHK - HW24246S16HK - 24.00 24.00 6.00 18P2121 - 21.00 21.00 HW24168SSHK - HW24168S16HK - 24.00 16.00 8.00 18P2113 - 21.00 13.00 HW24208SSHK - HW24208S16HK - 24.00 20.00 8.00 18P2117 - 21.00 17.00 HW24248SSHK - HW24248S16HK - 24.00 24.00 8.00 18P2121 - 21.00 21.00 HW24308SSHK - HW24308S16HK - 24.00 30.00 8.00 18P2721 - 21.00 27.00 HW30208SSHK - HW30208S16HK - 30.00 20.00 8.00 18P2717 - 27.00 17.00 HW30248SSHK - HW30248S16HK - 30.00 24.00 8.00 18P2721 - 27.00 21.00 HW30308SSHK - HW30308S16HK - 30.00 30.00 8.00 18P2727 - 27.00 27.00 HW36248SSHK - HW36248S16HK - 36.00 24.00 8.00 18P3321 - 33.00 21.00 HW36308SSHK - HW36308S16HK - 36.00 30.00 8.00 18P3327 - 33.00 27.00 HW42368SSHK - HW42368S16HK - 42.00 36.00 8.00 18P3933 - 39.00 33.00 HW48368SSHK - HW48368S16HK - 48.00 36.00 8.00 18P4533 - 45.00 33.00 HW242010SSHK - HW242010S16HK - 24.00 20.00 10.00 18P2117 - 21.00 17.00 HW302410SSHK - HW302410S16HK - 30.00 24.00 10.00 18P2721 - 27.00 21.00 HW362410SSHK - HW362410S16HK - 36.00 24.00 10.00 18P3321 - 33.00 21.00 HW363010SSHK - HW363010S16HK - 36.00 30.00 10.00 18P3327 - 33.00 27.00 HW423010SSHK - HW423010S16HK - 42.00 30.00 10.00 18P3927 - 39.00 27.00 HW483610SSHK - HW483610S16HK - 48.00 36.00 10.00 18P4533 - 45.00 33.00 HW242412SSHK - HW242412S16HK - 24.00 24.00 12.00 18P2121 - 21.00 21.00 HW302412SSHK - HW302412S16HK - 30.00 24.00 12.00 18P2721 - 27.00 21.00 HW363012SSHK - HW363012S16HK - 36.00 30.00 12.00 18P3327 - 33.00 27.00 HW363612SSHK - HW363612S16HK - 36.00 36.00 12.00 18P3333 - 33.00 33.00 HW423612SSHK - HW423612S16HK - 42.00 36.00 12.00 18P3933 - 39.00 33.00 HW483612SSHK - HW483612S16HK - 48.00 36.00 12.00 18P4533 - 45.00 33.00 HW603612SSHK - HW603612S16HK - 60.00 36.00 12.00 18P5733 - 57.00 33.00 HW302416SSHK - HW302416S16HK - 30.00 24.00 16.00 18P2721 - 27.00 21.00 HW363016SSHK - HW363016S16HK - 36.00 30.00 16.00 18P3327 - 33.00 27.00 HW483616SSHK - HW483616S16HK - 48.00 36.00 16.00 18P4533 - 45.00 33.00 HW603616SSHK - HW603616S16HK - 60.00 36.00 16.00 18P5733 - 57.00 33.00 Alternative inner panel options also available.
Request a Quote Datasheet
Description
Application Designed to enclose electrical and/or electronic equipment and protect against harsh, industrial environments for wallmount applications. Provides high level of protection where equipment is hosed down or otherwise be exposed to wet conditions where corrosion is a serious problem. Ideal for processing plants, utility, outdoor municipal or petro chemical locations where easy yet secure access is required. Standards UL 508A Type 3R, 4, 4X and 12 CSA Type 3R, 4, 4X and 12 Complies with NEMA 3R, 4, 4X, 12 and 13 IEC 60529, IP 66 Construction Formed 14 gauge 304 or 316 stainless steel. Continuously welded seams ground smooth. Formed lip on enclosure to exclude flowing liquids and contaminants. 316 Stainless pad lockable handle with 3 point roller latching system secures door. Stainless steel continuous hinge on door may be removed by pulling the stainless steel hinge pin Seamless poured-in place gasket. Collar studs provided for mounting inner panel. Bonding stud provided on door and grounding stud installed in enclosure. Finish Cover and enclosure are natural stainless steel with smooth brushed finish. Videos Accessories Additional Inner Panels Perforated Inner Panels Type 12/4, 4X Handle Kits Swing Panel Kit Door Stop Kit Drip Shield Kit Floor Stand Kit Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 304 S.S. - 316 S.S. - Enclosure - Optional Inner Panel Part No. - Part No. - H - W - D - Part No. - H - W HW24206SSHK - HW24206S16HK - 24.00 20.00 6.00 18P2117 - 21.00 17.00 HW24246SSHK - HW24246S16HK - 24.00 24.00 6.00 18P2121 - 21.00 21.00 HW24168SSHK - HW24168S16HK - 24.00 16.00 8.00 18P2113 - 21.00 13.00 HW24208SSHK - HW24208S16HK - 24.00 20.00 8.00 18P2117 - 21.00 17.00 HW24248SSHK - HW24248S16HK - 24.00 24.00 8.00 18P2121 - 21.00 21.00 HW24308SSHK - HW24308S16HK - 24.00 30.00 8.00 18P2721 - 21.00 27.00 HW30208SSHK - HW30208S16HK - 30.00 20.00 8.00 18P2717 - 27.00 17.00 HW30248SSHK - HW30248S16HK - 30.00 24.00 8.00 18P2721 - 27.00 21.00 HW30308SSHK - HW30308S16HK - 30.00 30.00 8.00 18P2727 - 27.00 27.00 HW36248SSHK - HW36248S16HK - 36.00 24.00 8.00 18P3321 - 33.00 21.00 HW36308SSHK - HW36308S16HK - 36.00 30.00 8.00 18P3327 - 33.00 27.00 HW42368SSHK - HW42368S16HK - 42.00 36.00 8.00 18P3933 - 39.00 33.00 HW48368SSHK - HW48368S16HK - 48.00 36.00 8.00 18P4533 - 45.00 33.00 HW242010SSHK - HW242010S16HK - 24.00 20.00 10.00 18P2117 - 21.00 17.00 HW302410SSHK - HW302410S16HK - 30.00 24.00 10.00 18P2721 - 27.00 21.00 HW362410SSHK - HW362410S16HK - 36.00 24.00 10.00 18P3321 - 33.00 21.00 HW363010SSHK - HW363010S16HK - 36.00 30.00 10.00 18P3327 - 33.00 27.00 HW423010SSHK - HW423010S16HK - 42.00 30.00 10.00 18P3927 - 39.00 27.00 HW483610SSHK - HW483610S16HK - 48.00 36.00 10.00 18P4533 - 45.00 33.00 HW242412SSHK - HW242412S16HK - 24.00 24.00 12.00 18P2121 - 21.00 21.00 HW302412SSHK - HW302412S16HK - 30.00 24.00 12.00 18P2721 - 27.00 21.00 HW363012SSHK - HW363012S16HK - 36.00 30.00 12.00 18P3327 - 33.00 27.00 HW363612SSHK - HW363612S16HK - 36.00 36.00 12.00 18P3333 - 33.00 33.00 HW423612SSHK - HW423612S16HK - 42.00 36.00 12.00 18P3933 - 39.00 33.00 HW483612SSHK - HW483612S16HK - 48.00 36.00 12.00 18P4533 - 45.00 33.00 HW603612SSHK - HW603612S16HK - 60.00 36.00 12.00 18P5733 - 57.00 33.00 HW302416SSHK - HW302416S16HK - 30.00 24.00 16.00 18P2721 - 27.00 21.00 HW363016SSHK - HW363016S16HK - 36.00 30.00 16.00 18P3327 - 33.00 27.00 HW483616SSHK - HW483616S16HK - 48.00 36.00 16.00 18P4533 - 45.00 33.00 HW603616SSHK - HW603616S16HK - 60.00 36.00 16.00 18P5733 - 57.00 33.00 Alternative inner panel options also available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Stainless Steel - Wallmount Enclosures - HW24168SSHK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Stainless Steel - Wallmount Enclosures
HW24168SSHK
Electrical - Stainless Steel - Wallmount Enclosures HW24168SSHK
Application Designed to enclose electrical and/or electronic equipment and protect against harsh, industrial environments for wallmount applications. Provides high level of protection where equipment is hosed down or otherwise be exposed to wet conditions where corrosion is a serious problem. Ideal for processing plants, utility, outdoor municipal or petro chemical locations where easy yet secure access is required. Standards UL 508A Type 3R, 4, 4X and 12 CSA Type 3R, 4, 4X and 12 Complies with NEMA 3R, 4, 4X, 12 and 13 IEC 60529, IP 66 Construction Formed 14 gauge 304 or 316 stainless steel. Continuously welded seams ground smooth. Formed lip on enclosure to exclude flowing liquids and contaminants. 316 Stainless pad lockable handle with 3 point roller latching system secures door. Stainless steel continuous hinge on door may be removed by pulling the stainless steel hinge pin Seamless poured-in place gasket. Collar studs provided for mounting inner panel. Bonding stud provided on door and grounding stud installed in enclosure. Finish Cover and enclosure are natural stainless steel with smooth brushed finish. Videos Accessories Additional Inner Panels Perforated Inner Panels Type 12/4, 4X Handle Kits Swing Panel Kit Door Stop Kit Drip Shield Kit Floor Stand Kit Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 304 S.S. - 316 S.S. - Enclosure - Optional Inner Panel Part No. - Part No. - H - W - D - Part No. - H - W HW24206SSHK - HW24206S16HK - 24.00 20.00 6.00 18P2117 - 21.00 17.00 HW24246SSHK - HW24246S16HK - 24.00 24.00 6.00 18P2121 - 21.00 21.00 HW24168SSHK - HW24168S16HK - 24.00 16.00 8.00 18P2113 - 21.00 13.00 HW24208SSHK - HW24208S16HK - 24.00 20.00 8.00 18P2117 - 21.00 17.00 HW24248SSHK - HW24248S16HK - 24.00 24.00 8.00 18P2121 - 21.00 21.00 HW24308SSHK - HW24308S16HK - 24.00 30.00 8.00 18P2721 - 21.00 27.00 HW30208SSHK - HW30208S16HK - 30.00 20.00 8.00 18P2717 - 27.00 17.00 HW30248SSHK - HW30248S16HK - 30.00 24.00 8.00 18P2721 - 27.00 21.00 HW30308SSHK - HW30308S16HK - 30.00 30.00 8.00 18P2727 - 27.00 27.00 HW36248SSHK - HW36248S16HK - 36.00 24.00 8.00 18P3321 - 33.00 21.00 HW36308SSHK - HW36308S16HK - 36.00 30.00 8.00 18P3327 - 33.00 27.00 HW42368SSHK - HW42368S16HK - 42.00 36.00 8.00 18P3933 - 39.00 33.00 HW48368SSHK - HW48368S16HK - 48.00 36.00 8.00 18P4533 - 45.00 33.00 HW242010SSHK - HW242010S16HK - 24.00 20.00 10.00 18P2117 - 21.00 17.00 HW302410SSHK - HW302410S16HK - 30.00 24.00 10.00 18P2721 - 27.00 21.00 HW362410SSHK - HW362410S16HK - 36.00 24.00 10.00 18P3321 - 33.00 21.00 HW363010SSHK - HW363010S16HK - 36.00 30.00 10.00 18P3327 - 33.00 27.00 HW423010SSHK - HW423010S16HK - 42.00 30.00 10.00 18P3927 - 39.00 27.00 HW483610SSHK - HW483610S16HK - 48.00 36.00 10.00 18P4533 - 45.00 33.00 HW242412SSHK - HW242412S16HK - 24.00 24.00 12.00 18P2121 - 21.00 21.00 HW302412SSHK - HW302412S16HK - 30.00 24.00 12.00 18P2721 - 27.00 21.00 HW363012SSHK - HW363012S16HK - 36.00 30.00 12.00 18P3327 - 33.00 27.00 HW363612SSHK - HW363612S16HK - 36.00 36.00 12.00 18P3333 - 33.00 33.00 HW423612SSHK - HW423612S16HK - 42.00 36.00 12.00 18P3933 - 39.00 33.00 HW483612SSHK - HW483612S16HK - 48.00 36.00 12.00 18P4533 - 45.00 33.00 HW603612SSHK - HW603612S16HK - 60.00 36.00 12.00 18P5733 - 57.00 33.00 HW302416SSHK - HW302416S16HK - 30.00 24.00 16.00 18P2721 - 27.00 21.00 HW363016SSHK - HW363016S16HK - 36.00 30.00 16.00 18P3327 - 33.00 27.00 HW483616SSHK - HW483616S16HK - 48.00 36.00 16.00 18P4533 - 45.00 33.00 HW603616SSHK - HW603616S16HK - 60.00 36.00 16.00 18P5733 - 57.00 33.00 Alternative inner panel options also available.

Application

  • Designed to enclose electrical and/or electronic equipment and protect against harsh, industrial environments for wallmount applications.
  • Provides high level of protection where equipment is hosed down or otherwise be exposed to wet conditions where corrosion is a serious problem.
  • Ideal for processing plants, utility, outdoor municipal or petro chemical locations where easy yet secure access is required.

Standards

  • UL 508A Type 3R, 4, 4X and 12
  • CSA Type 3R, 4, 4X and 12
  • Complies with
    • NEMA 3R, 4, 4X, 12 and 13
    • IEC 60529, IP 66

Construction

  • Formed 14 gauge 304 or 316 stainless steel.
  • Continuously welded seams ground smooth.
  • Formed lip on enclosure to exclude flowing liquids and contaminants.
  • 316 Stainless pad lockable handle with 3 point roller latching system secures door.
  • Stainless steel continuous hinge on door may be removed by pulling the stainless steel hinge pin
  • Seamless poured-in place gasket.
  • Collar studs provided for mounting inner panel.
  • Bonding stud provided on door and grounding stud installed in enclosure.

Finish

  • Cover and enclosure are natural stainless steel with smooth brushed finish.

Videos

Accessories

  • Additional Inner Panels
  • Perforated Inner Panels
  • Type 12/4, 4X Handle Kits
  • Swing Panel Kit
  • Door Stop Kit
  • Drip Shield Kit
  • Floor Stand Kit
  • Window Kits
  • Climate Control
  • Lighting
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


304 S.S. - 316 S.S. - Enclosure - Optional Inner Panel
Part No. - Part No. - H - W - D - Part No. - H - W
HW24206SSHK - HW24206S16HK - 24.00 20.00 6.00 18P2117 - 21.00 17.00
HW24246SSHK - HW24246S16HK - 24.00 24.00 6.00 18P2121 - 21.00 21.00
HW24168SSHK - HW24168S16HK - 24.00 16.00 8.00 18P2113 - 21.00 13.00
HW24208SSHK - HW24208S16HK - 24.00 20.00 8.00 18P2117 - 21.00 17.00
HW24248SSHK - HW24248S16HK - 24.00 24.00 8.00 18P2121 - 21.00 21.00
HW24308SSHK - HW24308S16HK - 24.00 30.00 8.00 18P2721 - 21.00 27.00
HW30208SSHK - HW30208S16HK - 30.00 20.00 8.00 18P2717 - 27.00 17.00
HW30248SSHK - HW30248S16HK - 30.00 24.00 8.00 18P2721 - 27.00 21.00
HW30308SSHK - HW30308S16HK - 30.00 30.00 8.00 18P2727 - 27.00 27.00
HW36248SSHK - HW36248S16HK - 36.00 24.00 8.00 18P3321 - 33.00 21.00
HW36308SSHK - HW36308S16HK - 36.00 30.00 8.00 18P3327 - 33.00 27.00
HW42368SSHK - HW42368S16HK - 42.00 36.00 8.00 18P3933 - 39.00 33.00
HW48368SSHK - HW48368S16HK - 48.00 36.00 8.00 18P4533 - 45.00 33.00
HW242010SSHK - HW242010S16HK - 24.00 20.00 10.00 18P2117 - 21.00 17.00
HW302410SSHK - HW302410S16HK - 30.00 24.00 10.00 18P2721 - 27.00 21.00
HW362410SSHK - HW362410S16HK - 36.00 24.00 10.00 18P3321 - 33.00 21.00
HW363010SSHK - HW363010S16HK - 36.00 30.00 10.00 18P3327 - 33.00 27.00
HW423010SSHK - HW423010S16HK - 42.00 30.00 10.00 18P3927 - 39.00 27.00
HW483610SSHK - HW483610S16HK - 48.00 36.00 10.00 18P4533 - 45.00 33.00
HW242412SSHK - HW242412S16HK - 24.00 24.00 12.00 18P2121 - 21.00 21.00
HW302412SSHK - HW302412S16HK - 30.00 24.00 12.00 18P2721 - 27.00 21.00
HW363012SSHK - HW363012S16HK - 36.00 30.00 12.00 18P3327 - 33.00 27.00
HW363612SSHK - HW363612S16HK - 36.00 36.00 12.00 18P3333 - 33.00 33.00
HW423612SSHK - HW423612S16HK - 42.00 36.00 12.00 18P3933 - 39.00 33.00
HW483612SSHK - HW483612S16HK - 48.00 36.00 12.00 18P4533 - 45.00 33.00
HW603612SSHK - HW603612S16HK - 60.00 36.00 12.00 18P5733 - 57.00 33.00
HW302416SSHK - HW302416S16HK - 30.00 24.00 16.00 18P2721 - 27.00 21.00
HW363016SSHK - HW363016S16HK - 36.00 30.00 16.00 18P3327 - 33.00 27.00
HW483616SSHK - HW483616S16HK - 48.00 36.00 16.00 18P4533 - 45.00 33.00
HW603616SSHK - HW603616S16HK - 60.00 36.00 16.00 18P5733 - 57.00 33.00
Alternative inner panel options also available.

Supplier's Site
Boxes - 164-HW24168SSHK-ND - DigiKey
Thief River Falls, MN, United States
"BOX S STL NATURAL 16""L X 8""W"

"BOX S STL NATURAL 16""L X 8""W"

Buy Now Datasheet
Enclosures, Boxes, & Cases - HW24168SSHK - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
HW24168SSHK
Enclosures, Boxes, & Cases HW24168SSHK
N4X-304 24X16X8 W/HDL

N4X-304 24X16X8 W/HDL

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number HW24168SSHK 164-HW24168SSHK-ND HW24168SSHK
Product Name Electrical - Stainless Steel - Wallmount Enclosures Boxes Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 24 inch (610 mm)
Width 16 inch (406 mm)
Depth 8 inch (203 mm)
Features Carrying Handle Hinged Cover
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418D10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1411L - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 4 inch (102 mm)
View Details
4 suppliers
Electrical - Stainless Steel - Wallmount Enclosures - 1418N4S16K8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
Electrical - Mild Steel - Junction Boxes - 1414PHM8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
6 suppliers