Hammond Manufacturing Company Inc. Small Enclosures - Chassis HW1310ALPL

Description
Key Features: Heavy duty construction walnut chassis (see corner detail photo below). Top panel available in a choice of natural aluminum or satin black powder paint finish. Walnut chassis is 0.778 inches thick (19.8 mm) - corners are produced with wood bracing & dovetail construction methods (see close-up photos below). Designed to handle heavy components. Top panel is aluminum for easy modification and thick enough to support heavy transformers without bowing - 0.08” (2 mm) thick. Fully “framed” support from walnut chassis. Includes four large round rubber feet (0.75” dia. x 0.56” high) with mounting hardware into inserts to avoid wood damage. Hardware is of proper length to allow use of optional bottom plate. 25-packs of replacement screws are available. Part number SC1441-25 (silver) and SC1441BK-25 (black) Photo Features: Available with a natural aluminum or black powder coated top panel. Aluminum panel is supplied with protective covering (perfect as a layout tool!) Chassis built with dovetail joinery. Hardware inserts pressed into wood for installation of included screws and accessory bottom panels. Optional bottom panels available in natural aluminum or with black powder coat.
Request a Quote
Description
Key Features: Heavy duty construction walnut chassis (see corner detail photo below). Top panel available in a choice of natural aluminum or satin black powder paint finish. Walnut chassis is 0.778 inches thick (19.8 mm) - corners are produced with wood bracing & dovetail construction methods (see close-up photos below). Designed to handle heavy components. Top panel is aluminum for easy modification and thick enough to support heavy transformers without bowing - 0.08” (2 mm) thick. Fully “framed” support from walnut chassis. Includes four large round rubber feet (0.75” dia. x 0.56” high) with mounting hardware into inserts to avoid wood damage. Hardware is of proper length to allow use of optional bottom plate. 25-packs of replacement screws are available. Part number SC1441-25 (silver) and SC1441BK-25 (black) Photo Features: Available with a natural aluminum or black powder coated top panel. Aluminum panel is supplied with protective covering (perfect as a layout tool!) Chassis built with dovetail joinery. Hardware inserts pressed into wood for installation of included screws and accessory bottom panels. Optional bottom panels available in natural aluminum or with black powder coat.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Chassis - HW1310ALPL - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Chassis
HW1310ALPL
Small Enclosures - Chassis HW1310ALPL
Key Features: Heavy duty construction walnut chassis (see corner detail photo below). Top panel available in a choice of natural aluminum or satin black powder paint finish. Walnut chassis is 0.778 inches thick (19.8 mm) - corners are produced with wood bracing & dovetail construction methods (see close-up photos below). Designed to handle heavy components. Top panel is aluminum for easy modification and thick enough to support heavy transformers without bowing - 0.08” (2 mm) thick. Fully “framed” support from walnut chassis. Includes four large round rubber feet (0.75” dia. x 0.56” high) with mounting hardware into inserts to avoid wood damage. Hardware is of proper length to allow use of optional bottom plate. 25-packs of replacement screws are available. Part number SC1441-25 (silver) and SC1441BK-25 (black) Photo Features: Available with a natural aluminum or black powder coated top panel. Aluminum panel is supplied with protective covering (perfect as a layout tool!) Chassis built with dovetail joinery. Hardware inserts pressed into wood for installation of included screws and accessory bottom panels. Optional bottom panels available in natural aluminum or with black powder coat.

Key Features:

  • Heavy duty construction walnut chassis (see corner detail photo below).
  • Top panel available in a choice of natural aluminum or satin black powder paint finish.
  • Walnut chassis is 0.778 inches thick (19.8 mm) - corners are produced with wood bracing & dovetail construction methods (see close-up photos below). Designed to handle heavy components.
  • Top panel is aluminum for easy modification and thick enough to support heavy transformers without bowing - 0.08” (2 mm) thick. Fully “framed” support from walnut chassis.
  • Includes four large round rubber feet (0.75” dia. x 0.56” high) with mounting hardware into inserts to avoid wood damage. Hardware is of proper length to allow use of optional bottom plate.
  • 25-packs of replacement screws are available. Part number SC1441-25 (silver) and SC1441BK-25 (black)

Photo Features:


Available with a natural aluminum or black powder coated top panel. Aluminum panel is supplied with protective covering (perfect as a layout tool!)
Chassis built with dovetail joinery. Hardware inserts pressed into wood for installation of included screws and accessory bottom panels.
Optional bottom panels available in natural aluminum or with black powder coat.

Supplier's Site
Enclosures, Boxes, & Cases - HW1310ALPL - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
HW1310ALPL
Enclosures, Boxes, & Cases HW1310ALPL
HWCHAS PANEL

HWCHAS PANEL

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number HW1310ALPL HW1310ALPL
Product Name Small Enclosures - Chassis Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSO10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1412RR - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1411FU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1401N - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 14 inch (356 mm)
Width 8 inch (203 mm)
View Details
4 suppliers