Manufacturer: Hammond Manufacturing
Win Source Part Number: 773797-EP1612
Series: EP
Type: Panel, Inner
Color: White
For Use With/Related Products: Eclipse Series
Material: Metal, Steel
Family Name: EP161
Categories: Boxes, Enclosures, Racks
Dimension: 14.200" L x 10.200" W (360.68mm x 259.08mm)
Introduction Date: May 31, 2005
ECCN: EAR99
Country of Origin: Canada
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Panel for 16 x 12 enclosure
Electrical Enclosure Accessories Mild Steel Panel 14.2x10.2"
| Win Source Electronics | Powell Electronics, Inc. | Galco Industrial Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | EP1612 | EP1612 | EP1612 | EP1612 |
| Product Name | Box Components - EP1612 | Enclosures Accessories and Hardware | HMND Enclosure Panels | Electrical Enclosure Accessories |
| Type | Junction Box |