Hammond Manufacturing Company Inc. Electrical - Mild Steel - Wallmount Enclosures EN4TD364812GY

Description
Application Designed to enclose electrical and/or electronic equipment and protect against harsh, industrial environments for wallmount applications. Impressive styling features like hidden hinges, attractive latching systems make the Eclipse a suitable addition to any high-tech equipment installation. A wide range of sizes and practical accessories make this product line a complete package. Standards UL 508A Type 12, 3R unless marked¹ CSA Type 12, 3R Complies with NEMA 12, 3R IEC 60529, IP54 Construction Formed 14 gauge steel. Smooth, continuously welded seams ground smooth. Door stiffeners are provided for increased strength and rigidity also designed to permit additional mounting options. Formed lip on enclosure to exclude flowing liquids and contaminants. Doors may be easily removed for modifications and are interchangeable. Oil resistant gaskets are permanently secured. Collar studs provided for mounting inner panel. Includes hardware kit with panel mounting nuts and sealing washers for wall mounting holes. Bonding stud provided on door and grounding stud installed in enclosure. Doors are secured with a three point key lockable handle. Hinges are constructed from 304 stainless steel. Key lockable handle is zinc diecast with black epoxy finish. Hinge pins are stainless steel. Door alignment guides provided on all doors. Finish Cover and enclosure are phosphatized and finished with a recoatable powder inside and out with choice of ANSI 61 smooth Gray (GY) or RAL7035 textured light gray (LG). Accessories Additional Inner Panels Eclipse DIN Rail Mounting Kit Eclipse DIN Rails Door Stop Kit Mounting Foot Kit Rear Hole Plugs Drip Shield Kit Handles Replacement Hinge Pins Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm ANSI 61 Gray - RAL7035 Light Gray - Overall Dimensions - Optional Inner. Panel Part No. - Part No. - H - W - D - Part No. - H - W EN4TD24428GY - EN4TD24428LG - 24.00 42.00 8.00 EP2442 - 22.20 40.20 EN4TD24488GY - EN4TD24488LG - 24.00 48.00 8.00 EP2448 - 22.20 46.20 EN4TD30488GY - EN4TD30488LG - 30.00 48.00 8.00 EP3048 - 28.20 46.20 EN4TD244210GY - EN4TD244210LG - 24.00 42.00 10.00 EP2442 - 22.20 40.20 EN4TD304210GY - EN4TD304210LG - 30.00 42.00 10.00 EP3042 - 28.20 40.20 EN4TD304810GY - EN4TD304810LG - 30.00 48.00 10.00 EP3048 - 28.20 46.20 EN4TD306010GY - EN4TD306010LG - 30.00 60.00 10.00 EP3060 - 28.20 58.20 EN4TD306012GY - EN4TD306012LG - 30.00 60.00 12.00 EP3060 - 28.20 58.20 EN4TD364212GY - EN4TD364212LG - 36.00 42.00 12.00 EP3642 - 34.20 42.20 EN4TD364812GY - EN4TD364812LG - 36.00 48.00 12.00 EP3648 - 34.20 46.20 EN4TD366012GY - EN4TD366012LG - 36.00 60.00 12.00 EP3660 - 34.20 58.20 EN4TD484812GY¹ - EN4TD484812LG¹ - 48.00 48.00 12.00 EP4848 - 46.20 46.20 ¹ Approved to CSA/CSAus Type 12, 3R only. Alternative inner panel options also available.
Request a Quote Datasheet
Description
Application Designed to enclose electrical and/or electronic equipment and protect against harsh, industrial environments for wallmount applications. Impressive styling features like hidden hinges, attractive latching systems make the Eclipse a suitable addition to any high-tech equipment installation. A wide range of sizes and practical accessories make this product line a complete package. Standards UL 508A Type 12, 3R unless marked¹ CSA Type 12, 3R Complies with NEMA 12, 3R IEC 60529, IP54 Construction Formed 14 gauge steel. Smooth, continuously welded seams ground smooth. Door stiffeners are provided for increased strength and rigidity also designed to permit additional mounting options. Formed lip on enclosure to exclude flowing liquids and contaminants. Doors may be easily removed for modifications and are interchangeable. Oil resistant gaskets are permanently secured. Collar studs provided for mounting inner panel. Includes hardware kit with panel mounting nuts and sealing washers for wall mounting holes. Bonding stud provided on door and grounding stud installed in enclosure. Doors are secured with a three point key lockable handle. Hinges are constructed from 304 stainless steel. Key lockable handle is zinc diecast with black epoxy finish. Hinge pins are stainless steel. Door alignment guides provided on all doors. Finish Cover and enclosure are phosphatized and finished with a recoatable powder inside and out with choice of ANSI 61 smooth Gray (GY) or RAL7035 textured light gray (LG). Accessories Additional Inner Panels Eclipse DIN Rail Mounting Kit Eclipse DIN Rails Door Stop Kit Mounting Foot Kit Rear Hole Plugs Drip Shield Kit Handles Replacement Hinge Pins Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm ANSI 61 Gray - RAL7035 Light Gray - Overall Dimensions - Optional Inner. Panel Part No. - Part No. - H - W - D - Part No. - H - W EN4TD24428GY - EN4TD24428LG - 24.00 42.00 8.00 EP2442 - 22.20 40.20 EN4TD24488GY - EN4TD24488LG - 24.00 48.00 8.00 EP2448 - 22.20 46.20 EN4TD30488GY - EN4TD30488LG - 30.00 48.00 8.00 EP3048 - 28.20 46.20 EN4TD244210GY - EN4TD244210LG - 24.00 42.00 10.00 EP2442 - 22.20 40.20 EN4TD304210GY - EN4TD304210LG - 30.00 42.00 10.00 EP3042 - 28.20 40.20 EN4TD304810GY - EN4TD304810LG - 30.00 48.00 10.00 EP3048 - 28.20 46.20 EN4TD306010GY - EN4TD306010LG - 30.00 60.00 10.00 EP3060 - 28.20 58.20 EN4TD306012GY - EN4TD306012LG - 30.00 60.00 12.00 EP3060 - 28.20 58.20 EN4TD364212GY - EN4TD364212LG - 36.00 42.00 12.00 EP3642 - 34.20 42.20 EN4TD364812GY - EN4TD364812LG - 36.00 48.00 12.00 EP3648 - 34.20 46.20 EN4TD366012GY - EN4TD366012LG - 36.00 60.00 12.00 EP3660 - 34.20 58.20 EN4TD484812GY¹ - EN4TD484812LG¹ - 48.00 48.00 12.00 EP4848 - 46.20 46.20 ¹ Approved to CSA/CSAus Type 12, 3R only. Alternative inner panel options also available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Mild Steel - Wallmount Enclosures - EN4TD364812GY - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Mild Steel - Wallmount Enclosures
EN4TD364812GY
Electrical - Mild Steel - Wallmount Enclosures EN4TD364812GY
Application Designed to enclose electrical and/or electronic equipment and protect against harsh, industrial environments for wallmount applications. Impressive styling features like hidden hinges, attractive latching systems make the Eclipse a suitable addition to any high-tech equipment installation. A wide range of sizes and practical accessories make this product line a complete package. Standards UL 508A Type 12, 3R unless marked¹ CSA Type 12, 3R Complies with NEMA 12, 3R IEC 60529, IP54 Construction Formed 14 gauge steel. Smooth, continuously welded seams ground smooth. Door stiffeners are provided for increased strength and rigidity also designed to permit additional mounting options. Formed lip on enclosure to exclude flowing liquids and contaminants. Doors may be easily removed for modifications and are interchangeable. Oil resistant gaskets are permanently secured. Collar studs provided for mounting inner panel. Includes hardware kit with panel mounting nuts and sealing washers for wall mounting holes. Bonding stud provided on door and grounding stud installed in enclosure. Doors are secured with a three point key lockable handle. Hinges are constructed from 304 stainless steel. Key lockable handle is zinc diecast with black epoxy finish. Hinge pins are stainless steel. Door alignment guides provided on all doors. Finish Cover and enclosure are phosphatized and finished with a recoatable powder inside and out with choice of ANSI 61 smooth Gray (GY) or RAL7035 textured light gray (LG). Accessories Additional Inner Panels Eclipse DIN Rail Mounting Kit Eclipse DIN Rails Door Stop Kit Mounting Foot Kit Rear Hole Plugs Drip Shield Kit Handles Replacement Hinge Pins Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm ANSI 61 Gray - RAL7035 Light Gray - Overall Dimensions - Optional Inner. Panel Part No. - Part No. - H - W - D - Part No. - H - W EN4TD24428GY - EN4TD24428LG - 24.00 42.00 8.00 EP2442 - 22.20 40.20 EN4TD24488GY - EN4TD24488LG - 24.00 48.00 8.00 EP2448 - 22.20 46.20 EN4TD30488GY - EN4TD30488LG - 30.00 48.00 8.00 EP3048 - 28.20 46.20 EN4TD244210GY - EN4TD244210LG - 24.00 42.00 10.00 EP2442 - 22.20 40.20 EN4TD304210GY - EN4TD304210LG - 30.00 42.00 10.00 EP3042 - 28.20 40.20 EN4TD304810GY - EN4TD304810LG - 30.00 48.00 10.00 EP3048 - 28.20 46.20 EN4TD306010GY - EN4TD306010LG - 30.00 60.00 10.00 EP3060 - 28.20 58.20 EN4TD306012GY - EN4TD306012LG - 30.00 60.00 12.00 EP3060 - 28.20 58.20 EN4TD364212GY - EN4TD364212LG - 36.00 42.00 12.00 EP3642 - 34.20 42.20 EN4TD364812GY - EN4TD364812LG - 36.00 48.00 12.00 EP3648 - 34.20 46.20 EN4TD366012GY - EN4TD366012LG - 36.00 60.00 12.00 EP3660 - 34.20 58.20 EN4TD484812GY¹ - EN4TD484812LG¹ - 48.00 48.00 12.00 EP4848 - 46.20 46.20 ¹ Approved to CSA/CSAus Type 12, 3R only. Alternative inner panel options also available.

Application

  • Designed to enclose electrical and/or electronic equipment and protect against harsh, industrial environments for wallmount applications.
  • Impressive styling features like hidden hinges, attractive latching systems make the Eclipse a suitable addition to any high-tech equipment installation.
  • A wide range of sizes and practical accessories make this product line a complete package.

Standards

  • UL 508A Type 12, 3R unless marked¹
  • CSA Type 12, 3R
  • Complies with
    • NEMA 12, 3R
    • IEC 60529, IP54

Construction

  • Formed 14 gauge steel.
  • Smooth, continuously welded seams ground smooth.
  • Door stiffeners are provided for increased strength and rigidity also designed to permit additional mounting options.
  • Formed lip on enclosure to exclude flowing liquids and contaminants.
  • Doors may be easily removed for modifications and are interchangeable.
  • Oil resistant gaskets are permanently secured.
  • Collar studs provided for mounting inner panel.
  • Includes hardware kit with panel mounting nuts and sealing washers for wall mounting holes.
  • Bonding stud provided on door and grounding stud installed in enclosure.
  • Doors are secured with a three point key lockable handle.
  • Hinges are constructed from 304 stainless steel.
  • Key lockable handle is zinc diecast with black epoxy finish.
  • Hinge pins are stainless steel.
  • Door alignment guides provided on all doors.

Finish

  • Cover and enclosure are phosphatized and finished with a recoatable powder inside and out with choice of ANSI 61 smooth Gray (GY) or RAL7035 textured light gray (LG).

Accessories

  • Additional Inner Panels
  • Eclipse DIN Rail Mounting Kit
  • Eclipse DIN Rails
  • Door Stop Kit
  • Mounting Foot Kit
  • Rear Hole Plugs
  • Drip Shield Kit
  • Handles
  • Replacement Hinge Pins
  • Window Kits
  • Climate Control
  • Lighting
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


ANSI 61 Gray - RAL7035 Light Gray - Overall Dimensions - Optional Inner. Panel
Part No. - Part No. - H - W - D - Part No. - H - W
EN4TD24428GY - EN4TD24428LG - 24.00 42.00 8.00 EP2442 - 22.20 40.20
EN4TD24488GY - EN4TD24488LG - 24.00 48.00 8.00 EP2448 - 22.20 46.20
EN4TD30488GY - EN4TD30488LG - 30.00 48.00 8.00 EP3048 - 28.20 46.20
EN4TD244210GY - EN4TD244210LG - 24.00 42.00 10.00 EP2442 - 22.20 40.20
EN4TD304210GY - EN4TD304210LG - 30.00 42.00 10.00 EP3042 - 28.20 40.20
EN4TD304810GY - EN4TD304810LG - 30.00 48.00 10.00 EP3048 - 28.20 46.20
EN4TD306010GY - EN4TD306010LG - 30.00 60.00 10.00 EP3060 - 28.20 58.20
EN4TD306012GY - EN4TD306012LG - 30.00 60.00 12.00 EP3060 - 28.20 58.20
EN4TD364212GY - EN4TD364212LG - 36.00 42.00 12.00 EP3642 - 34.20 42.20
EN4TD364812GY - EN4TD364812LG - 36.00 48.00 12.00 EP3648 - 34.20 46.20
EN4TD366012GY - EN4TD366012LG - 36.00 60.00 12.00 EP3660 - 34.20 58.20
EN4TD484812GY¹ - EN4TD484812LG¹ - 48.00 48.00 12.00 EP4848 - 46.20 46.20
¹ Approved to CSA/CSAus Type 12, 3R only. Alternative inner panel options also available.

Supplier's Site
Enclosures, Boxes, & Cases - EN4TD364812GY - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
EN4TD364812GY
Enclosures, Boxes, & Cases EN4TD364812GY
ECLIPSE N12 2 DR. WALLMOUNT

ECLIPSE N12 2 DR. WALLMOUNT

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosures
EN4TD364812GY
Electrical Enclosures EN4TD364812GY
Electrical Enclosures Electrical Enclosure N4 2 Door Wallmount

Electrical Enclosures Electrical Enclosure N4 2 Door Wallmount

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number EN4TD364812GY EN4TD364812GY EN4TD364812GY
Product Name Electrical - Mild Steel - Wallmount Enclosures Enclosures, Boxes, & Cases Electrical Enclosures
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 1414PHO8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details
3 suppliers
Electrical - Stainless Steel - Wallmount Enclosures - 1418N4S16J6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
4 suppliers
Electrical - Mild Steel - Junction Boxes - 1414PHKC4 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 6 inch (152 mm)
View Details
5 suppliers
Electrical - Mild Steel - Junction Boxes - 1414N4PHO10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
5 suppliers