Hammond Manufacturing Company Inc. Electrical - Stainless Steel - Wallmount Enclosures EN4SD302412WSS

Description
Application Designed to enclose electrical and/or electronic equipment in wallmount applications where viewing of component operation is necessary while maintaining protection ratings. Impressive styling features like hidden hinges and attractive latching systems make the Eclipse a suitable addition to any high-tech equipment installation. A wide range of sizes and practical accessories make this product line a complete package. Standards UL 508A Type 3R, 4, 4X and 12 CSA Type 3R, 4, 4X and 12 Complies with NEMA Type 3R, 4, 4X, 12 and 13 IEC 60529, IP66 Construction Formed 14 (24x24" and larger) or 16 (24x20" and smaller) gauge stainless steel. Full view UV resistant polycarbonate window allows maximum viewing area of inner panel. Continuously welded seams ground smooth. Door stiffeners are provided where required for increased strength and rigidity - designed to also permit additional mounting options. Formed lip on enclosure to exclude flowing liquids and contaminants. Door latches feature the added safety of quarter turn slot requiring use of tool for opening. Doors may be easily removed for modifications and are interchangeable. Seamless poured-in place gasket. Collar studs provided for mounting inner panel. Includes hardware kit with panel mounting nuts and sealing washers for wall mounting holes. Bonding stud provided on door and grounding stud installed in enclosure. Hinges are constructed from stainless steel. Stainless steel hinge pins and quarter turns. Finish Cover and enclosure are natural stainless steel with a smooth brushed finish. Videos Accessories Additional Inner Panels Swing Panel Swing Frame Eclipse Rack Panel Eclipse DIN Rail Mounting Kit Eclipse DIN Rails Door Stop Kit Mounting Foot Kit Rear Hole Plugs Drip Shield Kit Quarter Turn Inserts and Keys Quarter Turn Assemblies Padlock Adaptor Handles Replacement Hinge Pins Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Optional Inner Panel Part No. - H - W - D - Part No. - H - W EN4SD12126WSS - 12.00 12.00 6.00 EP1212 - 10.20 10.20 EN4SD16126WSS - 16.00 12.00 6.00 EP1612 - 14.20 10.20 EN4SD20166WSS - 20.00 16.00 6.00 EP2016 - 18.20 14.20 EN4SD20206WSS - 20.00 20.00 6.00 EP2020 - 18.20 18.20 EN4SD20168WSS - 20.00 16.00 8.00 EP2016 - 18.20 14.20 EN4SD20208WSS - 20.00 20.00 8.00 EP2020 - 18.20 18.20 EN4SD24208WSS - 24.00 20.00 8.00 EP2420 - 22.20 18.20 EN4SD24248WSS - 24.00 24.00 8.00 EP2424 - 22.20 22.20 EN4SD30248WSS - 30.00 24.00 8.00 EP3024 - 28.20 22.20 EN4SD161210WSS - 16.00 12.00 10.00 EP1612 - 14.20 10.20 EN4SD201610WSS - 20.00 16.00 10.00 EP2016 - 18.20 14.20 EN4SD202010WSS - 20.00 20.00 10.00 EP2020 - 18.20 18.20 EN4SD242010WSS - 24.00 20.00 10.00 EP2420 - 22.20 18.20 EN4SD242410WSS - 24.00 24.00 10.00 EP2424 - 22.20 22.20 EN4SD302410WSS - 30.00 24.00 10.00 EP3024 - 28.20 22.20 EN4SD202012WSS - 20.00 20.00 12.00 EP2020 - 18.20 18.20 EN4SD302412WSS - 30.00 24.00 12.00 EP3024 - 28.20 22.20 All window door latch types are quarter turns. Alternative inner panel options also available.
Request a Quote Datasheet
Description
Application Designed to enclose electrical and/or electronic equipment in wallmount applications where viewing of component operation is necessary while maintaining protection ratings. Impressive styling features like hidden hinges and attractive latching systems make the Eclipse a suitable addition to any high-tech equipment installation. A wide range of sizes and practical accessories make this product line a complete package. Standards UL 508A Type 3R, 4, 4X and 12 CSA Type 3R, 4, 4X and 12 Complies with NEMA Type 3R, 4, 4X, 12 and 13 IEC 60529, IP66 Construction Formed 14 (24x24" and larger) or 16 (24x20" and smaller) gauge stainless steel. Full view UV resistant polycarbonate window allows maximum viewing area of inner panel. Continuously welded seams ground smooth. Door stiffeners are provided where required for increased strength and rigidity - designed to also permit additional mounting options. Formed lip on enclosure to exclude flowing liquids and contaminants. Door latches feature the added safety of quarter turn slot requiring use of tool for opening. Doors may be easily removed for modifications and are interchangeable. Seamless poured-in place gasket. Collar studs provided for mounting inner panel. Includes hardware kit with panel mounting nuts and sealing washers for wall mounting holes. Bonding stud provided on door and grounding stud installed in enclosure. Hinges are constructed from stainless steel. Stainless steel hinge pins and quarter turns. Finish Cover and enclosure are natural stainless steel with a smooth brushed finish. Videos Accessories Additional Inner Panels Swing Panel Swing Frame Eclipse Rack Panel Eclipse DIN Rail Mounting Kit Eclipse DIN Rails Door Stop Kit Mounting Foot Kit Rear Hole Plugs Drip Shield Kit Quarter Turn Inserts and Keys Quarter Turn Assemblies Padlock Adaptor Handles Replacement Hinge Pins Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Optional Inner Panel Part No. - H - W - D - Part No. - H - W EN4SD12126WSS - 12.00 12.00 6.00 EP1212 - 10.20 10.20 EN4SD16126WSS - 16.00 12.00 6.00 EP1612 - 14.20 10.20 EN4SD20166WSS - 20.00 16.00 6.00 EP2016 - 18.20 14.20 EN4SD20206WSS - 20.00 20.00 6.00 EP2020 - 18.20 18.20 EN4SD20168WSS - 20.00 16.00 8.00 EP2016 - 18.20 14.20 EN4SD20208WSS - 20.00 20.00 8.00 EP2020 - 18.20 18.20 EN4SD24208WSS - 24.00 20.00 8.00 EP2420 - 22.20 18.20 EN4SD24248WSS - 24.00 24.00 8.00 EP2424 - 22.20 22.20 EN4SD30248WSS - 30.00 24.00 8.00 EP3024 - 28.20 22.20 EN4SD161210WSS - 16.00 12.00 10.00 EP1612 - 14.20 10.20 EN4SD201610WSS - 20.00 16.00 10.00 EP2016 - 18.20 14.20 EN4SD202010WSS - 20.00 20.00 10.00 EP2020 - 18.20 18.20 EN4SD242010WSS - 24.00 20.00 10.00 EP2420 - 22.20 18.20 EN4SD242410WSS - 24.00 24.00 10.00 EP2424 - 22.20 22.20 EN4SD302410WSS - 30.00 24.00 10.00 EP3024 - 28.20 22.20 EN4SD202012WSS - 20.00 20.00 12.00 EP2020 - 18.20 18.20 EN4SD302412WSS - 30.00 24.00 12.00 EP3024 - 28.20 22.20 All window door latch types are quarter turns. Alternative inner panel options also available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Stainless Steel - Wallmount Enclosures - EN4SD302412WSS - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Stainless Steel - Wallmount Enclosures
EN4SD302412WSS
Electrical - Stainless Steel - Wallmount Enclosures EN4SD302412WSS
Application Designed to enclose electrical and/or electronic equipment in wallmount applications where viewing of component operation is necessary while maintaining protection ratings. Impressive styling features like hidden hinges and attractive latching systems make the Eclipse a suitable addition to any high-tech equipment installation. A wide range of sizes and practical accessories make this product line a complete package. Standards UL 508A Type 3R, 4, 4X and 12 CSA Type 3R, 4, 4X and 12 Complies with NEMA Type 3R, 4, 4X, 12 and 13 IEC 60529, IP66 Construction Formed 14 (24x24" and larger) or 16 (24x20" and smaller) gauge stainless steel. Full view UV resistant polycarbonate window allows maximum viewing area of inner panel. Continuously welded seams ground smooth. Door stiffeners are provided where required for increased strength and rigidity - designed to also permit additional mounting options. Formed lip on enclosure to exclude flowing liquids and contaminants. Door latches feature the added safety of quarter turn slot requiring use of tool for opening. Doors may be easily removed for modifications and are interchangeable. Seamless poured-in place gasket. Collar studs provided for mounting inner panel. Includes hardware kit with panel mounting nuts and sealing washers for wall mounting holes. Bonding stud provided on door and grounding stud installed in enclosure. Hinges are constructed from stainless steel. Stainless steel hinge pins and quarter turns. Finish Cover and enclosure are natural stainless steel with a smooth brushed finish. Videos Accessories Additional Inner Panels Swing Panel Swing Frame Eclipse Rack Panel Eclipse DIN Rail Mounting Kit Eclipse DIN Rails Door Stop Kit Mounting Foot Kit Rear Hole Plugs Drip Shield Kit Quarter Turn Inserts and Keys Quarter Turn Assemblies Padlock Adaptor Handles Replacement Hinge Pins Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Optional Inner Panel Part No. - H - W - D - Part No. - H - W EN4SD12126WSS - 12.00 12.00 6.00 EP1212 - 10.20 10.20 EN4SD16126WSS - 16.00 12.00 6.00 EP1612 - 14.20 10.20 EN4SD20166WSS - 20.00 16.00 6.00 EP2016 - 18.20 14.20 EN4SD20206WSS - 20.00 20.00 6.00 EP2020 - 18.20 18.20 EN4SD20168WSS - 20.00 16.00 8.00 EP2016 - 18.20 14.20 EN4SD20208WSS - 20.00 20.00 8.00 EP2020 - 18.20 18.20 EN4SD24208WSS - 24.00 20.00 8.00 EP2420 - 22.20 18.20 EN4SD24248WSS - 24.00 24.00 8.00 EP2424 - 22.20 22.20 EN4SD30248WSS - 30.00 24.00 8.00 EP3024 - 28.20 22.20 EN4SD161210WSS - 16.00 12.00 10.00 EP1612 - 14.20 10.20 EN4SD201610WSS - 20.00 16.00 10.00 EP2016 - 18.20 14.20 EN4SD202010WSS - 20.00 20.00 10.00 EP2020 - 18.20 18.20 EN4SD242010WSS - 24.00 20.00 10.00 EP2420 - 22.20 18.20 EN4SD242410WSS - 24.00 24.00 10.00 EP2424 - 22.20 22.20 EN4SD302410WSS - 30.00 24.00 10.00 EP3024 - 28.20 22.20 EN4SD202012WSS - 20.00 20.00 12.00 EP2020 - 18.20 18.20 EN4SD302412WSS - 30.00 24.00 12.00 EP3024 - 28.20 22.20 All window door latch types are quarter turns. Alternative inner panel options also available.

Application

  • Designed to enclose electrical and/or electronic equipment in wallmount applications where viewing of component operation is necessary while maintaining protection ratings.
  • Impressive styling features like hidden hinges and attractive latching systems make the Eclipse a suitable addition to any high-tech equipment installation.
  • A wide range of sizes and practical accessories make this product line a complete package.

Standards

  • UL 508A Type 3R, 4, 4X and 12
  • CSA Type 3R, 4, 4X and 12
  • Complies with
    • NEMA Type 3R, 4, 4X, 12 and 13
    • IEC 60529, IP66

Construction

  • Formed 14 (24x24" and larger) or 16 (24x20" and smaller) gauge stainless steel.
  • Full view UV resistant polycarbonate window allows maximum viewing area of inner panel.
  • Continuously welded seams ground smooth.
  • Door stiffeners are provided where required for increased strength and rigidity - designed to also permit additional mounting options.
  • Formed lip on enclosure to exclude flowing liquids and contaminants.
  • Door latches feature the added safety of quarter turn slot requiring use of tool for opening.
  • Doors may be easily removed for modifications and are interchangeable.
  • Seamless poured-in place gasket.
  • Collar studs provided for mounting inner panel.
  • Includes hardware kit with panel mounting nuts and sealing washers for wall mounting holes.
  • Bonding stud provided on door and grounding stud installed in enclosure.
  • Hinges are constructed from stainless steel.
  • Stainless steel hinge pins and quarter turns.

Finish

  • Cover and enclosure are natural stainless steel with a smooth brushed finish.

Videos

Accessories

  • Additional Inner Panels
  • Swing Panel
  • Swing Frame
  • Eclipse Rack Panel
  • Eclipse DIN Rail Mounting Kit
  • Eclipse DIN Rails
  • Door Stop Kit
  • Mounting Foot Kit
  • Rear Hole Plugs
  • Drip Shield Kit
  • Quarter Turn Inserts and Keys
  • Quarter Turn Assemblies
  • Padlock Adaptor
  • Handles
  • Replacement Hinge Pins
  • Climate Control
  • Lighting
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure - Optional Inner Panel
Part No. - H - W - D - Part No. - H - W
EN4SD12126WSS - 12.00 12.00 6.00 EP1212 - 10.20 10.20
EN4SD16126WSS - 16.00 12.00 6.00 EP1612 - 14.20 10.20
EN4SD20166WSS - 20.00 16.00 6.00 EP2016 - 18.20 14.20
EN4SD20206WSS - 20.00 20.00 6.00 EP2020 - 18.20 18.20
EN4SD20168WSS - 20.00 16.00 8.00 EP2016 - 18.20 14.20
EN4SD20208WSS - 20.00 20.00 8.00 EP2020 - 18.20 18.20
EN4SD24208WSS - 24.00 20.00 8.00 EP2420 - 22.20 18.20
EN4SD24248WSS - 24.00 24.00 8.00 EP2424 - 22.20 22.20
EN4SD30248WSS - 30.00 24.00 8.00 EP3024 - 28.20 22.20
EN4SD161210WSS - 16.00 12.00 10.00 EP1612 - 14.20 10.20
EN4SD201610WSS - 20.00 16.00 10.00 EP2016 - 18.20 14.20
EN4SD202010WSS - 20.00 20.00 10.00 EP2020 - 18.20 18.20
EN4SD242010WSS - 24.00 20.00 10.00 EP2420 - 22.20 18.20
EN4SD242410WSS - 24.00 24.00 10.00 EP2424 - 22.20 22.20
EN4SD302410WSS - 30.00 24.00 10.00 EP3024 - 28.20 22.20
EN4SD202012WSS - 20.00 20.00 12.00 EP2020 - 18.20 18.20
EN4SD302412WSS - 30.00 24.00 12.00 EP3024 - 28.20 22.20
All window door latch types are quarter turns. Alternative inner panel options also available.

Supplier's Site
Enclosures, Boxes, & Cases - EN4SD302412WSS - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
EN4SD302412WSS
Enclosures, Boxes, & Cases EN4SD302412WSS
ECLIPSE SS PLEXI DR WALLMT

ECLIPSE SS PLEXI DR WALLMT

Buy Now
Boxes - EN4SD302412WSS-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Stainless Steel Natural Hinged Door, Lid 30.000"" L x 24.000"" W (762.00mm x 609.60mm) X 12.000"" (304.80mm)"

"Box Metal, Stainless Steel Natural Hinged Door, Lid 30.000"" L x 24.000"" W (762.00mm x 609.60mm) X 12.000"" (304.80mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
EN4SD302412WSS
Electrical Enclosures EN4SD302412WSS
Electrical Enclosures 30x24x12", 14 Gauge Stainless Wallmount

Electrical Enclosures 30x24x12", 14 Gauge Stainless Wallmount

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number EN4SD302412WSS EN4SD302412WSS EN4SD302412WSS-ND EN4SD302412WSS
Product Name Electrical - Stainless Steel - Wallmount Enclosures Enclosures, Boxes, & Cases Boxes Electrical Enclosures
Type Electronic and Instrument Enclosures Junction Box Junction Box Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm) 24 inch (610 mm)
Depth 12 inch (305 mm)
Material Steel - Stainless Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418E16 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
3 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418JD9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1402FV - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.1 inch (78.74 mm)
Width 7.1 inch (180 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1411F - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers