Application
Standards
Construction
Finish
Videos
Accessories
ECLIPSE N4 1 DR. WALLMOUNT
"Box Metal, Steel Gray Hinged Door, Lid 24.000"" L x 20.000"" W (609.60mm x 508.00mm) X 6.000"" (152.40mm)"
Electrical Enclosures Type4 Wallmount Box 24x20x6" Mild Steel
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | EN4SD24206GY | EN4SD24206GY | EN4SD24206GY-ND | EN4SD24206GY |
| Product Name | Electrical - Mild Steel - Wallmount Enclosures | Enclosures, Boxes, & Cases | Boxes | Electrical Enclosures |
| Type | Electronic and Instrument Enclosures | Junction Box | Junction Box | Electronic and Instrument Enclosures |
| Length | 24 inch (610 mm) | |||
| Width | 20 inch (508 mm) | 20 inch (508 mm) | ||
| Depth | 6 inch (152 mm) | |||
| Material | Steel |