Application
Standards
Construction
Finish
Videos
Accessories
TYPE 4 24X20X16 LESS PANEL
"Box Metal, Steel Gray Hinged Door, Lid 24.000"" L x 20.000"" W (609.60mm x 508.00mm) X 16.000"" (406.40mm)"
Electrical Enclosures NEMA4 24 x 20 x 16" 1 Door/Quarter Turn
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | EN4SD242016GY | EN4SD242016GY | EN4SD242016GY-ND | EN4SD242016GY |
| Product Name | Electrical - Mild Steel - Wallmount Enclosures | Enclosures, Boxes, & Cases | Boxes | Electrical Enclosures |
| Type | Electronic and Instrument Enclosures | Junction Box | Junction Box | Electronic and Instrument Enclosures |
| Length | 24 inch (610 mm) | 24 inch (610 mm) | ||
| Width | 20 inch (508 mm) | 20 inch (508 mm) | ||
| Depth | 16 inch (406 mm) | |||
| Material | Steel |