Hammond Manufacturing Company Inc. Electrical - Stainless Steel - Wallmount Enclosures EN4SD24168S16

Description
Application Designed to enclose electrical and/or electronic equipment and protect against harsh, industrial environments for wallmount applications. Impressive styling features like hidden hinges and attractive latching systems make the Eclipse a suitable addition to any high-tech equipment installation. A wide range of sizes and practical accessories make this product line a complete package. Standards UL 508A Type 3R, 4, 4X and 12 CSA Type 3R, 4, 4X and 12 Complies with NEMA 3R, 4, 4X, 12 and 13 IEC 60529, IP 66 Construction Formed 14 (24x24" and larger) or 16 (24x20" and smaller) gauge stainless steel. Continuously welded seams ground smooth. Door stiffeners are provided where required for increased strength and rigidity - designed to also permit additional mounting options. Formed lip on enclosure to exclude flowing liquids and contaminants. Door latching: Type A has stainless steel slotted quarter turns, Type B has stainless steel handle with 3 point latching. Doors may be easily removed for modifications and are interchangeable. Seamless poured-in place gasket. Collar studs provided for mounting inner panel. Includes hardware kit with panel mounting nuts and sealing washers for wall mounting holes. Bonding stud provided on door and grounding stud installed in enclosure. Stainless steel hinge pins and quarter turns. Door alignment guide provided on 36" wide enclosures. Door swing can be reversed - requires ordering adapter kit EHLLSAK Finish Cover and enclosure are natural stainless steel with a smooth brushed finish. Videos Accessories Additional Inner Panels Swing Panel Swing Frame Eclipse DIN Rail Mounting Kit Eclipse DIN Rails Door Stop Kit Mounting Foot Kit Rear Hole Plugs Drip Shield Kit Quarter Turn Inserts and Keys Quarter Turn Assemblies Padlock Adaptor Handles Replacement Hinge Pins Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 304 S.S. - 316 S.S. - Enclosure - - Optional Inner Panel Part No. - Part No. - H - W - D - Latch Type - Part No. - H - W EN4SD12126SS - EN4SD12126S16 - 12.00 12.00 6.00 A EP1212 - 10.20 10.20 EN4SD16126SS - EN4SD16126S16 - 16.00 12.00 6.00 A EP1612 - 14.20 10.20 EN4SD16166SS - EN4SD16166S16 - 16.00 16.00 6.00 A EP1616 - 14.20 14.20 EN4SD16206SS - - 16.00 20.00 6.00 A EP1620 - 14.20 18.20 EN4SD20166SS - EN4SD20166S16 - 20.00 16.00 6.00 A EP2016 - 18.20 14.20 EN4SD20206SS - EN4SD20206S16 - 20.00 20.00 6.00 A EP2020 - 18.20 18.20 EN4SD24206SS - - 24.00 20.00 6.00 A EP2420 - 22.20 18.20 EN4SD16128SS - EN4SD16128S16 - 16.00 12.00 8.00 A EP1612 - 14.20 10.20 EN4SD16168SS - EN4SD16168S16 - 16.00 16.00 8.00 A EP1616 - 14.20 14.20 EN4SD16208SS - EN4SD16208S16 - 16.00 20.00 8.00 A EP1620 - 14.20 18.20 EN4SD20168SS - EN4SD20168S16 - 20.00 16.00 8.00 A EP2016 - 18.20 14.20 EN4SD20208SS - EN4SD20208S16 - 20.00 20.00 8.00 A EP2020 - 18.20 18.20 EN4SD20248SS - - 20.00 24.00 8.00 A EP2024 - 18.20 22.20 EN4SD24168SS - EN4SD24168S16 - 24.00 16.00 8.00 A EP2416 - 22.20 14.20 EN4SD24208SS - EN4SD24208S16 - 24.00 20.00 8.00 A EP2420 - 22.20 18.20 EN4SD24248SS - EN4SD24248S16 - 24.00 24.00 8.00 A EP2424 - 22.20 22.20 EN4SD24308SS - EN4SD24308S16 - 24.00 30.00 8.00 A EP2430 - 22.20 28.20 EN4SD30208SS - - 30.00 20.00 8.00 A EP3020 - 28.20 18.20 EN4SD30248SS - EN4SD30248S16 - 30.00 24.00 8.00 A EP3024 - 28.20 22.20 EN4SD30308SS - EN4SD30308S16 - 30.00 30.00 8.00 A EP3030 - 28.20 28.20 EN4SD36248SS - EN4SD36248S16 - 36.00 24.00 8.00 A EP3624 - 34.20 22.20 EN4SD36308SS - EN4SD36308S16 - 36.00 30.00 8.00 A EP3630 - 34.20 28.20 EN4SD42368SSR - - 42.00 36.00 8.00 A EP4236 - 40.20 34.20 EN4SD48368SSR - - 48.00 36.00 8.00 A EP4836 - 46.20 34.20 EN4SD161210SS - EN4SD161210S16 - 16.00 12.00 10.00 A EP1612 - 14.20 10.20 EN4SD161610SS - EN4SD161610S16 - 16.00 16.00 10.00 A EP1616 - 14.20 14.20 EN4SD162010SS - EN4SD162010S16 - 16.00 20.00 10.00 A EP1620 - 14.20 18.20 EN4SD201610SS - EN4SD201610S16 - 20.00 16.00 10.00 A EP2016 - 18.20 14.20 EN4SD202010SS - EN4SD202010S16 - 20.00 20.00 10.00 A EP2020 - 18.20 18.20 EN4SD202410SS - EN4SD202410S16 - 20.00 24.00 10.00 A EP2024 - 18.20 22.20 EN4SD241610SS - EN4SD241610S16 - 24.00 16.00 10.00 A EP2416 - 22.20 14.20 EN4SD242010SS - EN4SD242010S16 - 24.00 20.00 10.00 A EP2420 - 22.20 18.20 EN4SD242410SS - EN4SD242410S16 - 24.00 24.00 10.00 A EP2424 - 22.20 22.20 EN4SD243010SS - EN4SD243010S16 - 24.00 30.00 10.00 A EP2430 - 22.20 28.20 EN4SD302010SS - EN4SD302010S16 - 30.00 20.00 10.00 A EP3020 - 28.20 18.20 EN4SD302410SS - EN4SD302410S16 - 30.00 24.00 10.00 A EP3024 - 28.20 22.20 EN4SD303010SS - EN4SD303010S16 - 30.00 30.00 10.00 A EP3030 - 28.20 28.20 EN4SD362410SS - EN4SD362410S16 - 36.00 24.00 10.00 A EP3624 - 34.20 22.20 EN4SD363010SS - EN4SD363010S16 - 36.00 30.00 10.00 A EP3630 - 34.20 28.20 EN4SD363610SSR - EN4SD363610S16R - 36.00 36.00 10.00 A EP3636 - 34.20 34.20 EN4SD423010SSR - - 42.00 30.00 10.00 A EP4230 - 40.20 28.20 EN4SD423610SSR - EN4SD423610S16R - 42.00 36.00 10.00 A EP4236 - 40.20 34.20 EN4SD482410SS - EN4SD482410S16 - 48.00 24.00 10.00 B EP4824 - 46.20 26.20 EN4SD483610SSR - EN4SD483610S16R - 48.00 36.00 10.00 A EP4836 - 46.20 34.20 EN4SD603610SSR - EN4SD603610S16R - 60.00 36.00 10.00 A EP6036 - 58.20 34.20 EN4SD202012SS - EN4SD202012S16 - 20.00 20.00 12.00 A EP2020 - 18.20 18.20 EN4SD242412SS - EN4SD242412S16 - 24.00 24.00 12.00 A EP2424 - 22.20 22.20 EN4SD302412SS - EN4SD302412S16 - 30.00 24.00 12.00 A EP3024 - 28.20 22.20 EN4SD303012SS - EN4SD303012S16 - 30.00 30.00 12.00 A EP3030 - 28.20 28.20 EN4SD362412SS - EN4SD362412S16 - 36.00 24.00 12.00 A EP3624 - 34.20 22.20 EN4SD363012SS - EN4SD363012S16 - 36.00 30.00 12.00 A EP3630 - 34.20 28.20 EN4SD363612SSR - EN4SD363612S16R - 36.00 36.00 12.00 A EP3636 - 34.20 34.20 EN4SD423612SSR - EN4SD423612S16R - 42.00 36.00 12.00 A EP4236 - 40.20 34.20 EN4SD483612SSR - EN4SD483612S16R - 48.00 36.00 12.00 A EP4836 - 46.20 34.20 EN4SD603612SSR - EN4SD603612S16R - 60.00 36.00 12.00 A EP6036 - 58.20 34.20 EN4SD723612SSR - EN4SD723612S16R - 72.00 36.00 12.00 A EP7236 - 70.20 34.20 EN4SD302416SS - - 30.00 24.00 16.00 A EP3024 - 28.20 22.20 EN4SD363016SS - - 36.00 30.00 16.00 A EP3630 - 34.20 28.20 EN4SD483616SSR - EN4SD483616S16R - 48.00 36.00 16.00 A EP4836 - 46.20 34.20 Alternative inner panel options also available.
Request a Quote Datasheet
Description
Application Designed to enclose electrical and/or electronic equipment and protect against harsh, industrial environments for wallmount applications. Impressive styling features like hidden hinges and attractive latching systems make the Eclipse a suitable addition to any high-tech equipment installation. A wide range of sizes and practical accessories make this product line a complete package. Standards UL 508A Type 3R, 4, 4X and 12 CSA Type 3R, 4, 4X and 12 Complies with NEMA 3R, 4, 4X, 12 and 13 IEC 60529, IP 66 Construction Formed 14 (24x24" and larger) or 16 (24x20" and smaller) gauge stainless steel. Continuously welded seams ground smooth. Door stiffeners are provided where required for increased strength and rigidity - designed to also permit additional mounting options. Formed lip on enclosure to exclude flowing liquids and contaminants. Door latching: Type A has stainless steel slotted quarter turns, Type B has stainless steel handle with 3 point latching. Doors may be easily removed for modifications and are interchangeable. Seamless poured-in place gasket. Collar studs provided for mounting inner panel. Includes hardware kit with panel mounting nuts and sealing washers for wall mounting holes. Bonding stud provided on door and grounding stud installed in enclosure. Stainless steel hinge pins and quarter turns. Door alignment guide provided on 36" wide enclosures. Door swing can be reversed - requires ordering adapter kit EHLLSAK Finish Cover and enclosure are natural stainless steel with a smooth brushed finish. Videos Accessories Additional Inner Panels Swing Panel Swing Frame Eclipse DIN Rail Mounting Kit Eclipse DIN Rails Door Stop Kit Mounting Foot Kit Rear Hole Plugs Drip Shield Kit Quarter Turn Inserts and Keys Quarter Turn Assemblies Padlock Adaptor Handles Replacement Hinge Pins Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 304 S.S. - 316 S.S. - Enclosure - - Optional Inner Panel Part No. - Part No. - H - W - D - Latch Type - Part No. - H - W EN4SD12126SS - EN4SD12126S16 - 12.00 12.00 6.00 A EP1212 - 10.20 10.20 EN4SD16126SS - EN4SD16126S16 - 16.00 12.00 6.00 A EP1612 - 14.20 10.20 EN4SD16166SS - EN4SD16166S16 - 16.00 16.00 6.00 A EP1616 - 14.20 14.20 EN4SD16206SS - - 16.00 20.00 6.00 A EP1620 - 14.20 18.20 EN4SD20166SS - EN4SD20166S16 - 20.00 16.00 6.00 A EP2016 - 18.20 14.20 EN4SD20206SS - EN4SD20206S16 - 20.00 20.00 6.00 A EP2020 - 18.20 18.20 EN4SD24206SS - - 24.00 20.00 6.00 A EP2420 - 22.20 18.20 EN4SD16128SS - EN4SD16128S16 - 16.00 12.00 8.00 A EP1612 - 14.20 10.20 EN4SD16168SS - EN4SD16168S16 - 16.00 16.00 8.00 A EP1616 - 14.20 14.20 EN4SD16208SS - EN4SD16208S16 - 16.00 20.00 8.00 A EP1620 - 14.20 18.20 EN4SD20168SS - EN4SD20168S16 - 20.00 16.00 8.00 A EP2016 - 18.20 14.20 EN4SD20208SS - EN4SD20208S16 - 20.00 20.00 8.00 A EP2020 - 18.20 18.20 EN4SD20248SS - - 20.00 24.00 8.00 A EP2024 - 18.20 22.20 EN4SD24168SS - EN4SD24168S16 - 24.00 16.00 8.00 A EP2416 - 22.20 14.20 EN4SD24208SS - EN4SD24208S16 - 24.00 20.00 8.00 A EP2420 - 22.20 18.20 EN4SD24248SS - EN4SD24248S16 - 24.00 24.00 8.00 A EP2424 - 22.20 22.20 EN4SD24308SS - EN4SD24308S16 - 24.00 30.00 8.00 A EP2430 - 22.20 28.20 EN4SD30208SS - - 30.00 20.00 8.00 A EP3020 - 28.20 18.20 EN4SD30248SS - EN4SD30248S16 - 30.00 24.00 8.00 A EP3024 - 28.20 22.20 EN4SD30308SS - EN4SD30308S16 - 30.00 30.00 8.00 A EP3030 - 28.20 28.20 EN4SD36248SS - EN4SD36248S16 - 36.00 24.00 8.00 A EP3624 - 34.20 22.20 EN4SD36308SS - EN4SD36308S16 - 36.00 30.00 8.00 A EP3630 - 34.20 28.20 EN4SD42368SSR - - 42.00 36.00 8.00 A EP4236 - 40.20 34.20 EN4SD48368SSR - - 48.00 36.00 8.00 A EP4836 - 46.20 34.20 EN4SD161210SS - EN4SD161210S16 - 16.00 12.00 10.00 A EP1612 - 14.20 10.20 EN4SD161610SS - EN4SD161610S16 - 16.00 16.00 10.00 A EP1616 - 14.20 14.20 EN4SD162010SS - EN4SD162010S16 - 16.00 20.00 10.00 A EP1620 - 14.20 18.20 EN4SD201610SS - EN4SD201610S16 - 20.00 16.00 10.00 A EP2016 - 18.20 14.20 EN4SD202010SS - EN4SD202010S16 - 20.00 20.00 10.00 A EP2020 - 18.20 18.20 EN4SD202410SS - EN4SD202410S16 - 20.00 24.00 10.00 A EP2024 - 18.20 22.20 EN4SD241610SS - EN4SD241610S16 - 24.00 16.00 10.00 A EP2416 - 22.20 14.20 EN4SD242010SS - EN4SD242010S16 - 24.00 20.00 10.00 A EP2420 - 22.20 18.20 EN4SD242410SS - EN4SD242410S16 - 24.00 24.00 10.00 A EP2424 - 22.20 22.20 EN4SD243010SS - EN4SD243010S16 - 24.00 30.00 10.00 A EP2430 - 22.20 28.20 EN4SD302010SS - EN4SD302010S16 - 30.00 20.00 10.00 A EP3020 - 28.20 18.20 EN4SD302410SS - EN4SD302410S16 - 30.00 24.00 10.00 A EP3024 - 28.20 22.20 EN4SD303010SS - EN4SD303010S16 - 30.00 30.00 10.00 A EP3030 - 28.20 28.20 EN4SD362410SS - EN4SD362410S16 - 36.00 24.00 10.00 A EP3624 - 34.20 22.20 EN4SD363010SS - EN4SD363010S16 - 36.00 30.00 10.00 A EP3630 - 34.20 28.20 EN4SD363610SSR - EN4SD363610S16R - 36.00 36.00 10.00 A EP3636 - 34.20 34.20 EN4SD423010SSR - - 42.00 30.00 10.00 A EP4230 - 40.20 28.20 EN4SD423610SSR - EN4SD423610S16R - 42.00 36.00 10.00 A EP4236 - 40.20 34.20 EN4SD482410SS - EN4SD482410S16 - 48.00 24.00 10.00 B EP4824 - 46.20 26.20 EN4SD483610SSR - EN4SD483610S16R - 48.00 36.00 10.00 A EP4836 - 46.20 34.20 EN4SD603610SSR - EN4SD603610S16R - 60.00 36.00 10.00 A EP6036 - 58.20 34.20 EN4SD202012SS - EN4SD202012S16 - 20.00 20.00 12.00 A EP2020 - 18.20 18.20 EN4SD242412SS - EN4SD242412S16 - 24.00 24.00 12.00 A EP2424 - 22.20 22.20 EN4SD302412SS - EN4SD302412S16 - 30.00 24.00 12.00 A EP3024 - 28.20 22.20 EN4SD303012SS - EN4SD303012S16 - 30.00 30.00 12.00 A EP3030 - 28.20 28.20 EN4SD362412SS - EN4SD362412S16 - 36.00 24.00 12.00 A EP3624 - 34.20 22.20 EN4SD363012SS - EN4SD363012S16 - 36.00 30.00 12.00 A EP3630 - 34.20 28.20 EN4SD363612SSR - EN4SD363612S16R - 36.00 36.00 12.00 A EP3636 - 34.20 34.20 EN4SD423612SSR - EN4SD423612S16R - 42.00 36.00 12.00 A EP4236 - 40.20 34.20 EN4SD483612SSR - EN4SD483612S16R - 48.00 36.00 12.00 A EP4836 - 46.20 34.20 EN4SD603612SSR - EN4SD603612S16R - 60.00 36.00 12.00 A EP6036 - 58.20 34.20 EN4SD723612SSR - EN4SD723612S16R - 72.00 36.00 12.00 A EP7236 - 70.20 34.20 EN4SD302416SS - - 30.00 24.00 16.00 A EP3024 - 28.20 22.20 EN4SD363016SS - - 36.00 30.00 16.00 A EP3630 - 34.20 28.20 EN4SD483616SSR - EN4SD483616S16R - 48.00 36.00 16.00 A EP4836 - 46.20 34.20 Alternative inner panel options also available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Stainless Steel - Wallmount Enclosures - EN4SD24168S16 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Stainless Steel - Wallmount Enclosures
EN4SD24168S16
Electrical - Stainless Steel - Wallmount Enclosures EN4SD24168S16
Application Designed to enclose electrical and/or electronic equipment and protect against harsh, industrial environments for wallmount applications. Impressive styling features like hidden hinges and attractive latching systems make the Eclipse a suitable addition to any high-tech equipment installation. A wide range of sizes and practical accessories make this product line a complete package. Standards UL 508A Type 3R, 4, 4X and 12 CSA Type 3R, 4, 4X and 12 Complies with NEMA 3R, 4, 4X, 12 and 13 IEC 60529, IP 66 Construction Formed 14 (24x24" and larger) or 16 (24x20" and smaller) gauge stainless steel. Continuously welded seams ground smooth. Door stiffeners are provided where required for increased strength and rigidity - designed to also permit additional mounting options. Formed lip on enclosure to exclude flowing liquids and contaminants. Door latching: Type A has stainless steel slotted quarter turns, Type B has stainless steel handle with 3 point latching. Doors may be easily removed for modifications and are interchangeable. Seamless poured-in place gasket. Collar studs provided for mounting inner panel. Includes hardware kit with panel mounting nuts and sealing washers for wall mounting holes. Bonding stud provided on door and grounding stud installed in enclosure. Stainless steel hinge pins and quarter turns. Door alignment guide provided on 36" wide enclosures. Door swing can be reversed - requires ordering adapter kit EHLLSAK Finish Cover and enclosure are natural stainless steel with a smooth brushed finish. Videos Accessories Additional Inner Panels Swing Panel Swing Frame Eclipse DIN Rail Mounting Kit Eclipse DIN Rails Door Stop Kit Mounting Foot Kit Rear Hole Plugs Drip Shield Kit Quarter Turn Inserts and Keys Quarter Turn Assemblies Padlock Adaptor Handles Replacement Hinge Pins Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 304 S.S. - 316 S.S. - Enclosure - - Optional Inner Panel Part No. - Part No. - H - W - D - Latch Type - Part No. - H - W EN4SD12126SS - EN4SD12126S16 - 12.00 12.00 6.00 A EP1212 - 10.20 10.20 EN4SD16126SS - EN4SD16126S16 - 16.00 12.00 6.00 A EP1612 - 14.20 10.20 EN4SD16166SS - EN4SD16166S16 - 16.00 16.00 6.00 A EP1616 - 14.20 14.20 EN4SD16206SS - - 16.00 20.00 6.00 A EP1620 - 14.20 18.20 EN4SD20166SS - EN4SD20166S16 - 20.00 16.00 6.00 A EP2016 - 18.20 14.20 EN4SD20206SS - EN4SD20206S16 - 20.00 20.00 6.00 A EP2020 - 18.20 18.20 EN4SD24206SS - - 24.00 20.00 6.00 A EP2420 - 22.20 18.20 EN4SD16128SS - EN4SD16128S16 - 16.00 12.00 8.00 A EP1612 - 14.20 10.20 EN4SD16168SS - EN4SD16168S16 - 16.00 16.00 8.00 A EP1616 - 14.20 14.20 EN4SD16208SS - EN4SD16208S16 - 16.00 20.00 8.00 A EP1620 - 14.20 18.20 EN4SD20168SS - EN4SD20168S16 - 20.00 16.00 8.00 A EP2016 - 18.20 14.20 EN4SD20208SS - EN4SD20208S16 - 20.00 20.00 8.00 A EP2020 - 18.20 18.20 EN4SD20248SS - - 20.00 24.00 8.00 A EP2024 - 18.20 22.20 EN4SD24168SS - EN4SD24168S16 - 24.00 16.00 8.00 A EP2416 - 22.20 14.20 EN4SD24208SS - EN4SD24208S16 - 24.00 20.00 8.00 A EP2420 - 22.20 18.20 EN4SD24248SS - EN4SD24248S16 - 24.00 24.00 8.00 A EP2424 - 22.20 22.20 EN4SD24308SS - EN4SD24308S16 - 24.00 30.00 8.00 A EP2430 - 22.20 28.20 EN4SD30208SS - - 30.00 20.00 8.00 A EP3020 - 28.20 18.20 EN4SD30248SS - EN4SD30248S16 - 30.00 24.00 8.00 A EP3024 - 28.20 22.20 EN4SD30308SS - EN4SD30308S16 - 30.00 30.00 8.00 A EP3030 - 28.20 28.20 EN4SD36248SS - EN4SD36248S16 - 36.00 24.00 8.00 A EP3624 - 34.20 22.20 EN4SD36308SS - EN4SD36308S16 - 36.00 30.00 8.00 A EP3630 - 34.20 28.20 EN4SD42368SSR - - 42.00 36.00 8.00 A EP4236 - 40.20 34.20 EN4SD48368SSR - - 48.00 36.00 8.00 A EP4836 - 46.20 34.20 EN4SD161210SS - EN4SD161210S16 - 16.00 12.00 10.00 A EP1612 - 14.20 10.20 EN4SD161610SS - EN4SD161610S16 - 16.00 16.00 10.00 A EP1616 - 14.20 14.20 EN4SD162010SS - EN4SD162010S16 - 16.00 20.00 10.00 A EP1620 - 14.20 18.20 EN4SD201610SS - EN4SD201610S16 - 20.00 16.00 10.00 A EP2016 - 18.20 14.20 EN4SD202010SS - EN4SD202010S16 - 20.00 20.00 10.00 A EP2020 - 18.20 18.20 EN4SD202410SS - EN4SD202410S16 - 20.00 24.00 10.00 A EP2024 - 18.20 22.20 EN4SD241610SS - EN4SD241610S16 - 24.00 16.00 10.00 A EP2416 - 22.20 14.20 EN4SD242010SS - EN4SD242010S16 - 24.00 20.00 10.00 A EP2420 - 22.20 18.20 EN4SD242410SS - EN4SD242410S16 - 24.00 24.00 10.00 A EP2424 - 22.20 22.20 EN4SD243010SS - EN4SD243010S16 - 24.00 30.00 10.00 A EP2430 - 22.20 28.20 EN4SD302010SS - EN4SD302010S16 - 30.00 20.00 10.00 A EP3020 - 28.20 18.20 EN4SD302410SS - EN4SD302410S16 - 30.00 24.00 10.00 A EP3024 - 28.20 22.20 EN4SD303010SS - EN4SD303010S16 - 30.00 30.00 10.00 A EP3030 - 28.20 28.20 EN4SD362410SS - EN4SD362410S16 - 36.00 24.00 10.00 A EP3624 - 34.20 22.20 EN4SD363010SS - EN4SD363010S16 - 36.00 30.00 10.00 A EP3630 - 34.20 28.20 EN4SD363610SSR - EN4SD363610S16R - 36.00 36.00 10.00 A EP3636 - 34.20 34.20 EN4SD423010SSR - - 42.00 30.00 10.00 A EP4230 - 40.20 28.20 EN4SD423610SSR - EN4SD423610S16R - 42.00 36.00 10.00 A EP4236 - 40.20 34.20 EN4SD482410SS - EN4SD482410S16 - 48.00 24.00 10.00 B EP4824 - 46.20 26.20 EN4SD483610SSR - EN4SD483610S16R - 48.00 36.00 10.00 A EP4836 - 46.20 34.20 EN4SD603610SSR - EN4SD603610S16R - 60.00 36.00 10.00 A EP6036 - 58.20 34.20 EN4SD202012SS - EN4SD202012S16 - 20.00 20.00 12.00 A EP2020 - 18.20 18.20 EN4SD242412SS - EN4SD242412S16 - 24.00 24.00 12.00 A EP2424 - 22.20 22.20 EN4SD302412SS - EN4SD302412S16 - 30.00 24.00 12.00 A EP3024 - 28.20 22.20 EN4SD303012SS - EN4SD303012S16 - 30.00 30.00 12.00 A EP3030 - 28.20 28.20 EN4SD362412SS - EN4SD362412S16 - 36.00 24.00 12.00 A EP3624 - 34.20 22.20 EN4SD363012SS - EN4SD363012S16 - 36.00 30.00 12.00 A EP3630 - 34.20 28.20 EN4SD363612SSR - EN4SD363612S16R - 36.00 36.00 12.00 A EP3636 - 34.20 34.20 EN4SD423612SSR - EN4SD423612S16R - 42.00 36.00 12.00 A EP4236 - 40.20 34.20 EN4SD483612SSR - EN4SD483612S16R - 48.00 36.00 12.00 A EP4836 - 46.20 34.20 EN4SD603612SSR - EN4SD603612S16R - 60.00 36.00 12.00 A EP6036 - 58.20 34.20 EN4SD723612SSR - EN4SD723612S16R - 72.00 36.00 12.00 A EP7236 - 70.20 34.20 EN4SD302416SS - - 30.00 24.00 16.00 A EP3024 - 28.20 22.20 EN4SD363016SS - - 36.00 30.00 16.00 A EP3630 - 34.20 28.20 EN4SD483616SSR - EN4SD483616S16R - 48.00 36.00 16.00 A EP4836 - 46.20 34.20 Alternative inner panel options also available.

Application

  • Designed to enclose electrical and/or electronic equipment and protect against harsh, industrial environments for wallmount applications.
  • Impressive styling features like hidden hinges and attractive latching systems make the Eclipse a suitable addition to any high-tech equipment installation.
  • A wide range of sizes and practical accessories make this product line a complete package.

Standards

  • UL 508A Type 3R, 4, 4X and 12
  • CSA Type 3R, 4, 4X and 12
  • Complies with
    • NEMA 3R, 4, 4X, 12 and 13
    • IEC 60529, IP 66

Construction

  • Formed 14 (24x24" and larger) or 16 (24x20" and smaller) gauge stainless steel.
  • Continuously welded seams ground smooth.
  • Door stiffeners are provided where required for increased strength and rigidity - designed to also permit additional mounting options.
  • Formed lip on enclosure to exclude flowing liquids and contaminants.
  • Door latching: Type A has stainless steel slotted quarter turns, Type B has stainless steel handle with 3 point latching.
  • Doors may be easily removed for modifications and are interchangeable.
  • Seamless poured-in place gasket.
  • Collar studs provided for mounting inner panel.
  • Includes hardware kit with panel mounting nuts and sealing washers for wall mounting holes.
  • Bonding stud provided on door and grounding stud installed in enclosure.
  • Stainless steel hinge pins and quarter turns.
  • Door alignment guide provided on 36" wide enclosures.
  • Door swing can be reversed - requires ordering adapter kit EHLLSAK

Finish

  • Cover and enclosure are natural stainless steel with a smooth brushed finish.

Videos

Accessories

  • Additional Inner Panels
  • Swing Panel
  • Swing Frame
  • Eclipse DIN Rail Mounting Kit
  • Eclipse DIN Rails
  • Door Stop Kit
  • Mounting Foot Kit
  • Rear Hole Plugs
  • Drip Shield Kit
  • Quarter Turn Inserts and Keys
  • Quarter Turn Assemblies
  • Padlock Adaptor
  • Handles
  • Replacement Hinge Pins
  • Window Kits
  • Climate Control
  • Lighting
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


304 S.S. - 316 S.S. - Enclosure - - Optional Inner Panel
Part No. - Part No. - H - W - D - Latch Type - Part No. - H - W
EN4SD12126SS - EN4SD12126S16 - 12.00 12.00 6.00 A EP1212 - 10.20 10.20
EN4SD16126SS - EN4SD16126S16 - 16.00 12.00 6.00 A EP1612 - 14.20 10.20
EN4SD16166SS - EN4SD16166S16 - 16.00 16.00 6.00 A EP1616 - 14.20 14.20
EN4SD16206SS - - 16.00 20.00 6.00 A EP1620 - 14.20 18.20
EN4SD20166SS - EN4SD20166S16 - 20.00 16.00 6.00 A EP2016 - 18.20 14.20
EN4SD20206SS - EN4SD20206S16 - 20.00 20.00 6.00 A EP2020 - 18.20 18.20
EN4SD24206SS - - 24.00 20.00 6.00 A EP2420 - 22.20 18.20
EN4SD16128SS - EN4SD16128S16 - 16.00 12.00 8.00 A EP1612 - 14.20 10.20
EN4SD16168SS - EN4SD16168S16 - 16.00 16.00 8.00 A EP1616 - 14.20 14.20
EN4SD16208SS - EN4SD16208S16 - 16.00 20.00 8.00 A EP1620 - 14.20 18.20
EN4SD20168SS - EN4SD20168S16 - 20.00 16.00 8.00 A EP2016 - 18.20 14.20
EN4SD20208SS - EN4SD20208S16 - 20.00 20.00 8.00 A EP2020 - 18.20 18.20
EN4SD20248SS - - 20.00 24.00 8.00 A EP2024 - 18.20 22.20
EN4SD24168SS - EN4SD24168S16 - 24.00 16.00 8.00 A EP2416 - 22.20 14.20
EN4SD24208SS - EN4SD24208S16 - 24.00 20.00 8.00 A EP2420 - 22.20 18.20
EN4SD24248SS - EN4SD24248S16 - 24.00 24.00 8.00 A EP2424 - 22.20 22.20
EN4SD24308SS - EN4SD24308S16 - 24.00 30.00 8.00 A EP2430 - 22.20 28.20
EN4SD30208SS - - 30.00 20.00 8.00 A EP3020 - 28.20 18.20
EN4SD30248SS - EN4SD30248S16 - 30.00 24.00 8.00 A EP3024 - 28.20 22.20
EN4SD30308SS - EN4SD30308S16 - 30.00 30.00 8.00 A EP3030 - 28.20 28.20
EN4SD36248SS - EN4SD36248S16 - 36.00 24.00 8.00 A EP3624 - 34.20 22.20
EN4SD36308SS - EN4SD36308S16 - 36.00 30.00 8.00 A EP3630 - 34.20 28.20
EN4SD42368SSR - - 42.00 36.00 8.00 A EP4236 - 40.20 34.20
EN4SD48368SSR - - 48.00 36.00 8.00 A EP4836 - 46.20 34.20
EN4SD161210SS - EN4SD161210S16 - 16.00 12.00 10.00 A EP1612 - 14.20 10.20
EN4SD161610SS - EN4SD161610S16 - 16.00 16.00 10.00 A EP1616 - 14.20 14.20
EN4SD162010SS - EN4SD162010S16 - 16.00 20.00 10.00 A EP1620 - 14.20 18.20
EN4SD201610SS - EN4SD201610S16 - 20.00 16.00 10.00 A EP2016 - 18.20 14.20
EN4SD202010SS - EN4SD202010S16 - 20.00 20.00 10.00 A EP2020 - 18.20 18.20
EN4SD202410SS - EN4SD202410S16 - 20.00 24.00 10.00 A EP2024 - 18.20 22.20
EN4SD241610SS - EN4SD241610S16 - 24.00 16.00 10.00 A EP2416 - 22.20 14.20
EN4SD242010SS - EN4SD242010S16 - 24.00 20.00 10.00 A EP2420 - 22.20 18.20
EN4SD242410SS - EN4SD242410S16 - 24.00 24.00 10.00 A EP2424 - 22.20 22.20
EN4SD243010SS - EN4SD243010S16 - 24.00 30.00 10.00 A EP2430 - 22.20 28.20
EN4SD302010SS - EN4SD302010S16 - 30.00 20.00 10.00 A EP3020 - 28.20 18.20
EN4SD302410SS - EN4SD302410S16 - 30.00 24.00 10.00 A EP3024 - 28.20 22.20
EN4SD303010SS - EN4SD303010S16 - 30.00 30.00 10.00 A EP3030 - 28.20 28.20
EN4SD362410SS - EN4SD362410S16 - 36.00 24.00 10.00 A EP3624 - 34.20 22.20
EN4SD363010SS - EN4SD363010S16 - 36.00 30.00 10.00 A EP3630 - 34.20 28.20
EN4SD363610SSR - EN4SD363610S16R - 36.00 36.00 10.00 A EP3636 - 34.20 34.20
EN4SD423010SSR - - 42.00 30.00 10.00 A EP4230 - 40.20 28.20
EN4SD423610SSR - EN4SD423610S16R - 42.00 36.00 10.00 A EP4236 - 40.20 34.20
EN4SD482410SS - EN4SD482410S16 - 48.00 24.00 10.00 B EP4824 - 46.20 26.20
EN4SD483610SSR - EN4SD483610S16R - 48.00 36.00 10.00 A EP4836 - 46.20 34.20
EN4SD603610SSR - EN4SD603610S16R - 60.00 36.00 10.00 A EP6036 - 58.20 34.20
EN4SD202012SS - EN4SD202012S16 - 20.00 20.00 12.00 A EP2020 - 18.20 18.20
EN4SD242412SS - EN4SD242412S16 - 24.00 24.00 12.00 A EP2424 - 22.20 22.20
EN4SD302412SS - EN4SD302412S16 - 30.00 24.00 12.00 A EP3024 - 28.20 22.20
EN4SD303012SS - EN4SD303012S16 - 30.00 30.00 12.00 A EP3030 - 28.20 28.20
EN4SD362412SS - EN4SD362412S16 - 36.00 24.00 12.00 A EP3624 - 34.20 22.20
EN4SD363012SS - EN4SD363012S16 - 36.00 30.00 12.00 A EP3630 - 34.20 28.20
EN4SD363612SSR - EN4SD363612S16R - 36.00 36.00 12.00 A EP3636 - 34.20 34.20
EN4SD423612SSR - EN4SD423612S16R - 42.00 36.00 12.00 A EP4236 - 40.20 34.20
EN4SD483612SSR - EN4SD483612S16R - 48.00 36.00 12.00 A EP4836 - 46.20 34.20
EN4SD603612SSR - EN4SD603612S16R - 60.00 36.00 12.00 A EP6036 - 58.20 34.20
EN4SD723612SSR - EN4SD723612S16R - 72.00 36.00 12.00 A EP7236 - 70.20 34.20
EN4SD302416SS - - 30.00 24.00 16.00 A EP3024 - 28.20 22.20
EN4SD363016SS - - 36.00 30.00 16.00 A EP3630 - 34.20 28.20
EN4SD483616SSR - EN4SD483616S16R - 48.00 36.00 16.00 A EP4836 - 46.20 34.20
Alternative inner panel options also available.

Supplier's Site
Enclosures, Boxes, & Cases - EN4SD24168S16 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
EN4SD24168S16
Enclosures, Boxes, & Cases EN4SD24168S16
24X16X8 316 SS WALLMOUNT

24X16X8 316 SS WALLMOUNT

Buy Now
Boxes - EN4SD24168S16-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Stainless Steel Natural Hinged Door, Lid 24.000"" L x 16.000"" W (609.60mm x 406.40mm) X 8.000"" (203.20mm)"

"Box Metal, Stainless Steel Natural Hinged Door, Lid 24.000"" L x 16.000"" W (609.60mm x 406.40mm) X 8.000"" (203.20mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
EN4SD24168S16
Electrical Enclosures EN4SD24168S16
Electrical Enclosures 24 x 16 x 8" 316 SS Wallmount

Electrical Enclosures 24 x 16 x 8" 316 SS Wallmount

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number EN4SD24168S16 EN4SD24168S16 EN4SD24168S16-ND EN4SD24168S16
Product Name Electrical - Stainless Steel - Wallmount Enclosures Enclosures, Boxes, & Cases Boxes Electrical Enclosures
Type Electronic and Instrument Enclosures Junction Box Junction Box Electronic and Instrument Enclosures
Length 24 inch (610 mm) 24 inch (610 mm)
Width 16 inch (406 mm) 16 inch (406 mm)
Depth 8 inch (203 mm)
Material Steel - Stainless Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSM8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
5 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418FG6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 16 inch (406 mm)
View Details
4 suppliers
Electrical - Aluminum - Wallmount Enclosures - 1418N4ALT12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 60 inch (1524 mm)
Width 36 inch (914 mm)
View Details
3 suppliers
Small Enclosures - Plastic Enclosures - General Purpose - 1216 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 3.78 inch (96.01 mm)
View Details
3 suppliers