Hammond Manufacturing Company Inc. Electrical - Mild Steel - Wallmount Enclosures EN4SD241610GY

Description
Application Designed to enclose electrical and/or electronic equipment and protect against harsh, industrial environments for wallmount applications. Impressive styling features like hidden hinges, attractive latching systems make the Eclipse a suitable addition to any high-tech equipment installation. A wide range of sizes and practical accessories make this product line a complete package. Standards UL 508A Type 3R, 4, and 12 CSA Type 3R, 4, and 12 Mounting foot kit required to maintain UL/CSA external mounting requirements. Complies with IEC 60529, IP66 NEMA Type 3R, 4, and 12 Construction Formed 14 (24x24" and larger) or 16 (24x20" and smaller) gauge steel. Smooth, continuously welded seams ground smooth. Door stiffeners are provided where required for increased strength and rigidity - designed to also permit additional mounting options. Formed lip on enclosure to exclude flowing liquids and contaminants. Door latching: Type A has slotted quarter turns, Type B has handle with 3 point latching, Type C has handle with 3 point latching plus additional quarter turns top and bottom. Doors may be easily removed for modifications and are interchangeable. Seamless poured-in place gasket. Collar studs provided for mounting inner panel. Includes hardware kit with panel mounting nuts and sealing washers for wall mounting holes. Bonding stud provided on door and grounding stud installed in enclosure. Hinges are constructed from 304 stainless steel. Hinge pins are stainless steel. Quarter turn latch and multi-point handle (key lockable) are zinc diecast with black epoxy finish. Door alignment guide provided on 36" wide enclosures. Door swing can be reversed - requires ordering adapter kit EHLLSAK (for EN4SD72* enclosures, 2 adapter kits required). Finish Cover and enclosure are phosphatized and finished with a recoatable powder inside and out with choice of ANSI 61 smooth Gray (GY) or RAL7035 textured light gray (LG). Videos Accessories Additional Inner Panels Swing Panel Swing Frame Eclipse Rack Panel Eclipse DIN Rail Mounting Kit Eclipse DIN Rails Door Stop Kit Mounting Foot Kit Rear Hole Plugs Drip Shield Kit Quarter Turn Inserts and Keys Quarter Turn Assemblies Padlock Adaptor Handles Replacement Hinge Pins Window Kits Climate Control Lighting General Accessories
Request a Quote Datasheet
Description
Application Designed to enclose electrical and/or electronic equipment and protect against harsh, industrial environments for wallmount applications. Impressive styling features like hidden hinges, attractive latching systems make the Eclipse a suitable addition to any high-tech equipment installation. A wide range of sizes and practical accessories make this product line a complete package. Standards UL 508A Type 3R, 4, and 12 CSA Type 3R, 4, and 12 Mounting foot kit required to maintain UL/CSA external mounting requirements. Complies with IEC 60529, IP66 NEMA Type 3R, 4, and 12 Construction Formed 14 (24x24" and larger) or 16 (24x20" and smaller) gauge steel. Smooth, continuously welded seams ground smooth. Door stiffeners are provided where required for increased strength and rigidity - designed to also permit additional mounting options. Formed lip on enclosure to exclude flowing liquids and contaminants. Door latching: Type A has slotted quarter turns, Type B has handle with 3 point latching, Type C has handle with 3 point latching plus additional quarter turns top and bottom. Doors may be easily removed for modifications and are interchangeable. Seamless poured-in place gasket. Collar studs provided for mounting inner panel. Includes hardware kit with panel mounting nuts and sealing washers for wall mounting holes. Bonding stud provided on door and grounding stud installed in enclosure. Hinges are constructed from 304 stainless steel. Hinge pins are stainless steel. Quarter turn latch and multi-point handle (key lockable) are zinc diecast with black epoxy finish. Door alignment guide provided on 36" wide enclosures. Door swing can be reversed - requires ordering adapter kit EHLLSAK (for EN4SD72* enclosures, 2 adapter kits required). Finish Cover and enclosure are phosphatized and finished with a recoatable powder inside and out with choice of ANSI 61 smooth Gray (GY) or RAL7035 textured light gray (LG). Videos Accessories Additional Inner Panels Swing Panel Swing Frame Eclipse Rack Panel Eclipse DIN Rail Mounting Kit Eclipse DIN Rails Door Stop Kit Mounting Foot Kit Rear Hole Plugs Drip Shield Kit Quarter Turn Inserts and Keys Quarter Turn Assemblies Padlock Adaptor Handles Replacement Hinge Pins Window Kits Climate Control Lighting General Accessories
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Mild Steel - Wallmount Enclosures - EN4SD241610GY - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Mild Steel - Wallmount Enclosures
EN4SD241610GY
Electrical - Mild Steel - Wallmount Enclosures EN4SD241610GY
Application Designed to enclose electrical and/or electronic equipment and protect against harsh, industrial environments for wallmount applications. Impressive styling features like hidden hinges, attractive latching systems make the Eclipse a suitable addition to any high-tech equipment installation. A wide range of sizes and practical accessories make this product line a complete package. Standards UL 508A Type 3R, 4, and 12 CSA Type 3R, 4, and 12 Mounting foot kit required to maintain UL/CSA external mounting requirements. Complies with IEC 60529, IP66 NEMA Type 3R, 4, and 12 Construction Formed 14 (24x24" and larger) or 16 (24x20" and smaller) gauge steel. Smooth, continuously welded seams ground smooth. Door stiffeners are provided where required for increased strength and rigidity - designed to also permit additional mounting options. Formed lip on enclosure to exclude flowing liquids and contaminants. Door latching: Type A has slotted quarter turns, Type B has handle with 3 point latching, Type C has handle with 3 point latching plus additional quarter turns top and bottom. Doors may be easily removed for modifications and are interchangeable. Seamless poured-in place gasket. Collar studs provided for mounting inner panel. Includes hardware kit with panel mounting nuts and sealing washers for wall mounting holes. Bonding stud provided on door and grounding stud installed in enclosure. Hinges are constructed from 304 stainless steel. Hinge pins are stainless steel. Quarter turn latch and multi-point handle (key lockable) are zinc diecast with black epoxy finish. Door alignment guide provided on 36" wide enclosures. Door swing can be reversed - requires ordering adapter kit EHLLSAK (for EN4SD72* enclosures, 2 adapter kits required). Finish Cover and enclosure are phosphatized and finished with a recoatable powder inside and out with choice of ANSI 61 smooth Gray (GY) or RAL7035 textured light gray (LG). Videos Accessories Additional Inner Panels Swing Panel Swing Frame Eclipse Rack Panel Eclipse DIN Rail Mounting Kit Eclipse DIN Rails Door Stop Kit Mounting Foot Kit Rear Hole Plugs Drip Shield Kit Quarter Turn Inserts and Keys Quarter Turn Assemblies Padlock Adaptor Handles Replacement Hinge Pins Window Kits Climate Control Lighting General Accessories

Application

  • Designed to enclose electrical and/or electronic equipment and protect against harsh, industrial environments for wallmount applications.
  • Impressive styling features like hidden hinges, attractive latching systems make the Eclipse a suitable addition to any high-tech equipment installation.
  • A wide range of sizes and practical accessories make this product line a complete package.

Standards

  • UL 508A Type 3R, 4, and 12
  • CSA Type 3R, 4, and 12
    • Mounting foot kit required to maintain UL/CSA external mounting requirements.
  • Complies with
    • IEC 60529, IP66
    • NEMA Type 3R, 4, and 12

Construction

  • Formed 14 (24x24" and larger) or 16 (24x20" and smaller) gauge steel.
  • Smooth, continuously welded seams ground smooth.
  • Door stiffeners are provided where required for increased strength and rigidity - designed to also permit additional mounting options.
  • Formed lip on enclosure to exclude flowing liquids and contaminants.
  • Door latching: Type A has slotted quarter turns, Type B has handle with 3 point latching, Type C has handle with 3 point latching plus additional quarter turns top and bottom.
  • Doors may be easily removed for modifications and are interchangeable.
  • Seamless poured-in place gasket.
  • Collar studs provided for mounting inner panel.
  • Includes hardware kit with panel mounting nuts and sealing washers for wall mounting holes.
  • Bonding stud provided on door and grounding stud installed in enclosure.
  • Hinges are constructed from 304 stainless steel.
  • Hinge pins are stainless steel.
  • Quarter turn latch and multi-point handle (key lockable) are zinc diecast with black epoxy finish.
  • Door alignment guide provided on 36" wide enclosures.
  • Door swing can be reversed - requires ordering adapter kit EHLLSAK (for EN4SD72* enclosures, 2 adapter kits required).

Finish

  • Cover and enclosure are phosphatized and finished with a recoatable powder inside and out with choice of ANSI 61 smooth Gray (GY) or RAL7035 textured light gray (LG).

Videos

Accessories

  • Additional Inner Panels
  • Swing Panel
  • Swing Frame
  • Eclipse Rack Panel
  • Eclipse DIN Rail Mounting Kit
  • Eclipse DIN Rails
  • Door Stop Kit
  • Mounting Foot Kit
  • Rear Hole Plugs
  • Drip Shield Kit
  • Quarter Turn Inserts and Keys
  • Quarter Turn Assemblies
  • Padlock Adaptor
  • Handles
  • Replacement Hinge Pins
  • Window Kits
  • Climate Control
  • Lighting
  • General Accessories
Supplier's Site
Boxes - EN4SD241610GY-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Hinged Door, Lid 24.000"" L x 16.000"" W (609.60mm x 406.40mm) X 10.000"" (254.00mm)"

"Box Metal, Steel Gray Hinged Door, Lid 24.000"" L x 16.000"" W (609.60mm x 406.40mm) X 10.000"" (254.00mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - EN4SD241610GY - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
EN4SD241610GY
Enclosures, Boxes, & Cases EN4SD241610GY
ECLIPSE N4 1 DR. WALLMOUNT

ECLIPSE N4 1 DR. WALLMOUNT

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosures
EN4SD241610GY
Electrical Enclosures EN4SD241610GY
Electrical Enclosures N4 Steel w/HingeDoor 24x10x16" Wallmount

Electrical Enclosures N4 Steel w/HingeDoor 24x10x16" Wallmount

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number EN4SD241610GY EN4SD241610GY-ND EN4SD241610GY EN4SD241610GY
Product Name Electrical - Mild Steel - Wallmount Enclosures Boxes Enclosures, Boxes, & Cases Electrical Enclosures
Type Electronic and Instrument Enclosures Junction Box Junction Box Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 16 inch (406 mm) 16 inch (406 mm)
Depth 10 inch (254 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418JS11 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 48 inch (1219 mm)
Width 36 inch (914 mm)
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1415B - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 3 inch (76.2 mm)
View Details
4 suppliers
Enclosures, Boxes, & Cases - 1414PHK8LP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418N4S10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 48 inch (1219 mm)
Width 36 inch (914 mm)
View Details
3 suppliers