Application
Standards
Construction
Finish
Videos
Accessories
ECLIPSE N4 1 DR. WALLMOUNT
"Box Metal, Steel Gray Hinged Door, Lid 20.000"" L x 20.000"" W (508.00mm x 508.00mm) X 10.000"" (254.00mm)"
Electrical Enclosures Type4 Wallmount Box 20x20x10" Mild Steel
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | EN4SD202010GY | EN4SD202010GY | EN4SD202010GY-ND | EN4SD202010GY |
| Product Name | Electrical - Mild Steel - Wallmount Enclosures | Enclosures, Boxes, & Cases | Boxes | Electrical Enclosures |
| Type | Electronic and Instrument Enclosures | Junction Box | Junction Box | Electronic and Instrument Enclosures |
| Length | 20 inch (508 mm) | 20 inch (508 mm) | ||
| Width | 20 inch (508 mm) | 20 inch (508 mm) | ||
| Depth | 10 inch (254 mm) | |||
| Material | Steel |