Hammond Manufacturing Company Inc. Electrical - Stainless Steel - Wallmount Enclosures EN4SD201610WSS

Description
Application Designed to enclose electrical and/or electronic equipment in wallmount applications where viewing of component operation is necessary while maintaining protection ratings. Impressive styling features like hidden hinges and attractive latching systems make the Eclipse a suitable addition to any high-tech equipment installation. A wide range of sizes and practical accessories make this product line a complete package. Standards UL 508A Type 3R, 4, 4X and 12 CSA Type 3R, 4, 4X and 12 Complies with NEMA Type 3R, 4, 4X, 12 and 13 IEC 60529, IP66 Construction Formed 14 (24x24" and larger) or 16 (24x20" and smaller) gauge stainless steel. Full view UV resistant polycarbonate window allows maximum viewing area of inner panel. Continuously welded seams ground smooth. Door stiffeners are provided where required for increased strength and rigidity - designed to also permit additional mounting options. Formed lip on enclosure to exclude flowing liquids and contaminants. Door latches feature the added safety of quarter turn slot requiring use of tool for opening. Doors may be easily removed for modifications and are interchangeable. Seamless poured-in place gasket. Collar studs provided for mounting inner panel. Includes hardware kit with panel mounting nuts and sealing washers for wall mounting holes. Bonding stud provided on door and grounding stud installed in enclosure. Hinges are constructed from stainless steel. Stainless steel hinge pins and quarter turns. Finish Cover and enclosure are natural stainless steel with a smooth brushed finish. Videos Accessories Additional Inner Panels Swing Panel Swing Frame Eclipse Rack Panel Eclipse DIN Rail Mounting Kit Eclipse DIN Rails Door Stop Kit Mounting Foot Kit Rear Hole Plugs Drip Shield Kit Quarter Turn Inserts and Keys Quarter Turn Assemblies Padlock Adaptor Handles Replacement Hinge Pins Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Optional Inner Panel Part No. - H - W - D - Part No. - H - W EN4SD12126WSS - 12.00 12.00 6.00 EP1212 - 10.20 10.20 EN4SD16126WSS - 16.00 12.00 6.00 EP1612 - 14.20 10.20 EN4SD20166WSS - 20.00 16.00 6.00 EP2016 - 18.20 14.20 EN4SD20206WSS - 20.00 20.00 6.00 EP2020 - 18.20 18.20 EN4SD20168WSS - 20.00 16.00 8.00 EP2016 - 18.20 14.20 EN4SD20208WSS - 20.00 20.00 8.00 EP2020 - 18.20 18.20 EN4SD24208WSS - 24.00 20.00 8.00 EP2420 - 22.20 18.20 EN4SD24248WSS - 24.00 24.00 8.00 EP2424 - 22.20 22.20 EN4SD30248WSS - 30.00 24.00 8.00 EP3024 - 28.20 22.20 EN4SD161210WSS - 16.00 12.00 10.00 EP1612 - 14.20 10.20 EN4SD201610WSS - 20.00 16.00 10.00 EP2016 - 18.20 14.20 EN4SD202010WSS - 20.00 20.00 10.00 EP2020 - 18.20 18.20 EN4SD242010WSS - 24.00 20.00 10.00 EP2420 - 22.20 18.20 EN4SD242410WSS - 24.00 24.00 10.00 EP2424 - 22.20 22.20 EN4SD302410WSS - 30.00 24.00 10.00 EP3024 - 28.20 22.20 EN4SD202012WSS - 20.00 20.00 12.00 EP2020 - 18.20 18.20 EN4SD302412WSS - 30.00 24.00 12.00 EP3024 - 28.20 22.20 All window door latch types are quarter turns. Alternative inner panel options also available.
Request a Quote Datasheet
Description
Application Designed to enclose electrical and/or electronic equipment in wallmount applications where viewing of component operation is necessary while maintaining protection ratings. Impressive styling features like hidden hinges and attractive latching systems make the Eclipse a suitable addition to any high-tech equipment installation. A wide range of sizes and practical accessories make this product line a complete package. Standards UL 508A Type 3R, 4, 4X and 12 CSA Type 3R, 4, 4X and 12 Complies with NEMA Type 3R, 4, 4X, 12 and 13 IEC 60529, IP66 Construction Formed 14 (24x24" and larger) or 16 (24x20" and smaller) gauge stainless steel. Full view UV resistant polycarbonate window allows maximum viewing area of inner panel. Continuously welded seams ground smooth. Door stiffeners are provided where required for increased strength and rigidity - designed to also permit additional mounting options. Formed lip on enclosure to exclude flowing liquids and contaminants. Door latches feature the added safety of quarter turn slot requiring use of tool for opening. Doors may be easily removed for modifications and are interchangeable. Seamless poured-in place gasket. Collar studs provided for mounting inner panel. Includes hardware kit with panel mounting nuts and sealing washers for wall mounting holes. Bonding stud provided on door and grounding stud installed in enclosure. Hinges are constructed from stainless steel. Stainless steel hinge pins and quarter turns. Finish Cover and enclosure are natural stainless steel with a smooth brushed finish. Videos Accessories Additional Inner Panels Swing Panel Swing Frame Eclipse Rack Panel Eclipse DIN Rail Mounting Kit Eclipse DIN Rails Door Stop Kit Mounting Foot Kit Rear Hole Plugs Drip Shield Kit Quarter Turn Inserts and Keys Quarter Turn Assemblies Padlock Adaptor Handles Replacement Hinge Pins Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Optional Inner Panel Part No. - H - W - D - Part No. - H - W EN4SD12126WSS - 12.00 12.00 6.00 EP1212 - 10.20 10.20 EN4SD16126WSS - 16.00 12.00 6.00 EP1612 - 14.20 10.20 EN4SD20166WSS - 20.00 16.00 6.00 EP2016 - 18.20 14.20 EN4SD20206WSS - 20.00 20.00 6.00 EP2020 - 18.20 18.20 EN4SD20168WSS - 20.00 16.00 8.00 EP2016 - 18.20 14.20 EN4SD20208WSS - 20.00 20.00 8.00 EP2020 - 18.20 18.20 EN4SD24208WSS - 24.00 20.00 8.00 EP2420 - 22.20 18.20 EN4SD24248WSS - 24.00 24.00 8.00 EP2424 - 22.20 22.20 EN4SD30248WSS - 30.00 24.00 8.00 EP3024 - 28.20 22.20 EN4SD161210WSS - 16.00 12.00 10.00 EP1612 - 14.20 10.20 EN4SD201610WSS - 20.00 16.00 10.00 EP2016 - 18.20 14.20 EN4SD202010WSS - 20.00 20.00 10.00 EP2020 - 18.20 18.20 EN4SD242010WSS - 24.00 20.00 10.00 EP2420 - 22.20 18.20 EN4SD242410WSS - 24.00 24.00 10.00 EP2424 - 22.20 22.20 EN4SD302410WSS - 30.00 24.00 10.00 EP3024 - 28.20 22.20 EN4SD202012WSS - 20.00 20.00 12.00 EP2020 - 18.20 18.20 EN4SD302412WSS - 30.00 24.00 12.00 EP3024 - 28.20 22.20 All window door latch types are quarter turns. Alternative inner panel options also available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Stainless Steel - Wallmount Enclosures - EN4SD201610WSS - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Stainless Steel - Wallmount Enclosures
EN4SD201610WSS
Electrical - Stainless Steel - Wallmount Enclosures EN4SD201610WSS
Application Designed to enclose electrical and/or electronic equipment in wallmount applications where viewing of component operation is necessary while maintaining protection ratings. Impressive styling features like hidden hinges and attractive latching systems make the Eclipse a suitable addition to any high-tech equipment installation. A wide range of sizes and practical accessories make this product line a complete package. Standards UL 508A Type 3R, 4, 4X and 12 CSA Type 3R, 4, 4X and 12 Complies with NEMA Type 3R, 4, 4X, 12 and 13 IEC 60529, IP66 Construction Formed 14 (24x24" and larger) or 16 (24x20" and smaller) gauge stainless steel. Full view UV resistant polycarbonate window allows maximum viewing area of inner panel. Continuously welded seams ground smooth. Door stiffeners are provided where required for increased strength and rigidity - designed to also permit additional mounting options. Formed lip on enclosure to exclude flowing liquids and contaminants. Door latches feature the added safety of quarter turn slot requiring use of tool for opening. Doors may be easily removed for modifications and are interchangeable. Seamless poured-in place gasket. Collar studs provided for mounting inner panel. Includes hardware kit with panel mounting nuts and sealing washers for wall mounting holes. Bonding stud provided on door and grounding stud installed in enclosure. Hinges are constructed from stainless steel. Stainless steel hinge pins and quarter turns. Finish Cover and enclosure are natural stainless steel with a smooth brushed finish. Videos Accessories Additional Inner Panels Swing Panel Swing Frame Eclipse Rack Panel Eclipse DIN Rail Mounting Kit Eclipse DIN Rails Door Stop Kit Mounting Foot Kit Rear Hole Plugs Drip Shield Kit Quarter Turn Inserts and Keys Quarter Turn Assemblies Padlock Adaptor Handles Replacement Hinge Pins Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Optional Inner Panel Part No. - H - W - D - Part No. - H - W EN4SD12126WSS - 12.00 12.00 6.00 EP1212 - 10.20 10.20 EN4SD16126WSS - 16.00 12.00 6.00 EP1612 - 14.20 10.20 EN4SD20166WSS - 20.00 16.00 6.00 EP2016 - 18.20 14.20 EN4SD20206WSS - 20.00 20.00 6.00 EP2020 - 18.20 18.20 EN4SD20168WSS - 20.00 16.00 8.00 EP2016 - 18.20 14.20 EN4SD20208WSS - 20.00 20.00 8.00 EP2020 - 18.20 18.20 EN4SD24208WSS - 24.00 20.00 8.00 EP2420 - 22.20 18.20 EN4SD24248WSS - 24.00 24.00 8.00 EP2424 - 22.20 22.20 EN4SD30248WSS - 30.00 24.00 8.00 EP3024 - 28.20 22.20 EN4SD161210WSS - 16.00 12.00 10.00 EP1612 - 14.20 10.20 EN4SD201610WSS - 20.00 16.00 10.00 EP2016 - 18.20 14.20 EN4SD202010WSS - 20.00 20.00 10.00 EP2020 - 18.20 18.20 EN4SD242010WSS - 24.00 20.00 10.00 EP2420 - 22.20 18.20 EN4SD242410WSS - 24.00 24.00 10.00 EP2424 - 22.20 22.20 EN4SD302410WSS - 30.00 24.00 10.00 EP3024 - 28.20 22.20 EN4SD202012WSS - 20.00 20.00 12.00 EP2020 - 18.20 18.20 EN4SD302412WSS - 30.00 24.00 12.00 EP3024 - 28.20 22.20 All window door latch types are quarter turns. Alternative inner panel options also available.

Application

  • Designed to enclose electrical and/or electronic equipment in wallmount applications where viewing of component operation is necessary while maintaining protection ratings.
  • Impressive styling features like hidden hinges and attractive latching systems make the Eclipse a suitable addition to any high-tech equipment installation.
  • A wide range of sizes and practical accessories make this product line a complete package.

Standards

  • UL 508A Type 3R, 4, 4X and 12
  • CSA Type 3R, 4, 4X and 12
  • Complies with
    • NEMA Type 3R, 4, 4X, 12 and 13
    • IEC 60529, IP66

Construction

  • Formed 14 (24x24" and larger) or 16 (24x20" and smaller) gauge stainless steel.
  • Full view UV resistant polycarbonate window allows maximum viewing area of inner panel.
  • Continuously welded seams ground smooth.
  • Door stiffeners are provided where required for increased strength and rigidity - designed to also permit additional mounting options.
  • Formed lip on enclosure to exclude flowing liquids and contaminants.
  • Door latches feature the added safety of quarter turn slot requiring use of tool for opening.
  • Doors may be easily removed for modifications and are interchangeable.
  • Seamless poured-in place gasket.
  • Collar studs provided for mounting inner panel.
  • Includes hardware kit with panel mounting nuts and sealing washers for wall mounting holes.
  • Bonding stud provided on door and grounding stud installed in enclosure.
  • Hinges are constructed from stainless steel.
  • Stainless steel hinge pins and quarter turns.

Finish

  • Cover and enclosure are natural stainless steel with a smooth brushed finish.

Videos

Accessories

  • Additional Inner Panels
  • Swing Panel
  • Swing Frame
  • Eclipse Rack Panel
  • Eclipse DIN Rail Mounting Kit
  • Eclipse DIN Rails
  • Door Stop Kit
  • Mounting Foot Kit
  • Rear Hole Plugs
  • Drip Shield Kit
  • Quarter Turn Inserts and Keys
  • Quarter Turn Assemblies
  • Padlock Adaptor
  • Handles
  • Replacement Hinge Pins
  • Climate Control
  • Lighting
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure - Optional Inner Panel
Part No. - H - W - D - Part No. - H - W
EN4SD12126WSS - 12.00 12.00 6.00 EP1212 - 10.20 10.20
EN4SD16126WSS - 16.00 12.00 6.00 EP1612 - 14.20 10.20
EN4SD20166WSS - 20.00 16.00 6.00 EP2016 - 18.20 14.20
EN4SD20206WSS - 20.00 20.00 6.00 EP2020 - 18.20 18.20
EN4SD20168WSS - 20.00 16.00 8.00 EP2016 - 18.20 14.20
EN4SD20208WSS - 20.00 20.00 8.00 EP2020 - 18.20 18.20
EN4SD24208WSS - 24.00 20.00 8.00 EP2420 - 22.20 18.20
EN4SD24248WSS - 24.00 24.00 8.00 EP2424 - 22.20 22.20
EN4SD30248WSS - 30.00 24.00 8.00 EP3024 - 28.20 22.20
EN4SD161210WSS - 16.00 12.00 10.00 EP1612 - 14.20 10.20
EN4SD201610WSS - 20.00 16.00 10.00 EP2016 - 18.20 14.20
EN4SD202010WSS - 20.00 20.00 10.00 EP2020 - 18.20 18.20
EN4SD242010WSS - 24.00 20.00 10.00 EP2420 - 22.20 18.20
EN4SD242410WSS - 24.00 24.00 10.00 EP2424 - 22.20 22.20
EN4SD302410WSS - 30.00 24.00 10.00 EP3024 - 28.20 22.20
EN4SD202012WSS - 20.00 20.00 12.00 EP2020 - 18.20 18.20
EN4SD302412WSS - 30.00 24.00 12.00 EP3024 - 28.20 22.20
All window door latch types are quarter turns. Alternative inner panel options also available.

Supplier's Site
Boxes - EN4SD201610WSS-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Stainless Steel Natural Hinged Door, Lid 20.000"" L x 16.000"" W (508.00mm x 406.40mm) X 10.000"" (254.00mm)"

"Box Metal, Stainless Steel Natural Hinged Door, Lid 20.000"" L x 16.000"" W (508.00mm x 406.40mm) X 10.000"" (254.00mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - EN4SD201610WSS - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
EN4SD201610WSS
Enclosures, Boxes, & Cases EN4SD201610WSS
ECLIPSE SS PLEXI DR WALLMT

ECLIPSE SS PLEXI DR WALLMT

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosures
EN4SD201610WSS
Electrical Enclosures EN4SD201610WSS
Electrical Enclosures Type 4X Wallmount 20x16x10 16AWG Steel

Electrical Enclosures Type 4X Wallmount 20x16x10 16AWG Steel

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number EN4SD201610WSS EN4SD201610WSS-ND EN4SD201610WSS EN4SD201610WSS
Product Name Electrical - Stainless Steel - Wallmount Enclosures Boxes Enclosures, Boxes, & Cases Electrical Enclosures
Type Electronic and Instrument Enclosures Junction Box Junction Box Electronic and Instrument Enclosures
Length 20 inch (508 mm) 20 inch (508 mm)
Width 16 inch (406 mm) 16 inch (406 mm)
Depth 10 inch (254 mm)
Material Steel - Stainless Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - Plastic Enclosures - General Purpose - 001106 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.92 inch (125 mm)
Width 2.76 inch (70.1 mm)
View Details
2 suppliers
Electrical - Mild Steel - Junction Boxes - 1414N4PHO10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
5 suppliers
Enclosures, Boxes, & Cases - 1414PHKLP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418CA8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 12 inch (305 mm)
View Details
4 suppliers