Application
Standards
Construction
Finish
Videos
Accessories
ECLIPSE N4 1 DR. WALLMOUNT
"Box Metal, Steel Gray Hinged Door, Lid 16.000"" L x 16.000"" W (406.40mm x 406.40mm) X 8.000"" (203.20mm)"
Electrical Enclosures N4 Steel w/HingeDoor 16x8x16" Wallmount
Enclosure, 16in.Hx16in.Wx8in.D,
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Galco Industrial Electronics | |
|---|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | EN4SD16168GY | EN4SD16168GY | HM5407-ND | EN4SD16168GY | EN4SD16168GY |
| Product Name | Electrical - Mild Steel - Wallmount Enclosures | Enclosures, Boxes, & Cases | Boxes | Electrical Enclosures | HMND Wall Mount |
| Type | Electronic and Instrument Enclosures | Junction Box | Junction Box | Electronic and Instrument Enclosures | |
| Length | 16 inch (406 mm) | ||||
| Width | 16 inch (406 mm) | 16 inch (406 mm) | |||
| Depth | 8 inch (203 mm) | ||||
| Material | Steel |