Hammond Manufacturing Company Inc. Electrical - Mild Steel - Junction Boxes EJ863LG

Description
Application Designed to enclose electrical and/or electronic equipment and protect against harsh, industrial environments. For use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Impressive styling features make the Eclipse Junior a suitable addition to any high-tech equipment installation. Standards UL 508A Type 3R, 4, 12 and 13 CSA Type 3R, 4, 12 and 13 Complies with NEMA Type 3R, 4, 12 and 13 IEC 60529, IP66 Construction Body and cover are formed from 16 gauge steel. Smooth, continuously welded seams without knockouts, cutouts, or holes. Formed lip on enclosure to exclude flowing liquids and contaminants. 14 gauge welded brackets provide for enclosure mounting. Continuously hinged cover has 304 stainless steel hinges and provides 180° opening. Door latches feature the added safety of quarter turn slot requiring use of tool for opening. Quarter turn latches formed from black zinc diecast. Seamless poured-in place gasket. Models larger than 4"x4" include a removable 14 gauge galvanized inner panel. Internal threaded weld studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided on the enclosure. Grounding and panel mounting hardware provided. Finish Cover and enclosure are finished with a recoatable powder inside and out with choice of ANSI 61 smooth Gray (GY) or RAL7035 textured light gray (LG). Inner panels are unpainted galvanized steel. Videos Accessories Additional Inner Panels Swing Panel Kit Terminal Kit Assemblies Padlock Adaptor Quarter Turn Assemblies Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm ANSI 61 Gray - RAL 7035 Light Gray - Enclosure - Panel Part No. - Part No. - H - W - D - H - W EJ443 - EJ443LG - 4.00 4.00 3.00 - EJ643 - EJ643LG - 6.00 4.00 3.00 4.88 2.88 EJ683 - EJ683LG - 6.00 8.00 3.50 4.88 6.75 EJ863 - EJ863LG - 8.00 6.00 3.50 6.75 4.88 EJ444 - EJ444LG - 4.00 4.00 4.00 - EJ644 - EJ644LG - 6.00 4.00 4.00 4.88 2.88 EJ664 - EJ664LG - 6.00 6.00 4.00 4.88 4.88 EJ884 - EJ884LG - 8.00 8.00 4.00 6.75 6.88 EJ8104 - EJ8104LG - 8.00 10.00 4.00 6.88 8.75 EJ1084 - EJ1084LG - 10.00 8.00 4.00 8.75 6.88 EJ1264 - EJ1264LG - 12.00 6.00 4.00 10.75 4.88 EJ12124 - EJ12124LG - 12.00 12.00 4.00 10.75 10.88 EJ10125 - EJ10125LG - 10.00 12.00 5.00 8.88 10.75 EJ12105 - EJ12105LG - 12.00 10.00 5.00 10.75 8.88 EJ866 - EJ866LG - 8.00 6.00 6.00 6.75 4.88 EJ1086 - EJ1086LG - 10.00 8.00 6.00 8.75 6.88 EJ10106 - EJ10106LG - 10.00 10.00 6.00 8.75 8.88 EJ12126 - EJ12126LG - 12.00 12.00 6.00 10.75 10.88 EJ12146 - EJ12146LG - 12.00 14.00 6.00 10.88 12.75 EJ1486 - EJ1486LG - 14.00 8.00 6.00 12.75 6.88 EJ14126 - EJ14126LG - 14.00 12.00 6.00 12.75 10.88 EJ14166 - EJ14166LG - 14.00 16.00 6.00 12.88 14.75 EJ16106 - EJ16106LG - 16.00 10.00 6.00 14.75 8.88 EJ16146 - EJ16146LG - 16.00 14.00 6.00 14.75 12.88 EJ12108 - EJ12108LG - 12.00 10.00 8.00 10.75 8.88 EJ14128 - EJ14128LG - 14.00 12.00 8.00 12.75 10.88 EJ16148 - EJ16148LG - 16.00 14.00 8.00 14.75 12.88 EJ161410 - EJ161410LG - 16.00 14.00 10.00 14.75 12.88
Request a Quote Datasheet
Description
Application Designed to enclose electrical and/or electronic equipment and protect against harsh, industrial environments. For use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Impressive styling features make the Eclipse Junior a suitable addition to any high-tech equipment installation. Standards UL 508A Type 3R, 4, 12 and 13 CSA Type 3R, 4, 12 and 13 Complies with NEMA Type 3R, 4, 12 and 13 IEC 60529, IP66 Construction Body and cover are formed from 16 gauge steel. Smooth, continuously welded seams without knockouts, cutouts, or holes. Formed lip on enclosure to exclude flowing liquids and contaminants. 14 gauge welded brackets provide for enclosure mounting. Continuously hinged cover has 304 stainless steel hinges and provides 180° opening. Door latches feature the added safety of quarter turn slot requiring use of tool for opening. Quarter turn latches formed from black zinc diecast. Seamless poured-in place gasket. Models larger than 4"x4" include a removable 14 gauge galvanized inner panel. Internal threaded weld studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided on the enclosure. Grounding and panel mounting hardware provided. Finish Cover and enclosure are finished with a recoatable powder inside and out with choice of ANSI 61 smooth Gray (GY) or RAL7035 textured light gray (LG). Inner panels are unpainted galvanized steel. Videos Accessories Additional Inner Panels Swing Panel Kit Terminal Kit Assemblies Padlock Adaptor Quarter Turn Assemblies Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm ANSI 61 Gray - RAL 7035 Light Gray - Enclosure - Panel Part No. - Part No. - H - W - D - H - W EJ443 - EJ443LG - 4.00 4.00 3.00 - EJ643 - EJ643LG - 6.00 4.00 3.00 4.88 2.88 EJ683 - EJ683LG - 6.00 8.00 3.50 4.88 6.75 EJ863 - EJ863LG - 8.00 6.00 3.50 6.75 4.88 EJ444 - EJ444LG - 4.00 4.00 4.00 - EJ644 - EJ644LG - 6.00 4.00 4.00 4.88 2.88 EJ664 - EJ664LG - 6.00 6.00 4.00 4.88 4.88 EJ884 - EJ884LG - 8.00 8.00 4.00 6.75 6.88 EJ8104 - EJ8104LG - 8.00 10.00 4.00 6.88 8.75 EJ1084 - EJ1084LG - 10.00 8.00 4.00 8.75 6.88 EJ1264 - EJ1264LG - 12.00 6.00 4.00 10.75 4.88 EJ12124 - EJ12124LG - 12.00 12.00 4.00 10.75 10.88 EJ10125 - EJ10125LG - 10.00 12.00 5.00 8.88 10.75 EJ12105 - EJ12105LG - 12.00 10.00 5.00 10.75 8.88 EJ866 - EJ866LG - 8.00 6.00 6.00 6.75 4.88 EJ1086 - EJ1086LG - 10.00 8.00 6.00 8.75 6.88 EJ10106 - EJ10106LG - 10.00 10.00 6.00 8.75 8.88 EJ12126 - EJ12126LG - 12.00 12.00 6.00 10.75 10.88 EJ12146 - EJ12146LG - 12.00 14.00 6.00 10.88 12.75 EJ1486 - EJ1486LG - 14.00 8.00 6.00 12.75 6.88 EJ14126 - EJ14126LG - 14.00 12.00 6.00 12.75 10.88 EJ14166 - EJ14166LG - 14.00 16.00 6.00 12.88 14.75 EJ16106 - EJ16106LG - 16.00 10.00 6.00 14.75 8.88 EJ16146 - EJ16146LG - 16.00 14.00 6.00 14.75 12.88 EJ12108 - EJ12108LG - 12.00 10.00 8.00 10.75 8.88 EJ14128 - EJ14128LG - 14.00 12.00 8.00 12.75 10.88 EJ16148 - EJ16148LG - 16.00 14.00 8.00 14.75 12.88 EJ161410 - EJ161410LG - 16.00 14.00 10.00 14.75 12.88
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Mild Steel - Junction Boxes - EJ863LG - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Mild Steel - Junction Boxes
EJ863LG
Electrical - Mild Steel - Junction Boxes EJ863LG
Application Designed to enclose electrical and/or electronic equipment and protect against harsh, industrial environments. For use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Impressive styling features make the Eclipse Junior a suitable addition to any high-tech equipment installation. Standards UL 508A Type 3R, 4, 12 and 13 CSA Type 3R, 4, 12 and 13 Complies with NEMA Type 3R, 4, 12 and 13 IEC 60529, IP66 Construction Body and cover are formed from 16 gauge steel. Smooth, continuously welded seams without knockouts, cutouts, or holes. Formed lip on enclosure to exclude flowing liquids and contaminants. 14 gauge welded brackets provide for enclosure mounting. Continuously hinged cover has 304 stainless steel hinges and provides 180° opening. Door latches feature the added safety of quarter turn slot requiring use of tool for opening. Quarter turn latches formed from black zinc diecast. Seamless poured-in place gasket. Models larger than 4"x4" include a removable 14 gauge galvanized inner panel. Internal threaded weld studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided on the enclosure. Grounding and panel mounting hardware provided. Finish Cover and enclosure are finished with a recoatable powder inside and out with choice of ANSI 61 smooth Gray (GY) or RAL7035 textured light gray (LG). Inner panels are unpainted galvanized steel. Videos Accessories Additional Inner Panels Swing Panel Kit Terminal Kit Assemblies Padlock Adaptor Quarter Turn Assemblies Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm ANSI 61 Gray - RAL 7035 Light Gray - Enclosure - Panel Part No. - Part No. - H - W - D - H - W EJ443 - EJ443LG - 4.00 4.00 3.00 - EJ643 - EJ643LG - 6.00 4.00 3.00 4.88 2.88 EJ683 - EJ683LG - 6.00 8.00 3.50 4.88 6.75 EJ863 - EJ863LG - 8.00 6.00 3.50 6.75 4.88 EJ444 - EJ444LG - 4.00 4.00 4.00 - EJ644 - EJ644LG - 6.00 4.00 4.00 4.88 2.88 EJ664 - EJ664LG - 6.00 6.00 4.00 4.88 4.88 EJ884 - EJ884LG - 8.00 8.00 4.00 6.75 6.88 EJ8104 - EJ8104LG - 8.00 10.00 4.00 6.88 8.75 EJ1084 - EJ1084LG - 10.00 8.00 4.00 8.75 6.88 EJ1264 - EJ1264LG - 12.00 6.00 4.00 10.75 4.88 EJ12124 - EJ12124LG - 12.00 12.00 4.00 10.75 10.88 EJ10125 - EJ10125LG - 10.00 12.00 5.00 8.88 10.75 EJ12105 - EJ12105LG - 12.00 10.00 5.00 10.75 8.88 EJ866 - EJ866LG - 8.00 6.00 6.00 6.75 4.88 EJ1086 - EJ1086LG - 10.00 8.00 6.00 8.75 6.88 EJ10106 - EJ10106LG - 10.00 10.00 6.00 8.75 8.88 EJ12126 - EJ12126LG - 12.00 12.00 6.00 10.75 10.88 EJ12146 - EJ12146LG - 12.00 14.00 6.00 10.88 12.75 EJ1486 - EJ1486LG - 14.00 8.00 6.00 12.75 6.88 EJ14126 - EJ14126LG - 14.00 12.00 6.00 12.75 10.88 EJ14166 - EJ14166LG - 14.00 16.00 6.00 12.88 14.75 EJ16106 - EJ16106LG - 16.00 10.00 6.00 14.75 8.88 EJ16146 - EJ16146LG - 16.00 14.00 6.00 14.75 12.88 EJ12108 - EJ12108LG - 12.00 10.00 8.00 10.75 8.88 EJ14128 - EJ14128LG - 14.00 12.00 8.00 12.75 10.88 EJ16148 - EJ16148LG - 16.00 14.00 8.00 14.75 12.88 EJ161410 - EJ161410LG - 16.00 14.00 10.00 14.75 12.88

Application

  • Designed to enclose electrical and/or electronic equipment and protect against harsh, industrial environments.
  • For use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures.
  • Impressive styling features make the Eclipse Junior a suitable addition to any high-tech equipment installation.

Standards

  • UL 508A Type 3R, 4, 12 and 13
  • CSA Type 3R, 4, 12 and 13
  • Complies with
    • NEMA Type 3R, 4, 12 and 13
    • IEC 60529, IP66

Construction

  • Body and cover are formed from 16 gauge steel.
  • Smooth, continuously welded seams without knockouts, cutouts, or holes.
  • Formed lip on enclosure to exclude flowing liquids and contaminants.
  • 14 gauge welded brackets provide for enclosure mounting.
  • Continuously hinged cover has 304 stainless steel hinges and provides 180° opening.
  • Door latches feature the added safety of quarter turn slot requiring use of tool for opening.
  • Quarter turn latches formed from black zinc diecast.
  • Seamless poured-in place gasket.
  • Models larger than 4"x4" include a removable 14 gauge galvanized inner panel.
  • Internal threaded weld studs are provided for mounting inner panels.
  • A bonding stud is provided on the door and a grounding stud is provided on the enclosure.
  • Grounding and panel mounting hardware provided.

Finish

  • Cover and enclosure are finished with a recoatable powder inside and out with choice of ANSI 61 smooth Gray (GY) or RAL7035 textured light gray (LG).
  • Inner panels are unpainted galvanized steel.

Videos

Accessories

  • Additional Inner Panels
  • Swing Panel Kit
  • Terminal Kit Assemblies
  • Padlock Adaptor
  • Quarter Turn Assemblies
  • Climate Control
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


ANSI 61 Gray - RAL 7035 Light Gray - Enclosure - Panel
Part No. - Part No. - H - W - D - H - W
EJ443 - EJ443LG - 4.00 4.00 3.00 -
EJ643 - EJ643LG - 6.00 4.00 3.00 4.88 2.88
EJ683 - EJ683LG - 6.00 8.00 3.50 4.88 6.75
EJ863 - EJ863LG - 8.00 6.00 3.50 6.75 4.88
EJ444 - EJ444LG - 4.00 4.00 4.00 -
EJ644 - EJ644LG - 6.00 4.00 4.00 4.88 2.88
EJ664 - EJ664LG - 6.00 6.00 4.00 4.88 4.88
EJ884 - EJ884LG - 8.00 8.00 4.00 6.75 6.88
EJ8104 - EJ8104LG - 8.00 10.00 4.00 6.88 8.75
EJ1084 - EJ1084LG - 10.00 8.00 4.00 8.75 6.88
EJ1264 - EJ1264LG - 12.00 6.00 4.00 10.75 4.88
EJ12124 - EJ12124LG - 12.00 12.00 4.00 10.75 10.88
EJ10125 - EJ10125LG - 10.00 12.00 5.00 8.88 10.75
EJ12105 - EJ12105LG - 12.00 10.00 5.00 10.75 8.88
EJ866 - EJ866LG - 8.00 6.00 6.00 6.75 4.88
EJ1086 - EJ1086LG - 10.00 8.00 6.00 8.75 6.88
EJ10106 - EJ10106LG - 10.00 10.00 6.00 8.75 8.88
EJ12126 - EJ12126LG - 12.00 12.00 6.00 10.75 10.88
EJ12146 - EJ12146LG - 12.00 14.00 6.00 10.88 12.75
EJ1486 - EJ1486LG - 14.00 8.00 6.00 12.75 6.88
EJ14126 - EJ14126LG - 14.00 12.00 6.00 12.75 10.88
EJ14166 - EJ14166LG - 14.00 16.00 6.00 12.88 14.75
EJ16106 - EJ16106LG - 16.00 10.00 6.00 14.75 8.88
EJ16146 - EJ16146LG - 16.00 14.00 6.00 14.75 12.88
EJ12108 - EJ12108LG - 12.00 10.00 8.00 10.75 8.88
EJ14128 - EJ14128LG - 14.00 12.00 8.00 12.75 10.88
EJ16148 - EJ16148LG - 16.00 14.00 8.00 14.75 12.88
EJ161410 - EJ161410LG - 16.00 14.00 10.00 14.75 12.88

Supplier's Site
Boxes - 164-EJ863LG-ND - DigiKey
Thief River Falls, MN, United States
N4,12 ECLIPSE JUNIOR ENCL W/ PAN

N4,12 ECLIPSE JUNIOR ENCL W/ PAN

Buy Now Datasheet
Enclosures, Boxes, & Cases - EJ863LG - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
EJ863LG
Enclosures, Boxes, & Cases EJ863LG
ECLIPSE JR. N4 - 1 DR WALLMNT

ECLIPSE JR. N4 - 1 DR WALLMNT

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number EJ863LG 164-EJ863LG-ND EJ863LG
Product Name Electrical - Mild Steel - Junction Boxes Boxes Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures; Junction Box Junction Box Junction Box
Length 8 inch (203 mm)
Width 6 inch (152 mm)
Depth 3.5 inch (88.9 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Enclosures, Boxes, & Cases - 1414PHC4LP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1411FBBU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.7 inch (68.58 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418N4M16 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 30 inch (762 mm)
View Details
3 suppliers
Electrical - Mild Steel - Junction Boxes - 1414PHC - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
5 suppliers