Hammond Manufacturing Company Inc. Electrical - Aluminum - Junction Boxes EJ444AL

Description
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications where corrosion may be a problem. Standards UL 508A Type 3R, 4, 4X, 12, and 13 CSA Type 3R, 4, 4X, 12, and 13 Complies with NEMA Type 3R, 4, 4X, 12 and 13 IEC 60529, IP66 Construction Formed from 0.08" Type 5052 H-32 aluminum. Smooth, continuously welded seams without knockouts, cutouts, or holes. Formed lip on enclosure to exclude flowing liquids and contaminants. Welded brackets provide for enclosure mounting. Continuously hinged cover has aluminum hinge and provides 180° opening. Door latches feature the added safety of quarter turn slot requiring use of tool for opening. Quarter turn latches formed from 316 stainless steel. Seamless poured-in place gasket. Models larger than 4"x4" include a removable 14 gauge galvanized inner panel. Tapped studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided on the enclosure. Grounding and panel mounting hardware provided. Finish Cover and enclosure are natural unfinished aluminum. Removable inner panel is unpainted galvanized steel. Videos Accessories Additional Inner Panels Swing Panel Kit Terminal Kit Assemblies Padlock Adaptor Quarter Turn Assemblies Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Panel Part No. - H - W - D - H - W EJ443AL - 4.00 4.00 3.00 N/A N/A EJ643AL - 6.00 4.00 3.00 4.88 2.88 EJ863AL - 8.00 6.00 3.50 6.75 4.88 EJ444AL - 4.00 4.00 4.00 N/A N/A EJ644AL - 6.00 4.00 4.00 4.88 2.88 EJ664AL - 6.00 6.00 4.00 4.88 4.88 EJ884AL - 8.00 8.00 4.00 6.75 6.88 EJ1084AL - 10.00 8.00 4.00 8.75 6.88 EJ1264AL - 12.00 6.00 4.00 10.75 4.88 EJ12124AL - 12.00 12.00 4.00 10.75 10.88 EJ12105AL - 12.00 10.00 5.00 10.75 8.88 EJ866AL - 8.00 6.00 6.00 6.75 4.88 EJ1086AL - 10.00 8.00 6.00 8.75 6.88 EJ10106AL - 10.00 10.00 6.00 8.75 8.88 EJ12106AL - 12.00 10.00 6.00 10.75 8.88 EJ12126AL - 12.00 12.00 6.00 10.75 10.88 EJ14126AL - 14.00 12.00 6.00 12.75 10.88 EJ16146AL - 16.00 14.00 6.00 14.75 12.88 EJ12108AL - 12.00 10.00 8.00 10.75 8.88 EJ14128AL - 14.00 12.00 8.00 12.75 10.88 EJ16148AL - 16.00 14.00 8.00 14.75 12.88 EJ161410AL - 16.00 14.00 10.00 14.75 12.88
Request a Quote Datasheet
Description
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications where corrosion may be a problem. Standards UL 508A Type 3R, 4, 4X, 12, and 13 CSA Type 3R, 4, 4X, 12, and 13 Complies with NEMA Type 3R, 4, 4X, 12 and 13 IEC 60529, IP66 Construction Formed from 0.08" Type 5052 H-32 aluminum. Smooth, continuously welded seams without knockouts, cutouts, or holes. Formed lip on enclosure to exclude flowing liquids and contaminants. Welded brackets provide for enclosure mounting. Continuously hinged cover has aluminum hinge and provides 180° opening. Door latches feature the added safety of quarter turn slot requiring use of tool for opening. Quarter turn latches formed from 316 stainless steel. Seamless poured-in place gasket. Models larger than 4"x4" include a removable 14 gauge galvanized inner panel. Tapped studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided on the enclosure. Grounding and panel mounting hardware provided. Finish Cover and enclosure are natural unfinished aluminum. Removable inner panel is unpainted galvanized steel. Videos Accessories Additional Inner Panels Swing Panel Kit Terminal Kit Assemblies Padlock Adaptor Quarter Turn Assemblies Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Panel Part No. - H - W - D - H - W EJ443AL - 4.00 4.00 3.00 N/A N/A EJ643AL - 6.00 4.00 3.00 4.88 2.88 EJ863AL - 8.00 6.00 3.50 6.75 4.88 EJ444AL - 4.00 4.00 4.00 N/A N/A EJ644AL - 6.00 4.00 4.00 4.88 2.88 EJ664AL - 6.00 6.00 4.00 4.88 4.88 EJ884AL - 8.00 8.00 4.00 6.75 6.88 EJ1084AL - 10.00 8.00 4.00 8.75 6.88 EJ1264AL - 12.00 6.00 4.00 10.75 4.88 EJ12124AL - 12.00 12.00 4.00 10.75 10.88 EJ12105AL - 12.00 10.00 5.00 10.75 8.88 EJ866AL - 8.00 6.00 6.00 6.75 4.88 EJ1086AL - 10.00 8.00 6.00 8.75 6.88 EJ10106AL - 10.00 10.00 6.00 8.75 8.88 EJ12106AL - 12.00 10.00 6.00 10.75 8.88 EJ12126AL - 12.00 12.00 6.00 10.75 10.88 EJ14126AL - 14.00 12.00 6.00 12.75 10.88 EJ16146AL - 16.00 14.00 6.00 14.75 12.88 EJ12108AL - 12.00 10.00 8.00 10.75 8.88 EJ14128AL - 14.00 12.00 8.00 12.75 10.88 EJ16148AL - 16.00 14.00 8.00 14.75 12.88 EJ161410AL - 16.00 14.00 10.00 14.75 12.88
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Aluminum - Junction Boxes - EJ444AL - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Aluminum - Junction Boxes
EJ444AL
Electrical - Aluminum - Junction Boxes EJ444AL
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications where corrosion may be a problem. Standards UL 508A Type 3R, 4, 4X, 12, and 13 CSA Type 3R, 4, 4X, 12, and 13 Complies with NEMA Type 3R, 4, 4X, 12 and 13 IEC 60529, IP66 Construction Formed from 0.08" Type 5052 H-32 aluminum. Smooth, continuously welded seams without knockouts, cutouts, or holes. Formed lip on enclosure to exclude flowing liquids and contaminants. Welded brackets provide for enclosure mounting. Continuously hinged cover has aluminum hinge and provides 180° opening. Door latches feature the added safety of quarter turn slot requiring use of tool for opening. Quarter turn latches formed from 316 stainless steel. Seamless poured-in place gasket. Models larger than 4"x4" include a removable 14 gauge galvanized inner panel. Tapped studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided on the enclosure. Grounding and panel mounting hardware provided. Finish Cover and enclosure are natural unfinished aluminum. Removable inner panel is unpainted galvanized steel. Videos Accessories Additional Inner Panels Swing Panel Kit Terminal Kit Assemblies Padlock Adaptor Quarter Turn Assemblies Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Panel Part No. - H - W - D - H - W EJ443AL - 4.00 4.00 3.00 N/A N/A EJ643AL - 6.00 4.00 3.00 4.88 2.88 EJ863AL - 8.00 6.00 3.50 6.75 4.88 EJ444AL - 4.00 4.00 4.00 N/A N/A EJ644AL - 6.00 4.00 4.00 4.88 2.88 EJ664AL - 6.00 6.00 4.00 4.88 4.88 EJ884AL - 8.00 8.00 4.00 6.75 6.88 EJ1084AL - 10.00 8.00 4.00 8.75 6.88 EJ1264AL - 12.00 6.00 4.00 10.75 4.88 EJ12124AL - 12.00 12.00 4.00 10.75 10.88 EJ12105AL - 12.00 10.00 5.00 10.75 8.88 EJ866AL - 8.00 6.00 6.00 6.75 4.88 EJ1086AL - 10.00 8.00 6.00 8.75 6.88 EJ10106AL - 10.00 10.00 6.00 8.75 8.88 EJ12106AL - 12.00 10.00 6.00 10.75 8.88 EJ12126AL - 12.00 12.00 6.00 10.75 10.88 EJ14126AL - 14.00 12.00 6.00 12.75 10.88 EJ16146AL - 16.00 14.00 6.00 14.75 12.88 EJ12108AL - 12.00 10.00 8.00 10.75 8.88 EJ14128AL - 14.00 12.00 8.00 12.75 10.88 EJ16148AL - 16.00 14.00 8.00 14.75 12.88 EJ161410AL - 16.00 14.00 10.00 14.75 12.88

Application

  • Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures.
  • Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications where corrosion may be a problem.

Standards

  • UL 508A Type 3R, 4, 4X, 12, and 13
  • CSA Type 3R, 4, 4X, 12, and 13
  • Complies with
    • NEMA Type 3R, 4, 4X, 12 and 13
    • IEC 60529, IP66

Construction

  • Formed from 0.08" Type 5052 H-32 aluminum.
  • Smooth, continuously welded seams without knockouts, cutouts, or holes.
  • Formed lip on enclosure to exclude flowing liquids and contaminants.
  • Welded brackets provide for enclosure mounting.
  • Continuously hinged cover has aluminum hinge and provides 180° opening.
  • Door latches feature the added safety of quarter turn slot requiring use of tool for opening.
  • Quarter turn latches formed from 316 stainless steel.
  • Seamless poured-in place gasket.
  • Models larger than 4"x4" include a removable 14 gauge galvanized inner panel.
  • Tapped studs are provided for mounting inner panels.
  • A bonding stud is provided on the door and a grounding stud is provided on the enclosure.
  • Grounding and panel mounting hardware provided.

Finish

  • Cover and enclosure are natural unfinished aluminum.
  • Removable inner panel is unpainted galvanized steel.

Videos

Accessories

  • Additional Inner Panels
  • Swing Panel Kit
  • Terminal Kit Assemblies
  • Padlock Adaptor
  • Quarter Turn Assemblies
  • Climate Control
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure - Panel
Part No. - H - W - D - H - W
EJ443AL - 4.00 4.00 3.00 N/A N/A
EJ643AL - 6.00 4.00 3.00 4.88 2.88
EJ863AL - 8.00 6.00 3.50 6.75 4.88
EJ444AL - 4.00 4.00 4.00 N/A N/A
EJ644AL - 6.00 4.00 4.00 4.88 2.88
EJ664AL - 6.00 6.00 4.00 4.88 4.88
EJ884AL - 8.00 8.00 4.00 6.75 6.88
EJ1084AL - 10.00 8.00 4.00 8.75 6.88
EJ1264AL - 12.00 6.00 4.00 10.75 4.88
EJ12124AL - 12.00 12.00 4.00 10.75 10.88
EJ12105AL - 12.00 10.00 5.00 10.75 8.88
EJ866AL - 8.00 6.00 6.00 6.75 4.88
EJ1086AL - 10.00 8.00 6.00 8.75 6.88
EJ10106AL - 10.00 10.00 6.00 8.75 8.88
EJ12106AL - 12.00 10.00 6.00 10.75 8.88
EJ12126AL - 12.00 12.00 6.00 10.75 10.88
EJ14126AL - 14.00 12.00 6.00 12.75 10.88
EJ16146AL - 16.00 14.00 6.00 14.75 12.88
EJ12108AL - 12.00 10.00 8.00 10.75 8.88
EJ14128AL - 14.00 12.00 8.00 12.75 10.88
EJ16148AL - 16.00 14.00 8.00 14.75 12.88
EJ161410AL - 16.00 14.00 10.00 14.75 12.88

Supplier's Site
Boxes - 164-EJ444AL-ND - DigiKey
Thief River Falls, MN, United States
"JUNCTION BOX S STL NAT 4""L X 4""W"

"JUNCTION BOX S STL NAT 4""L X 4""W"

Buy Now Datasheet
Enclosures, Boxes, & Cases - EJ444AL - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
EJ444AL
Enclosures, Boxes, & Cases EJ444AL
ECLIPSE JR. ALUM - 1 DR WALLMT

ECLIPSE JR. ALUM - 1 DR WALLMT

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number EJ444AL 164-EJ444AL-ND EJ444AL
Product Name Electrical - Aluminum - Junction Boxes Boxes Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures; Junction Box Junction Box Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
Depth 4 inch (102 mm)
Material Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418JE7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
5 suppliers
Boxes - 164-1418AR8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Electrical - Stainless Steel - Wallmount Enclosures - 1418N4S16LL12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 36 inch (914 mm)
View Details
3 suppliers
Boxes - 164-1414N4SSC4LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating Type 3R
View Details