Hammond Manufacturing Company Inc.
Enclosures Accessories and Hardware
EB95WT
Description
CHILLER 9500W/32400BTU
Request a Quote
Email Supplier
Description
CHILLER 9500W/32400BTU
Request a Quote
Email Supplier
Suppliers
Enclosures Accessories and Hardware
EB95WT
Buy Now
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
EB95WT |
|
Product Name
|
Enclosures Accessories and Hardware |
|
Type
|
Junction Box
|
Unlock Full Specs
to access all available technical data
Similar Products
Paxton Products, an ITW company
Shape
Rectangular
Material
Polypropylene
Mounting Type
Free Standing
View Details
Hammond Manufacturing Company Inc.
Type
Electronic and Instrument Enclosures
Material
Aluminum; Aluminum
View Details
2 suppliers
Shape
Rectangular
Length
96 inch (2438 mm)
Width
96 inch (2438 mm)
View Details