Hammond Manufacturing Company Inc.
Enclosures Accessories and Hardware
EB80WT
Description
CHILLER 8000W/27000BTU
Request a Quote
Email Supplier
Description
CHILLER 8000W/27000BTU
Request a Quote
Email Supplier
Suppliers
Enclosures Accessories and Hardware
EB80WT
Buy Now
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
EB80WT |
|
Product Name
|
Enclosures Accessories and Hardware |
|
Type
|
Junction Box
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Type
Electronic and Instrument Enclosures
Length
12 inch (305 mm)
Width
3 inch (76.2 mm)
View Details
4 suppliers