Hammond Manufacturing Company Inc. Racks - DNRR1942DCK DNRR1942DCK

Description
Manufacturer: Hammond Manufacturing Win Source Part Number: 770989-DNRR1942DCK Series: DNRR Type: Open Rack Color: Black Features: Mounting Brackets Style: Open Rack, Single Frame Material: Metal, Steel Dimensions - Panel: 8.000" L x 17.810" W x 42.120" H (203.20mm x 452.37mm x 1069.85mm) Dimensions - Overall: 26.000" L x 20.880" W x 45.120" H (660.40mm x 530.35mm x 1146.05mm) Door: Doorless Mounting Rails: One Pair Shipping Info: Shipped from Digi-Key Weight: 70 lbs (31.8kg) Family Name: DNRR1 Categories: Boxes, Enclosures, Racks Introduction Date: October 29, 2002 ECCN: EAR99 Country of Origin: Canada Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Hammond Manufacturing Win Source Part Number: 770989-DNRR1942DCK Series: DNRR Type: Open Rack Color: Black Features: Mounting Brackets Style: Open Rack, Single Frame Material: Metal, Steel Dimensions - Panel: 8.000" L x 17.810" W x 42.120" H (203.20mm x 452.37mm x 1069.85mm) Dimensions - Overall: 26.000" L x 20.880" W x 45.120" H (660.40mm x 530.35mm x 1146.05mm) Door: Doorless Mounting Rails: One Pair Shipping Info: Shipped from Digi-Key Weight: 70 lbs (31.8kg) Family Name: DNRR1 Categories: Boxes, Enclosures, Racks Introduction Date: October 29, 2002 ECCN: EAR99 Country of Origin: Canada Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Racks - DNRR1942DCK - DNRR1942DCK - Win Source Electronics
Laguna Hills, CA, United States
Racks - DNRR1942DCK
DNRR1942DCK
Racks - DNRR1942DCK DNRR1942DCK
Manufacturer: Hammond Manufacturing Win Source Part Number: 770989-DNRR1942DCK Series: DNRR Type: Open Rack Color: Black Features: Mounting Brackets Style: Open Rack, Single Frame Material: Metal, Steel Dimensions - Panel: 8.000" L x 17.810" W x 42.120" H (203.20mm x 452.37mm x 1069.85mm) Dimensions - Overall: 26.000" L x 20.880" W x 45.120" H (660.40mm x 530.35mm x 1146.05mm) Door: Doorless Mounting Rails: One Pair Shipping Info: Shipped from Digi-Key Weight: 70 lbs (31.8kg) Family Name: DNRR1 Categories: Boxes, Enclosures, Racks Introduction Date: October 29, 2002 ECCN: EAR99 Country of Origin: Canada Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Hammond Manufacturing
Win Source Part Number: 770989-DNRR1942DCK
Series: DNRR
Type: Open Rack
Color: Black
Features: Mounting Brackets
Style: Open Rack, Single Frame
Material: Metal, Steel
Dimensions - Panel: 8.000" L x 17.810" W x 42.120" H (203.20mm x 452.37mm x 1069.85mm)
Dimensions - Overall: 26.000" L x 20.880" W x 45.120" H (660.40mm x 530.35mm x 1146.05mm)
Door: Doorless
Mounting Rails: One Pair
Shipping Info: Shipped from Digi-Key
Weight: 70 lbs (31.8kg)
Family Name: DNRR1
Categories: Boxes, Enclosures, Racks
Introduction Date: October 29, 2002
ECCN: EAR99
Country of Origin: Canada
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Racks & Rack Cabinets
DNRR1942DCK
Racks & Rack Cabinets DNRR1942DCK
Racks & Rack Cabinets Knockdown Relay Rack 24U

Racks & Rack Cabinets Knockdown Relay Rack 24U

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures
Product Number DNRR1942DCK DNRR1942DCK
Product Name Racks - DNRR1942DCK Racks & Rack Cabinets
Width 20.88 inch (530 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
TK Series Enclosures - 137-514 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers