Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware DNDMS23BK1

Description
2U SOLID CENTER SHELF 23IN EIA
Request a Quote Datasheet
Description
2U SOLID CENTER SHELF 23IN EIA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - DNDMS23BK1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
DNDMS23BK1
Enclosures Accessories and Hardware DNDMS23BK1
2U SOLID CENTER SHELF 23IN EIA

2U SOLID CENTER SHELF 23IN EIA

Buy Now
Rack Components - DNDMS23BK1 - DNDMS23BK1 - Win Source Electronics
Laguna Hills, CA, United States
Rack Components - DNDMS23BK1
DNDMS23BK1
Rack Components - DNDMS23BK1 DNDMS23BK1
Manufacturer: Hammond Manufacturing Win Source Part Number: 770990-DNDMS23BK1 Series: DNDM Type: Shelf, Fixed Color: Black For Use With/Related Products: 23" Panel Width Racks Material: Metal, Steel Ventilation: Non-Vented Shipping Info: Shipped from Digi-Key Weight: 15 lbs (6.8kg) Family Name: DNDMS2 Categories: Boxes, Enclosures, Racks Dimension: 19.500" L x 21.250" W x 3.440" H (495.30mm x 539.75mm x 87.38mm) Introduction Date: September 20, 2004 ECCN: EAR99 Country of Origin: Canada Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Hammond Manufacturing
Win Source Part Number: 770990-DNDMS23BK1
Series: DNDM
Type: Shelf, Fixed
Color: Black
For Use With/Related Products: 23" Panel Width Racks
Material: Metal, Steel
Ventilation: Non-Vented
Shipping Info: Shipped from Digi-Key
Weight: 15 lbs (6.8kg)
Family Name: DNDMS2
Categories: Boxes, Enclosures, Racks
Dimension: 19.500" L x 21.250" W x 3.440" H (495.30mm x 539.75mm x 87.38mm)
Introduction Date: September 20, 2004
ECCN: EAR99
Country of Origin: Canada
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Industrial Enclosures Industrial Enclosures
Product Number DNDMS23BK1 DNDMS23BK1
Product Name Enclosures Accessories and Hardware Rack Components - DNDMS23BK1
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details