Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - General Purpose DINM22COVER

Description
Key Features: Ideally suited for housing electronics for DIN rail-mounted devices. Applications include: Industrial drives and controls Automation HVAC IoT Mounts to standard symmetrical 35 mm DIN rail Dark gray mounting base molded from PPE & PS Light gray main enclosure body molded from polycarbonate Material carries a flammability rating of UL94-V0 Designed to meet IP20 Snap closures for easy assembly 5 models available 4 types of covers sold individually for use in a wide variety of applications Photo Features: Mix and match covers as required DIN rail mounting mechanism Enclosure without covers Cover Options (see table below): Closed cover Oval cover Vented cover Knockout cover
Request a Quote
Description
Key Features: Ideally suited for housing electronics for DIN rail-mounted devices. Applications include: Industrial drives and controls Automation HVAC IoT Mounts to standard symmetrical 35 mm DIN rail Dark gray mounting base molded from PPE & PS Light gray main enclosure body molded from polycarbonate Material carries a flammability rating of UL94-V0 Designed to meet IP20 Snap closures for easy assembly 5 models available 4 types of covers sold individually for use in a wide variety of applications Photo Features: Mix and match covers as required DIN rail mounting mechanism Enclosure without covers Cover Options (see table below): Closed cover Oval cover Vented cover Knockout cover
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - General Purpose - DINM22COVER - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - General Purpose
DINM22COVER
Small Enclosures - Plastic Enclosures - General Purpose DINM22COVER
Key Features: Ideally suited for housing electronics for DIN rail-mounted devices. Applications include: Industrial drives and controls Automation HVAC IoT Mounts to standard symmetrical 35 mm DIN rail Dark gray mounting base molded from PPE & PS Light gray main enclosure body molded from polycarbonate Material carries a flammability rating of UL94-V0 Designed to meet IP20 Snap closures for easy assembly 5 models available 4 types of covers sold individually for use in a wide variety of applications Photo Features: Mix and match covers as required DIN rail mounting mechanism Enclosure without covers Cover Options (see table below): Closed cover Oval cover Vented cover Knockout cover

Key Features:

  • Ideally suited for housing electronics for DIN rail-mounted devices. Applications include:
    • Industrial drives and controls
    • Automation
    • HVAC
    • IoT
  • Mounts to standard symmetrical 35 mm DIN rail
  • Dark gray mounting base molded from PPE & PS
  • Light gray main enclosure body molded from polycarbonate
  • Material carries a flammability rating of UL94-V0
  • Designed to meet IP20
  • Snap closures for easy assembly
  • 5 models available
  • 4 types of covers sold individually for use in a wide variety of applications

Photo Features:


Mix and match covers as required
DIN rail mounting mechanism
Enclosure without covers

Cover Options (see table below):


Closed cover
Oval cover
Vented cover
Knockout cover

Supplier's Site
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
DINM22COVER
Enclosures Accessories and Hardware DINM22COVER
CLEAR COVER FOR 1597DINM22

CLEAR COVER FOR 1597DINM22

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number DINM22COVER DINM22COVER
Product Name Small Enclosures - Plastic Enclosures - General Purpose Enclosures Accessories and Hardware
Type Electronic and Instrument Enclosures Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 3439934 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Shape Rectangular
Length 4.92 inch (125 mm)
Width 4.92 inch (125 mm)
View Details
Small Enclosures - General Purpose Metal - 1411RU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
5 suppliers
Enclosures, Boxes, & Cases - 1414PHL6LP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418K24 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
3 suppliers