Hammond Manufacturing Company Inc. Boxes CST374

Description
"Box Metal, Steel Gray Hinged Door, Lid 36.000"" L x 6.000"" W (914.40mm x 152.40mm) X 4.000"" (101.60mm)"
Request a Quote Datasheet
Description
"Box Metal, Steel Gray Hinged Door, Lid 36.000"" L x 6.000"" W (914.40mm x 152.40mm) X 4.000"" (101.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - CST374-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Hinged Door, Lid 36.000"" L x 6.000"" W (914.40mm x 152.40mm) X 4.000"" (101.60mm)"

"Box Metal, Steel Gray Hinged Door, Lid 36.000"" L x 6.000"" W (914.40mm x 152.40mm) X 4.000"" (101.60mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - CST374 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
CST374
Enclosures, Boxes, & Cases CST374
SPLITTER TROUGH 36X6X4, 70A

SPLITTER TROUGH 36X6X4, 70A

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number CST374-ND CST374
Product Name Boxes Enclosures, Boxes, & Cases
Type Junction Box Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Wall Boxes - 1927116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 7.87 inch (200 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418M10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 30 inch (762 mm)
View Details
3 suppliers