Hammond Manufacturing Company Inc. Electrical - Commercial - Junction Boxes CSKOG886

Description
Application Designed for general purpose indoor commercial use as a junction, pull or switch box. Standards UL-50 Type 1 CSA Type 1 Complies with: NEMA Type 1 IEC 60529, IP20 Construction Formed and spot welded from 16 gauge G90 steel. Flat steel covers fastened with plated steel screws. Keyhole slots permit cover to be lifted off without removing screws entirely. Easily removed knockouts on all 4 sides (see drawings for sizes and locations). Through holes in back for wall mounting. Grounding location embossed in body. Finish Enclosure and cover are unpainted galvanized steel. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D CSKOG664 - 6.00 6.00 4.00 CSKOG884 - 8.00 8.00 4.00 CSKOG10104 - 10.00 10.00 4.00 CSKOG12124 - 12.00 12.00 4.00 CSKOG18124 - 18.00 12.00 4.00 CSKOG666 - 6.00 6.00 6.00 CSKOG886 - 8.00 8.00 6.00 CSKOG10106 - 10.00 10.00 6.00 CSKOG12126 - 12.00 12.00 6.00 CSKOG16166 - 16.00 16.00 6.00 CSKOG16168 - 16.00 16.00 8.00 CSKOG12128 - 12.00 12.00 8.00
Request a Quote Datasheet
Description
Application Designed for general purpose indoor commercial use as a junction, pull or switch box. Standards UL-50 Type 1 CSA Type 1 Complies with: NEMA Type 1 IEC 60529, IP20 Construction Formed and spot welded from 16 gauge G90 steel. Flat steel covers fastened with plated steel screws. Keyhole slots permit cover to be lifted off without removing screws entirely. Easily removed knockouts on all 4 sides (see drawings for sizes and locations). Through holes in back for wall mounting. Grounding location embossed in body. Finish Enclosure and cover are unpainted galvanized steel. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D CSKOG664 - 6.00 6.00 4.00 CSKOG884 - 8.00 8.00 4.00 CSKOG10104 - 10.00 10.00 4.00 CSKOG12124 - 12.00 12.00 4.00 CSKOG18124 - 18.00 12.00 4.00 CSKOG666 - 6.00 6.00 6.00 CSKOG886 - 8.00 8.00 6.00 CSKOG10106 - 10.00 10.00 6.00 CSKOG12126 - 12.00 12.00 6.00 CSKOG16166 - 16.00 16.00 6.00 CSKOG16168 - 16.00 16.00 8.00 CSKOG12128 - 12.00 12.00 8.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Commercial - Junction Boxes - CSKOG886 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Commercial - Junction Boxes
CSKOG886
Electrical - Commercial - Junction Boxes CSKOG886
Application Designed for general purpose indoor commercial use as a junction, pull or switch box. Standards UL-50 Type 1 CSA Type 1 Complies with: NEMA Type 1 IEC 60529, IP20 Construction Formed and spot welded from 16 gauge G90 steel. Flat steel covers fastened with plated steel screws. Keyhole slots permit cover to be lifted off without removing screws entirely. Easily removed knockouts on all 4 sides (see drawings for sizes and locations). Through holes in back for wall mounting. Grounding location embossed in body. Finish Enclosure and cover are unpainted galvanized steel. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D CSKOG664 - 6.00 6.00 4.00 CSKOG884 - 8.00 8.00 4.00 CSKOG10104 - 10.00 10.00 4.00 CSKOG12124 - 12.00 12.00 4.00 CSKOG18124 - 18.00 12.00 4.00 CSKOG666 - 6.00 6.00 6.00 CSKOG886 - 8.00 8.00 6.00 CSKOG10106 - 10.00 10.00 6.00 CSKOG12126 - 12.00 12.00 6.00 CSKOG16166 - 16.00 16.00 6.00 CSKOG16168 - 16.00 16.00 8.00 CSKOG12128 - 12.00 12.00 8.00

Application

  • Designed for general purpose indoor commercial use as a junction, pull or switch box.

Standards

  • UL-50 Type 1
  • CSA Type 1
  • Complies with:
    • NEMA Type 1
    • IEC 60529, IP20

Construction

  • Formed and spot welded from 16 gauge G90 steel.
  • Flat steel covers fastened with plated steel screws.
  • Keyhole slots permit cover to be lifted off without removing screws entirely.
  • Easily removed knockouts on all 4 sides (see drawings for sizes and locations).
  • Through holes in back for wall mounting.
  • Grounding location embossed in body.

Finish

  • Enclosure and cover are unpainted galvanized steel.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure
Part No. - H - W - D
CSKOG664 - 6.00 6.00 4.00
CSKOG884 - 8.00 8.00 4.00
CSKOG10104 - 10.00 10.00 4.00
CSKOG12124 - 12.00 12.00 4.00
CSKOG18124 - 18.00 12.00 4.00
CSKOG666 - 6.00 6.00 6.00
CSKOG886 - 8.00 8.00 6.00
CSKOG10106 - 10.00 10.00 6.00
CSKOG12126 - 12.00 12.00 6.00
CSKOG16166 - 16.00 16.00 6.00
CSKOG16168 - 16.00 16.00 8.00
CSKOG12128 - 12.00 12.00 8.00

Supplier's Site
Boxes - 164-CSKOG886-ND - DigiKey
Thief River Falls, MN, United States
"JUNCTION BOX STL 8""L X 6.06""W"

"JUNCTION BOX STL 8""L X 6.06""W"

Buy Now Datasheet
HMND Wall Mount - CSKOG886 - Galco Industrial Electronics
Madison Heights, MI, United States
HMND Wall Mount
CSKOG886
HMND Wall Mount CSKOG886
N1 Screw Cover w/KOft.s - 8 x 8 x 6 -

N1 Screw Cover w/KOft.s - 8 x 8 x 6 -

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Galco Industrial Electronics
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CSKOG886 164-CSKOG886-ND CSKOG886
Product Name Electrical - Commercial - Junction Boxes Boxes HMND Wall Mount
Type Electronic and Instrument Enclosures; Junction Box Junction Box
Length 8 inch (203 mm)
Width 8 inch (203 mm)
Depth 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411B - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.7 inch (68.58 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418H8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 16 inch (406 mm)
View Details
4 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418C10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 16 inch (406 mm)
View Details
5 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418K20 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
3 suppliers