Application
Standards
Construction
Finish
Part Details
Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)
Units shown: inch. Switch units to: mm
- Enclosure
Part No. - H - W - D
CSKOG664 - 6.00 6.00 4.00
CSKOG884 - 8.00 8.00 4.00
CSKOG10104 - 10.00 10.00 4.00
CSKOG12124 - 12.00 12.00 4.00
CSKOG18124 - 18.00 12.00 4.00
CSKOG666 - 6.00 6.00 6.00
CSKOG886 - 8.00 8.00 6.00
CSKOG10106 - 10.00 10.00 6.00
CSKOG12126 - 12.00 12.00 6.00
CSKOG16166 - 16.00 16.00 6.00
CSKOG16168 - 16.00 16.00 8.00
CSKOG12128 - 12.00 12.00 8.00
"JUNCTION BOX STL GRAY 12""L X 4""W"
N1 Screw Cover w/KOft.s - 12 x 12 x 4
| Hammond Manufacturing Company Inc. | DigiKey | Galco Industrial Electronics | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | CSKOG12124 | 164-CSKOG12124-ND | CSKOG12124 |
| Product Name | Electrical - Commercial - Junction Boxes | Boxes | HMND Wall Mount |
| Type | Electronic and Instrument Enclosures; Junction Box | Junction Box | |
| Length | 12 inch (305 mm) | ||
| Width | 12 inch (305 mm) | ||
| Depth | 4 inch (102 mm) |