Hammond Manufacturing Company Inc. Electrical - Commercial - Junction Boxes CSG664

Description
Application Designed for general purpose indoor commercial use as a junction, pull or switch box. Standards UL-50 Type 1 CSA Type 1 Complies with NEMA Type 1 IEC 60529, IP20 Construction Formed and spot welded from 16 gauge (up to 30"x24"), 14 gauge (36"x24") or 12 gauge (36"x36") G90 steel. Flat steel covers fastened with plated steel screws. Keyhole slots permit cover to be lifted off without removing screws entirely. Through holes in back for wall mounting. Grounding location embossed in body. Finish Enclosure and cover are unpainted galvanized steel. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D CSG664 - 6.00 6.00 4.00 CSG884 - 8.00 8.00 4.00 CSG10104 - 10.00 10.00 4.00 CSG12124 - 12.00 12.00 4.00 CSG18184 - 18.00 18.00 4.00 CSG24244 - 24.00 24.00 4.00 CSG666 - 6.00 6.00 6.00 CSG886 - 8.00 8.00 6.00 CSG10106 - 10.00 10.00 6.00 CSG12106 - 12.00 10.00 6.00 CSG12126 - 12.00 12.00 6.00 CSG16166 - 16.00 16.00 6.00 CSG18126 - 18.00 12.00 6.00 CSG18186 - 18.00 18.00 6.00 CSG24246 - 24.00 24.00 6.00 CSG30306 - 30.00 30.00 6.00 CSG36366 - 36.00 36.00 6.00 CSG12128 - 12.00 12.00 8.00 CSG18188 - 18.00 18.00 8.00 CSG24248 - 24.00 24.00 8.00 CSG30308 - 30.00 30.00 8.00 CSG36368 - 36.00 36.00 8.00 CSG181812 - 18.00 18.00 12.00 CSG242412 - 24.00 24.00 12.00 CSG303012 - 30.00 30.00 12.00 CSG363612 - 36.00 36.00 12.00 CSG484812 - 48.00 48.00 12.00 CSG363616 - 36.00 36.00 16.00 CSG484816 - 48.00 48.00 16.00
Request a Quote Datasheet
Description
Application Designed for general purpose indoor commercial use as a junction, pull or switch box. Standards UL-50 Type 1 CSA Type 1 Complies with NEMA Type 1 IEC 60529, IP20 Construction Formed and spot welded from 16 gauge (up to 30"x24"), 14 gauge (36"x24") or 12 gauge (36"x36") G90 steel. Flat steel covers fastened with plated steel screws. Keyhole slots permit cover to be lifted off without removing screws entirely. Through holes in back for wall mounting. Grounding location embossed in body. Finish Enclosure and cover are unpainted galvanized steel. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D CSG664 - 6.00 6.00 4.00 CSG884 - 8.00 8.00 4.00 CSG10104 - 10.00 10.00 4.00 CSG12124 - 12.00 12.00 4.00 CSG18184 - 18.00 18.00 4.00 CSG24244 - 24.00 24.00 4.00 CSG666 - 6.00 6.00 6.00 CSG886 - 8.00 8.00 6.00 CSG10106 - 10.00 10.00 6.00 CSG12106 - 12.00 10.00 6.00 CSG12126 - 12.00 12.00 6.00 CSG16166 - 16.00 16.00 6.00 CSG18126 - 18.00 12.00 6.00 CSG18186 - 18.00 18.00 6.00 CSG24246 - 24.00 24.00 6.00 CSG30306 - 30.00 30.00 6.00 CSG36366 - 36.00 36.00 6.00 CSG12128 - 12.00 12.00 8.00 CSG18188 - 18.00 18.00 8.00 CSG24248 - 24.00 24.00 8.00 CSG30308 - 30.00 30.00 8.00 CSG36368 - 36.00 36.00 8.00 CSG181812 - 18.00 18.00 12.00 CSG242412 - 24.00 24.00 12.00 CSG303012 - 30.00 30.00 12.00 CSG363612 - 36.00 36.00 12.00 CSG484812 - 48.00 48.00 12.00 CSG363616 - 36.00 36.00 16.00 CSG484816 - 48.00 48.00 16.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Commercial - Junction Boxes - CSG664 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Commercial - Junction Boxes
CSG664
Electrical - Commercial - Junction Boxes CSG664
Application Designed for general purpose indoor commercial use as a junction, pull or switch box. Standards UL-50 Type 1 CSA Type 1 Complies with NEMA Type 1 IEC 60529, IP20 Construction Formed and spot welded from 16 gauge (up to 30"x24"), 14 gauge (36"x24") or 12 gauge (36"x36") G90 steel. Flat steel covers fastened with plated steel screws. Keyhole slots permit cover to be lifted off without removing screws entirely. Through holes in back for wall mounting. Grounding location embossed in body. Finish Enclosure and cover are unpainted galvanized steel. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D CSG664 - 6.00 6.00 4.00 CSG884 - 8.00 8.00 4.00 CSG10104 - 10.00 10.00 4.00 CSG12124 - 12.00 12.00 4.00 CSG18184 - 18.00 18.00 4.00 CSG24244 - 24.00 24.00 4.00 CSG666 - 6.00 6.00 6.00 CSG886 - 8.00 8.00 6.00 CSG10106 - 10.00 10.00 6.00 CSG12106 - 12.00 10.00 6.00 CSG12126 - 12.00 12.00 6.00 CSG16166 - 16.00 16.00 6.00 CSG18126 - 18.00 12.00 6.00 CSG18186 - 18.00 18.00 6.00 CSG24246 - 24.00 24.00 6.00 CSG30306 - 30.00 30.00 6.00 CSG36366 - 36.00 36.00 6.00 CSG12128 - 12.00 12.00 8.00 CSG18188 - 18.00 18.00 8.00 CSG24248 - 24.00 24.00 8.00 CSG30308 - 30.00 30.00 8.00 CSG36368 - 36.00 36.00 8.00 CSG181812 - 18.00 18.00 12.00 CSG242412 - 24.00 24.00 12.00 CSG303012 - 30.00 30.00 12.00 CSG363612 - 36.00 36.00 12.00 CSG484812 - 48.00 48.00 12.00 CSG363616 - 36.00 36.00 16.00 CSG484816 - 48.00 48.00 16.00

Application

  • Designed for general purpose indoor commercial use as a junction, pull or switch box.

Standards

  • UL-50 Type 1
  • CSA Type 1
  • Complies with
    • NEMA Type 1
    • IEC 60529, IP20

Construction

  • Formed and spot welded from 16 gauge (up to 30"x24"), 14 gauge (36"x24") or 12 gauge (36"x36") G90 steel.
  • Flat steel covers fastened with plated steel screws.
  • Keyhole slots permit cover to be lifted off without removing screws entirely.
  • Through holes in back for wall mounting.
  • Grounding location embossed in body.

Finish

  • Enclosure and cover are unpainted galvanized steel.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure
Part No. - H - W - D
CSG664 - 6.00 6.00 4.00
CSG884 - 8.00 8.00 4.00
CSG10104 - 10.00 10.00 4.00
CSG12124 - 12.00 12.00 4.00
CSG18184 - 18.00 18.00 4.00
CSG24244 - 24.00 24.00 4.00
CSG666 - 6.00 6.00 6.00
CSG886 - 8.00 8.00 6.00
CSG10106 - 10.00 10.00 6.00
CSG12106 - 12.00 10.00 6.00
CSG12126 - 12.00 12.00 6.00
CSG16166 - 16.00 16.00 6.00
CSG18126 - 18.00 12.00 6.00
CSG18186 - 18.00 18.00 6.00
CSG24246 - 24.00 24.00 6.00
CSG30306 - 30.00 30.00 6.00
CSG36366 - 36.00 36.00 6.00
CSG12128 - 12.00 12.00 8.00
CSG18188 - 18.00 18.00 8.00
CSG24248 - 24.00 24.00 8.00
CSG30308 - 30.00 30.00 8.00
CSG36368 - 36.00 36.00 8.00
CSG181812 - 18.00 18.00 12.00
CSG242412 - 24.00 24.00 12.00
CSG303012 - 30.00 30.00 12.00
CSG363612 - 36.00 36.00 12.00
CSG484812 - 48.00 48.00 12.00
CSG363616 - 36.00 36.00 16.00
CSG484816 - 48.00 48.00 16.00

Supplier's Site
Enclosures, Boxes, & Cases - CSG664 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
CSG664
Enclosures, Boxes, & Cases CSG664
Enclosures, Boxes, & Cases

Enclosures, Boxes, & Cases

Buy Now
Boxes - 164-CSG664-ND - DigiKey
Thief River Falls, MN, United States
N1 SCREW COVER - 6 X 6 X 4 - GAL

N1 SCREW COVER - 6 X 6 X 4 - GAL

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
CSG664
Electrical Enclosures CSG664
Electrical Enclosures GAL STEEL JUNC BOX UNPAINTED 6X6X4

Electrical Enclosures GAL STEEL JUNC BOX UNPAINTED 6X6X4

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CSG664 CSG664 164-CSG664-ND CSG664
Product Name Electrical - Commercial - Junction Boxes Enclosures, Boxes, & Cases Boxes Electrical Enclosures
Type Electronic and Instrument Enclosures; Junction Box Junction Box Junction Box Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 6 inch (152 mm) 6 inch (152 mm)
Depth 4 inch (102 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - Plastic Enclosures - General Purpose - 1212 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 2.83 inch (71.88 mm)
View Details
3 suppliers
Boxes - 164-1418JD7LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Electrical - Aluminum - Junction Boxes - 1414N4ALA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
4 suppliers
Electrical - Aluminum - Junction Boxes - 1414N4ALO10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
5 suppliers