Hammond Manufacturing Company Inc. Electrical - Commercial - Junction Boxes CSG484816

Description
Application Designed for general purpose indoor commercial use as a junction, pull or switch box. Standards UL-50 Type 1 CSA Type 1 Complies with NEMA Type 1 IEC 60529, IP20 Construction Formed and spot welded from 16 gauge (up to 30"x24"), 14 gauge (36"x24") or 12 gauge (36"x36") G90 steel. Flat steel covers fastened with plated steel screws. Keyhole slots permit cover to be lifted off without removing screws entirely. Through holes in back for wall mounting. Grounding location embossed in body. Finish Enclosure and cover are unpainted galvanized steel. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D CSG664 - 6.00 6.00 4.00 CSG884 - 8.00 8.00 4.00 CSG10104 - 10.00 10.00 4.00 CSG12124 - 12.00 12.00 4.00 CSG18184 - 18.00 18.00 4.00 CSG24244 - 24.00 24.00 4.00 CSG666 - 6.00 6.00 6.00 CSG886 - 8.00 8.00 6.00 CSG10106 - 10.00 10.00 6.00 CSG12106 - 12.00 10.00 6.00 CSG12126 - 12.00 12.00 6.00 CSG16166 - 16.00 16.00 6.00 CSG18126 - 18.00 12.00 6.00 CSG18186 - 18.00 18.00 6.00 CSG24246 - 24.00 24.00 6.00 CSG30306 - 30.00 30.00 6.00 CSG36366 - 36.00 36.00 6.00 CSG12128 - 12.00 12.00 8.00 CSG18188 - 18.00 18.00 8.00 CSG24248 - 24.00 24.00 8.00 CSG30308 - 30.00 30.00 8.00 CSG36368 - 36.00 36.00 8.00 CSG181812 - 18.00 18.00 12.00 CSG242412 - 24.00 24.00 12.00 CSG303012 - 30.00 30.00 12.00 CSG363612 - 36.00 36.00 12.00 CSG484812 - 48.00 48.00 12.00 CSG363616 - 36.00 36.00 16.00 CSG484816 - 48.00 48.00 16.00
Request a Quote
Description
Application Designed for general purpose indoor commercial use as a junction, pull or switch box. Standards UL-50 Type 1 CSA Type 1 Complies with NEMA Type 1 IEC 60529, IP20 Construction Formed and spot welded from 16 gauge (up to 30"x24"), 14 gauge (36"x24") or 12 gauge (36"x36") G90 steel. Flat steel covers fastened with plated steel screws. Keyhole slots permit cover to be lifted off without removing screws entirely. Through holes in back for wall mounting. Grounding location embossed in body. Finish Enclosure and cover are unpainted galvanized steel. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D CSG664 - 6.00 6.00 4.00 CSG884 - 8.00 8.00 4.00 CSG10104 - 10.00 10.00 4.00 CSG12124 - 12.00 12.00 4.00 CSG18184 - 18.00 18.00 4.00 CSG24244 - 24.00 24.00 4.00 CSG666 - 6.00 6.00 6.00 CSG886 - 8.00 8.00 6.00 CSG10106 - 10.00 10.00 6.00 CSG12106 - 12.00 10.00 6.00 CSG12126 - 12.00 12.00 6.00 CSG16166 - 16.00 16.00 6.00 CSG18126 - 18.00 12.00 6.00 CSG18186 - 18.00 18.00 6.00 CSG24246 - 24.00 24.00 6.00 CSG30306 - 30.00 30.00 6.00 CSG36366 - 36.00 36.00 6.00 CSG12128 - 12.00 12.00 8.00 CSG18188 - 18.00 18.00 8.00 CSG24248 - 24.00 24.00 8.00 CSG30308 - 30.00 30.00 8.00 CSG36368 - 36.00 36.00 8.00 CSG181812 - 18.00 18.00 12.00 CSG242412 - 24.00 24.00 12.00 CSG303012 - 30.00 30.00 12.00 CSG363612 - 36.00 36.00 12.00 CSG484812 - 48.00 48.00 12.00 CSG363616 - 36.00 36.00 16.00 CSG484816 - 48.00 48.00 16.00
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Commercial - Junction Boxes - CSG484816 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Commercial - Junction Boxes
CSG484816
Electrical - Commercial - Junction Boxes CSG484816
Application Designed for general purpose indoor commercial use as a junction, pull or switch box. Standards UL-50 Type 1 CSA Type 1 Complies with NEMA Type 1 IEC 60529, IP20 Construction Formed and spot welded from 16 gauge (up to 30"x24"), 14 gauge (36"x24") or 12 gauge (36"x36") G90 steel. Flat steel covers fastened with plated steel screws. Keyhole slots permit cover to be lifted off without removing screws entirely. Through holes in back for wall mounting. Grounding location embossed in body. Finish Enclosure and cover are unpainted galvanized steel. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D CSG664 - 6.00 6.00 4.00 CSG884 - 8.00 8.00 4.00 CSG10104 - 10.00 10.00 4.00 CSG12124 - 12.00 12.00 4.00 CSG18184 - 18.00 18.00 4.00 CSG24244 - 24.00 24.00 4.00 CSG666 - 6.00 6.00 6.00 CSG886 - 8.00 8.00 6.00 CSG10106 - 10.00 10.00 6.00 CSG12106 - 12.00 10.00 6.00 CSG12126 - 12.00 12.00 6.00 CSG16166 - 16.00 16.00 6.00 CSG18126 - 18.00 12.00 6.00 CSG18186 - 18.00 18.00 6.00 CSG24246 - 24.00 24.00 6.00 CSG30306 - 30.00 30.00 6.00 CSG36366 - 36.00 36.00 6.00 CSG12128 - 12.00 12.00 8.00 CSG18188 - 18.00 18.00 8.00 CSG24248 - 24.00 24.00 8.00 CSG30308 - 30.00 30.00 8.00 CSG36368 - 36.00 36.00 8.00 CSG181812 - 18.00 18.00 12.00 CSG242412 - 24.00 24.00 12.00 CSG303012 - 30.00 30.00 12.00 CSG363612 - 36.00 36.00 12.00 CSG484812 - 48.00 48.00 12.00 CSG363616 - 36.00 36.00 16.00 CSG484816 - 48.00 48.00 16.00

Application

  • Designed for general purpose indoor commercial use as a junction, pull or switch box.

Standards

  • UL-50 Type 1
  • CSA Type 1
  • Complies with
    • NEMA Type 1
    • IEC 60529, IP20

Construction

  • Formed and spot welded from 16 gauge (up to 30"x24"), 14 gauge (36"x24") or 12 gauge (36"x36") G90 steel.
  • Flat steel covers fastened with plated steel screws.
  • Keyhole slots permit cover to be lifted off without removing screws entirely.
  • Through holes in back for wall mounting.
  • Grounding location embossed in body.

Finish

  • Enclosure and cover are unpainted galvanized steel.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure
Part No. - H - W - D
CSG664 - 6.00 6.00 4.00
CSG884 - 8.00 8.00 4.00
CSG10104 - 10.00 10.00 4.00
CSG12124 - 12.00 12.00 4.00
CSG18184 - 18.00 18.00 4.00
CSG24244 - 24.00 24.00 4.00
CSG666 - 6.00 6.00 6.00
CSG886 - 8.00 8.00 6.00
CSG10106 - 10.00 10.00 6.00
CSG12106 - 12.00 10.00 6.00
CSG12126 - 12.00 12.00 6.00
CSG16166 - 16.00 16.00 6.00
CSG18126 - 18.00 12.00 6.00
CSG18186 - 18.00 18.00 6.00
CSG24246 - 24.00 24.00 6.00
CSG30306 - 30.00 30.00 6.00
CSG36366 - 36.00 36.00 6.00
CSG12128 - 12.00 12.00 8.00
CSG18188 - 18.00 18.00 8.00
CSG24248 - 24.00 24.00 8.00
CSG30308 - 30.00 30.00 8.00
CSG36368 - 36.00 36.00 8.00
CSG181812 - 18.00 18.00 12.00
CSG242412 - 24.00 24.00 12.00
CSG303012 - 30.00 30.00 12.00
CSG363612 - 36.00 36.00 12.00
CSG484812 - 48.00 48.00 12.00
CSG363616 - 36.00 36.00 16.00
CSG484816 - 48.00 48.00 16.00

Supplier's Site
Enclosures, Boxes, & Cases - CSG484816 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
CSG484816
Enclosures, Boxes, & Cases CSG484816
GALV SCR COVER NO KO'S

GALV SCR COVER NO KO'S

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number CSG484816 CSG484816
Product Name Electrical - Commercial - Junction Boxes Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures; Junction Box Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418JL9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
Enclosures, Boxes, & Cases - 1414PHGLP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers
Enclosures Accessories and Hardware - 1414N4PHSSC4LP - Powell Electronics, Inc.
Specs
Type Junction Box
Material Steel - Stainless
View Details
3 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418N4KR8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 30 inch (762 mm)
View Details
4 suppliers