Hammond Manufacturing Company Inc. Electrical - Commercial - Junction Boxes CSG18186

Description
Application Designed for general purpose indoor commercial use as a junction, pull or switch box. Standards UL-50 Type 1 CSA Type 1 Complies with NEMA Type 1 IEC 60529, IP20 Construction Formed and spot welded from 16 gauge (up to 30"x24"), 14 gauge (36"x24") or 12 gauge (36"x36") G90 steel. Flat steel covers fastened with plated steel screws. Keyhole slots permit cover to be lifted off without removing screws entirely. Through holes in back for wall mounting. Grounding location embossed in body. Finish Enclosure and cover are unpainted galvanized steel. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D CSG664 - 6.00 6.00 4.00 CSG884 - 8.00 8.00 4.00 CSG10104 - 10.00 10.00 4.00 CSG12124 - 12.00 12.00 4.00 CSG18184 - 18.00 18.00 4.00 CSG24244 - 24.00 24.00 4.00 CSG666 - 6.00 6.00 6.00 CSG886 - 8.00 8.00 6.00 CSG10106 - 10.00 10.00 6.00 CSG12106 - 12.00 10.00 6.00 CSG12126 - 12.00 12.00 6.00 CSG16166 - 16.00 16.00 6.00 CSG18126 - 18.00 12.00 6.00 CSG18186 - 18.00 18.00 6.00 CSG24246 - 24.00 24.00 6.00 CSG30306 - 30.00 30.00 6.00 CSG36366 - 36.00 36.00 6.00 CSG12128 - 12.00 12.00 8.00 CSG18188 - 18.00 18.00 8.00 CSG24248 - 24.00 24.00 8.00 CSG30308 - 30.00 30.00 8.00 CSG36368 - 36.00 36.00 8.00 CSG181812 - 18.00 18.00 12.00 CSG242412 - 24.00 24.00 12.00 CSG303012 - 30.00 30.00 12.00 CSG363612 - 36.00 36.00 12.00 CSG484812 - 48.00 48.00 12.00 CSG363616 - 36.00 36.00 16.00 CSG484816 - 48.00 48.00 16.00
Request a Quote Datasheet
Description
Application Designed for general purpose indoor commercial use as a junction, pull or switch box. Standards UL-50 Type 1 CSA Type 1 Complies with NEMA Type 1 IEC 60529, IP20 Construction Formed and spot welded from 16 gauge (up to 30"x24"), 14 gauge (36"x24") or 12 gauge (36"x36") G90 steel. Flat steel covers fastened with plated steel screws. Keyhole slots permit cover to be lifted off without removing screws entirely. Through holes in back for wall mounting. Grounding location embossed in body. Finish Enclosure and cover are unpainted galvanized steel. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D CSG664 - 6.00 6.00 4.00 CSG884 - 8.00 8.00 4.00 CSG10104 - 10.00 10.00 4.00 CSG12124 - 12.00 12.00 4.00 CSG18184 - 18.00 18.00 4.00 CSG24244 - 24.00 24.00 4.00 CSG666 - 6.00 6.00 6.00 CSG886 - 8.00 8.00 6.00 CSG10106 - 10.00 10.00 6.00 CSG12106 - 12.00 10.00 6.00 CSG12126 - 12.00 12.00 6.00 CSG16166 - 16.00 16.00 6.00 CSG18126 - 18.00 12.00 6.00 CSG18186 - 18.00 18.00 6.00 CSG24246 - 24.00 24.00 6.00 CSG30306 - 30.00 30.00 6.00 CSG36366 - 36.00 36.00 6.00 CSG12128 - 12.00 12.00 8.00 CSG18188 - 18.00 18.00 8.00 CSG24248 - 24.00 24.00 8.00 CSG30308 - 30.00 30.00 8.00 CSG36368 - 36.00 36.00 8.00 CSG181812 - 18.00 18.00 12.00 CSG242412 - 24.00 24.00 12.00 CSG303012 - 30.00 30.00 12.00 CSG363612 - 36.00 36.00 12.00 CSG484812 - 48.00 48.00 12.00 CSG363616 - 36.00 36.00 16.00 CSG484816 - 48.00 48.00 16.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Commercial - Junction Boxes - CSG18186 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Commercial - Junction Boxes
CSG18186
Electrical - Commercial - Junction Boxes CSG18186
Application Designed for general purpose indoor commercial use as a junction, pull or switch box. Standards UL-50 Type 1 CSA Type 1 Complies with NEMA Type 1 IEC 60529, IP20 Construction Formed and spot welded from 16 gauge (up to 30"x24"), 14 gauge (36"x24") or 12 gauge (36"x36") G90 steel. Flat steel covers fastened with plated steel screws. Keyhole slots permit cover to be lifted off without removing screws entirely. Through holes in back for wall mounting. Grounding location embossed in body. Finish Enclosure and cover are unpainted galvanized steel. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D CSG664 - 6.00 6.00 4.00 CSG884 - 8.00 8.00 4.00 CSG10104 - 10.00 10.00 4.00 CSG12124 - 12.00 12.00 4.00 CSG18184 - 18.00 18.00 4.00 CSG24244 - 24.00 24.00 4.00 CSG666 - 6.00 6.00 6.00 CSG886 - 8.00 8.00 6.00 CSG10106 - 10.00 10.00 6.00 CSG12106 - 12.00 10.00 6.00 CSG12126 - 12.00 12.00 6.00 CSG16166 - 16.00 16.00 6.00 CSG18126 - 18.00 12.00 6.00 CSG18186 - 18.00 18.00 6.00 CSG24246 - 24.00 24.00 6.00 CSG30306 - 30.00 30.00 6.00 CSG36366 - 36.00 36.00 6.00 CSG12128 - 12.00 12.00 8.00 CSG18188 - 18.00 18.00 8.00 CSG24248 - 24.00 24.00 8.00 CSG30308 - 30.00 30.00 8.00 CSG36368 - 36.00 36.00 8.00 CSG181812 - 18.00 18.00 12.00 CSG242412 - 24.00 24.00 12.00 CSG303012 - 30.00 30.00 12.00 CSG363612 - 36.00 36.00 12.00 CSG484812 - 48.00 48.00 12.00 CSG363616 - 36.00 36.00 16.00 CSG484816 - 48.00 48.00 16.00

Application

  • Designed for general purpose indoor commercial use as a junction, pull or switch box.

Standards

  • UL-50 Type 1
  • CSA Type 1
  • Complies with
    • NEMA Type 1
    • IEC 60529, IP20

Construction

  • Formed and spot welded from 16 gauge (up to 30"x24"), 14 gauge (36"x24") or 12 gauge (36"x36") G90 steel.
  • Flat steel covers fastened with plated steel screws.
  • Keyhole slots permit cover to be lifted off without removing screws entirely.
  • Through holes in back for wall mounting.
  • Grounding location embossed in body.

Finish

  • Enclosure and cover are unpainted galvanized steel.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure
Part No. - H - W - D
CSG664 - 6.00 6.00 4.00
CSG884 - 8.00 8.00 4.00
CSG10104 - 10.00 10.00 4.00
CSG12124 - 12.00 12.00 4.00
CSG18184 - 18.00 18.00 4.00
CSG24244 - 24.00 24.00 4.00
CSG666 - 6.00 6.00 6.00
CSG886 - 8.00 8.00 6.00
CSG10106 - 10.00 10.00 6.00
CSG12106 - 12.00 10.00 6.00
CSG12126 - 12.00 12.00 6.00
CSG16166 - 16.00 16.00 6.00
CSG18126 - 18.00 12.00 6.00
CSG18186 - 18.00 18.00 6.00
CSG24246 - 24.00 24.00 6.00
CSG30306 - 30.00 30.00 6.00
CSG36366 - 36.00 36.00 6.00
CSG12128 - 12.00 12.00 8.00
CSG18188 - 18.00 18.00 8.00
CSG24248 - 24.00 24.00 8.00
CSG30308 - 30.00 30.00 8.00
CSG36368 - 36.00 36.00 8.00
CSG181812 - 18.00 18.00 12.00
CSG242412 - 24.00 24.00 12.00
CSG303012 - 30.00 30.00 12.00
CSG363612 - 36.00 36.00 12.00
CSG484812 - 48.00 48.00 12.00
CSG363616 - 36.00 36.00 16.00
CSG484816 - 48.00 48.00 16.00

Supplier's Site
Boxes - 164-CSG18186-ND - DigiKey
Thief River Falls, MN, United States
"JUNCTION BOX STL 18""L X 6.06""W"

"JUNCTION BOX STL 18""L X 6.06""W"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
CSG18186
Electrical Enclosures CSG18186
Electrical Enclosures GAL STEEL JUNC BOX UNPAINTED 18X18X6

Electrical Enclosures GAL STEEL JUNC BOX UNPAINTED 18X18X6

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CSG18186 164-CSG18186-ND CSG18186
Product Name Electrical - Commercial - Junction Boxes Boxes Electrical Enclosures
Type Electronic and Instrument Enclosures; Junction Box Junction Box Electronic and Instrument Enclosures
Length 18 inch (457 mm) 18 inch (457 mm)
Width 18 inch (457 mm) 18 inch (457 mm)
Depth 6 inch (152 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Enclosures Accessories and Hardware - 131624 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSM6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1411XU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 7 inch (178 mm)
View Details
4 suppliers
Electrical - Mild Steel - Junction Boxes - 1414PHM8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
6 suppliers