Hammond Manufacturing Company Inc. Electrical - Commercial - Junction Boxes CSFC1616

Description
Features Oversized covers for CS/CSKO Series screw cover junction boxes Designed for flush mount installation requirements 1.5” taller and wider than standard covers Constructed of 16 or 14 gauge steel Painted ANSI 61 gray Note - Boxes sold separately Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Actual Size - Fits Box Size - Cover Part No. - L - W - H - W - Gauge CSFC66 - 7.50 7.50 6.00 6.00 16 CSFC86 - 9.50 7.50 8.00 6.00 16 CSFC88 - 9.50 9.50 8.00 8.00 16 CSFC108 - 11.50 9.50 10.00 8.00 16 CSFC1010 - 11.50 11.50 10.00 10.00 16 CSFC128 - 13.50 9.50 12.00 8.00 16 CSFC1212 - 13.50 13.50 12.00 12.00 16 CSFC1616 - 17.50 17.50 16.00 16.00 16 CSFC1812 - 19.50 13.50 18.00 12.00 16 CSFC1818 - 19.50 19.50 18.00 18.00 16 CSFC2418 - 25.50 19.50 24.00 18.00 14 CSFC2424 - 25.50 25.50 24.00 24.00 14
Request a Quote
Description
Features Oversized covers for CS/CSKO Series screw cover junction boxes Designed for flush mount installation requirements 1.5” taller and wider than standard covers Constructed of 16 or 14 gauge steel Painted ANSI 61 gray Note - Boxes sold separately Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Actual Size - Fits Box Size - Cover Part No. - L - W - H - W - Gauge CSFC66 - 7.50 7.50 6.00 6.00 16 CSFC86 - 9.50 7.50 8.00 6.00 16 CSFC88 - 9.50 9.50 8.00 8.00 16 CSFC108 - 11.50 9.50 10.00 8.00 16 CSFC1010 - 11.50 11.50 10.00 10.00 16 CSFC128 - 13.50 9.50 12.00 8.00 16 CSFC1212 - 13.50 13.50 12.00 12.00 16 CSFC1616 - 17.50 17.50 16.00 16.00 16 CSFC1812 - 19.50 13.50 18.00 12.00 16 CSFC1818 - 19.50 19.50 18.00 18.00 16 CSFC2418 - 25.50 19.50 24.00 18.00 14 CSFC2424 - 25.50 25.50 24.00 24.00 14
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Commercial - Junction Boxes - CSFC1616 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Commercial - Junction Boxes
CSFC1616
Electrical - Commercial - Junction Boxes CSFC1616
Features Oversized covers for CS/CSKO Series screw cover junction boxes Designed for flush mount installation requirements 1.5” taller and wider than standard covers Constructed of 16 or 14 gauge steel Painted ANSI 61 gray Note - Boxes sold separately Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Actual Size - Fits Box Size - Cover Part No. - L - W - H - W - Gauge CSFC66 - 7.50 7.50 6.00 6.00 16 CSFC86 - 9.50 7.50 8.00 6.00 16 CSFC88 - 9.50 9.50 8.00 8.00 16 CSFC108 - 11.50 9.50 10.00 8.00 16 CSFC1010 - 11.50 11.50 10.00 10.00 16 CSFC128 - 13.50 9.50 12.00 8.00 16 CSFC1212 - 13.50 13.50 12.00 12.00 16 CSFC1616 - 17.50 17.50 16.00 16.00 16 CSFC1812 - 19.50 13.50 18.00 12.00 16 CSFC1818 - 19.50 19.50 18.00 18.00 16 CSFC2418 - 25.50 19.50 24.00 18.00 14 CSFC2424 - 25.50 25.50 24.00 24.00 14

Features

  • Oversized covers for CS/CSKO Series screw cover junction boxes
  • Designed for flush mount installation requirements
  • 1.5” taller and wider than standard covers
  • Constructed of 16 or 14 gauge steel
  • Painted ANSI 61 gray
  • Note - Boxes sold separately

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Actual Size - Fits Box Size - Cover
Part No. - L - W - H - W - Gauge
CSFC66 - 7.50 7.50 6.00 6.00 16
CSFC86 - 9.50 7.50 8.00 6.00 16
CSFC88 - 9.50 9.50 8.00 8.00 16
CSFC108 - 11.50 9.50 10.00 8.00 16
CSFC1010 - 11.50 11.50 10.00 10.00 16
CSFC128 - 13.50 9.50 12.00 8.00 16
CSFC1212 - 13.50 13.50 12.00 12.00 16
CSFC1616 - 17.50 17.50 16.00 16.00 16
CSFC1812 - 19.50 13.50 18.00 12.00 16
CSFC1818 - 19.50 19.50 18.00 18.00 16
CSFC2418 - 25.50 19.50 24.00 18.00 14
CSFC2424 - 25.50 25.50 24.00 24.00 14

Supplier's Site
Enclosures Accessories and Hardware - CSFC1616 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
CSFC1616
Enclosures Accessories and Hardware CSFC1616
CS FLUSH COVER - FITS 16X16

CS FLUSH COVER - FITS 16X16

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number CSFC1616 CSFC1616
Product Name Electrical - Commercial - Junction Boxes Enclosures Accessories and Hardware
Type Electronic and Instrument Enclosures; Junction Box Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418JF9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
Small Enclosures - Plastic Enclosures - General Purpose - 001152 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material ABS Plastic
View Details
2 suppliers
Small Enclosures - Plastic Enclosures - General Purpose - 001117 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.92 inch (125 mm)
Width 2.76 inch (70.1 mm)
View Details
2 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418JE7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
5 suppliers