Hammond Manufacturing Company Inc. Electrical - Commercial - Splitter Boxes CSBL400

Description
Application These blocks are used in Hammond standard splitter troughs and boxes. The design includes the main and branch lugs which can use either copper or aluminum conductors. All blocks are rated 600 V. 75° C conductor ampacity permitted. Construction Cu-Al monopiece connectors are secured to insulators. Each block includes a main lug and branch lugs. Finish N/A Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Main Lug Ampacity - Max./Min. Wire Capacity - Branch Lugs Ampacity - Max./Min. Wire Capacity CSBL125B - 125 1/0 - 14 3/70 3 x (2-14) CSBL125T - 125 1/0 - 14 6/70 6 x (2-14) CSBL225 - 225 300MCM - 6 6/125 6 x (2/0-14) CSBL400 - 400 600MCM - 4 or (2x) 250 MCM - 1/0 6/200 6 x (3/0-14) CSBL600 - 600 (2x) 600MCM - 4 or (4x) 250MCM - 1/0 6/200 6 x (3/0-14)
Request a Quote Datasheet
Description
Application These blocks are used in Hammond standard splitter troughs and boxes. The design includes the main and branch lugs which can use either copper or aluminum conductors. All blocks are rated 600 V. 75° C conductor ampacity permitted. Construction Cu-Al monopiece connectors are secured to insulators. Each block includes a main lug and branch lugs. Finish N/A Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Main Lug Ampacity - Max./Min. Wire Capacity - Branch Lugs Ampacity - Max./Min. Wire Capacity CSBL125B - 125 1/0 - 14 3/70 3 x (2-14) CSBL125T - 125 1/0 - 14 6/70 6 x (2-14) CSBL225 - 225 300MCM - 6 6/125 6 x (2/0-14) CSBL400 - 400 600MCM - 4 or (2x) 250 MCM - 1/0 6/200 6 x (3/0-14) CSBL600 - 600 (2x) 600MCM - 4 or (4x) 250MCM - 1/0 6/200 6 x (3/0-14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Commercial - Splitter Boxes - CSBL400 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Commercial - Splitter Boxes
CSBL400
Electrical - Commercial - Splitter Boxes CSBL400
Application These blocks are used in Hammond standard splitter troughs and boxes. The design includes the main and branch lugs which can use either copper or aluminum conductors. All blocks are rated 600 V. 75° C conductor ampacity permitted. Construction Cu-Al monopiece connectors are secured to insulators. Each block includes a main lug and branch lugs. Finish N/A Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Main Lug Ampacity - Max./Min. Wire Capacity - Branch Lugs Ampacity - Max./Min. Wire Capacity CSBL125B - 125 1/0 - 14 3/70 3 x (2-14) CSBL125T - 125 1/0 - 14 6/70 6 x (2-14) CSBL225 - 225 300MCM - 6 6/125 6 x (2/0-14) CSBL400 - 400 600MCM - 4 or (2x) 250 MCM - 1/0 6/200 6 x (3/0-14) CSBL600 - 600 (2x) 600MCM - 4 or (4x) 250MCM - 1/0 6/200 6 x (3/0-14)

Application

  • These blocks are used in Hammond standard splitter troughs and boxes.
  • The design includes the main and branch lugs which can use either copper or aluminum conductors.
  • All blocks are rated 600 V.
  • 75° C conductor ampacity permitted.

Construction

  • Cu-Al monopiece connectors are secured to insulators.
  • Each block includes a main lug and branch lugs.

Finish

  • N/A

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Part No. - Main Lug Ampacity - Max./Min. Wire Capacity - Branch Lugs Ampacity - Max./Min. Wire Capacity
CSBL125B - 125 1/0 - 14 3/70 3 x (2-14)
CSBL125T - 125 1/0 - 14 6/70 6 x (2-14)
CSBL225 - 225 300MCM - 6 6/125 6 x (2/0-14)
CSBL400 - 400 600MCM - 4 or (2x) 250 MCM - 1/0 6/200 6 x (3/0-14)
CSBL600 - 600 (2x) 600MCM - 4 or (4x) 250MCM - 1/0 6/200 6 x (3/0-14)

Supplier's Site
Enclosures Accessories and Hardware - CSBL400 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
CSBL400
Enclosures Accessories and Hardware CSBL400
SPLITTER BLOCKS 400 A

SPLITTER BLOCKS 400 A

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosure Accessories
CSBL400
Electrical Enclosure Accessories CSBL400
Electrical Enclosure Accessories Splitter Blocks 400A 6/200A Branch Lug

Electrical Enclosure Accessories Splitter Blocks 400A 6/200A Branch Lug

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CSBL400 CSBL400 CSBL400
Product Name Electrical - Commercial - Splitter Boxes Enclosures Accessories and Hardware Electrical Enclosure Accessories
Type Electronic and Instrument Enclosures; Junction Box Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSO6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
4 suppliers
Boxes - 1414PHKC4LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1411FBCU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.2 inch (81.28 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
Electrical - Mild Steel - Junction Boxes - 1414N4O6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
4 suppliers