Hammond Manufacturing Company Inc. Electrical - Commercial - Splitter Boxes CSB70

Description
Application The splitter boxes are designed for indoor distribution of up to 600 A (max) service using either 3 or 4 wires. 75° C conductor ampacity permitted. Standards CSA Type 1 Complies with IEC 60529, IP20 Construction Formed and spot welded from 14 or 16 gauge steel. Factory installed splitter blocks - 3 or 4 wire option. Empty box without splitter blocks also offered. Series of knockouts on each side. Padlocking hasp. Finish Enclosure and cover are finished in ANSI 61 gray powder coating. Accessories Splitter Blocks Grounding Kits Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 3 Wire - 4 Wire - Less Blocks - CU/AL - Enclosure - Splitter Part No. - Part No. - Part No. - Amps - H - W - D - Block Reference CSB73 - CSB74 - CSB70 - 70/70 12.00 10.00 4.00 CSBL125B CSB103 - CSB104 - CSB100 - 125/120 15.00 10.00 4.00 CSBL125B CSB203 - CSB204 - CSB200 - 225/180 18.00 12.00 5.00 CSBL225 CSB403 - CSB404 - CSB400 - 400/400 24.00 17.00 6.00 CSBL400 CSB603* - CSB604* - CSB600* - 600/600 30.00 24.00 7.00 CSBL600 * 14 gauge steel
Request a Quote Datasheet
Description
Application The splitter boxes are designed for indoor distribution of up to 600 A (max) service using either 3 or 4 wires. 75° C conductor ampacity permitted. Standards CSA Type 1 Complies with IEC 60529, IP20 Construction Formed and spot welded from 14 or 16 gauge steel. Factory installed splitter blocks - 3 or 4 wire option. Empty box without splitter blocks also offered. Series of knockouts on each side. Padlocking hasp. Finish Enclosure and cover are finished in ANSI 61 gray powder coating. Accessories Splitter Blocks Grounding Kits Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 3 Wire - 4 Wire - Less Blocks - CU/AL - Enclosure - Splitter Part No. - Part No. - Part No. - Amps - H - W - D - Block Reference CSB73 - CSB74 - CSB70 - 70/70 12.00 10.00 4.00 CSBL125B CSB103 - CSB104 - CSB100 - 125/120 15.00 10.00 4.00 CSBL125B CSB203 - CSB204 - CSB200 - 225/180 18.00 12.00 5.00 CSBL225 CSB403 - CSB404 - CSB400 - 400/400 24.00 17.00 6.00 CSBL400 CSB603* - CSB604* - CSB600* - 600/600 30.00 24.00 7.00 CSBL600 * 14 gauge steel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Commercial - Splitter Boxes - CSB70 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Commercial - Splitter Boxes
CSB70
Electrical - Commercial - Splitter Boxes CSB70
Application The splitter boxes are designed for indoor distribution of up to 600 A (max) service using either 3 or 4 wires. 75° C conductor ampacity permitted. Standards CSA Type 1 Complies with IEC 60529, IP20 Construction Formed and spot welded from 14 or 16 gauge steel. Factory installed splitter blocks - 3 or 4 wire option. Empty box without splitter blocks also offered. Series of knockouts on each side. Padlocking hasp. Finish Enclosure and cover are finished in ANSI 61 gray powder coating. Accessories Splitter Blocks Grounding Kits Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 3 Wire - 4 Wire - Less Blocks - CU/AL - Enclosure - Splitter Part No. - Part No. - Part No. - Amps - H - W - D - Block Reference CSB73 - CSB74 - CSB70 - 70/70 12.00 10.00 4.00 CSBL125B CSB103 - CSB104 - CSB100 - 125/120 15.00 10.00 4.00 CSBL125B CSB203 - CSB204 - CSB200 - 225/180 18.00 12.00 5.00 CSBL225 CSB403 - CSB404 - CSB400 - 400/400 24.00 17.00 6.00 CSBL400 CSB603* - CSB604* - CSB600* - 600/600 30.00 24.00 7.00 CSBL600 * 14 gauge steel

Application

  • The splitter boxes are designed for indoor distribution of up to 600 A (max) service using either 3 or 4 wires. 75° C conductor ampacity permitted.

Standards

  • CSA Type 1
  • Complies with
    • IEC 60529, IP20

Construction

  • Formed and spot welded from 14 or 16 gauge steel.
  • Factory installed splitter blocks - 3 or 4 wire option. Empty box without splitter blocks also offered.
  • Series of knockouts on each side.
  • Padlocking hasp.

Finish

  • Enclosure and cover are finished in ANSI 61 gray powder coating.

Accessories

  • Splitter Blocks
  • Grounding Kits

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


3 Wire - 4 Wire - Less Blocks - CU/AL - Enclosure - Splitter
Part No. - Part No. - Part No. - Amps - H - W - D - Block Reference
CSB73 - CSB74 - CSB70 - 70/70 12.00 10.00 4.00 CSBL125B
CSB103 - CSB104 - CSB100 - 125/120 15.00 10.00 4.00 CSBL125B
CSB203 - CSB204 - CSB200 - 225/180 18.00 12.00 5.00 CSBL225
CSB403 - CSB404 - CSB400 - 400/400 24.00 17.00 6.00 CSBL400
CSB603* - CSB604* - CSB600* - 600/600 30.00 24.00 7.00 CSBL600
* 14 gauge steel

Supplier's Site
Enclosures, Boxes, & Cases - CSB70 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
CSB70
Enclosures, Boxes, & Cases CSB70
SPLITTER BOX 12X10X4, EMPTY

SPLITTER BOX 12X10X4, EMPTY

Buy Now
Boxes - CSB70-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Hinged Door, Lid 12.000"" L x 10.000"" W (304.80mm x 254.00mm) X 4.000"" (101.60mm)"

"Box Metal, Steel Gray Hinged Door, Lid 12.000"" L x 10.000"" W (304.80mm x 254.00mm) X 4.000"" (101.60mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
CSB70
Electrical Enclosures CSB70
Electrical Enclosures SplitterBox 70/70A 4x10x12" Less Blocks

Electrical Enclosures SplitterBox 70/70A 4x10x12" Less Blocks

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CSB70 CSB70 CSB70-ND CSB70
Product Name Electrical - Commercial - Splitter Boxes Enclosures, Boxes, & Cases Boxes Electrical Enclosures
Type Electronic and Instrument Enclosures; Junction Box Junction Box Junction Box Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 10 inch (254 mm) 10 inch (254 mm)
Depth 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411TT - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 6 inch (152 mm)
View Details
3 suppliers
Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSE - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
5 suppliers
Electrical - Mild Steel - Junction Boxes - 1414PHRK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 12 inch (305 mm)
View Details
5 suppliers
Boxes - 164-1418F8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details