Hammond Manufacturing Company Inc. Electrical - Commercial - Splitter Boxes CSB604

Description
Application The splitter boxes are designed for indoor distribution of up to 600 A (max) service using either 3 or 4 wires. 75° C conductor ampacity permitted. Standards CSA Type 1 Complies with IEC 60529, IP20 Construction Formed and spot welded from 14 or 16 gauge steel. Factory installed splitter blocks - 3 or 4 wire option. Empty box without splitter blocks also offered. Series of knockouts on each side. Padlocking hasp. Finish Enclosure and cover are finished in ANSI 61 gray powder coating. Accessories Splitter Blocks Grounding Kits Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 3 Wire - 4 Wire - Less Blocks - CU/AL - Enclosure - Splitter Part No. - Part No. - Part No. - Amps - H - W - D - Block Reference CSB73 - CSB74 - CSB70 - 70/70 12.00 10.00 4.00 CSBL125B CSB103 - CSB104 - CSB100 - 125/120 15.00 10.00 4.00 CSBL125B CSB203 - CSB204 - CSB200 - 225/180 18.00 12.00 5.00 CSBL225 CSB403 - CSB404 - CSB400 - 400/400 24.00 17.00 6.00 CSBL400 CSB603* - CSB604* - CSB600* - 600/600 30.00 24.00 7.00 CSBL600 * 14 gauge steel
Request a Quote Datasheet
Description
Application The splitter boxes are designed for indoor distribution of up to 600 A (max) service using either 3 or 4 wires. 75° C conductor ampacity permitted. Standards CSA Type 1 Complies with IEC 60529, IP20 Construction Formed and spot welded from 14 or 16 gauge steel. Factory installed splitter blocks - 3 or 4 wire option. Empty box without splitter blocks also offered. Series of knockouts on each side. Padlocking hasp. Finish Enclosure and cover are finished in ANSI 61 gray powder coating. Accessories Splitter Blocks Grounding Kits Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 3 Wire - 4 Wire - Less Blocks - CU/AL - Enclosure - Splitter Part No. - Part No. - Part No. - Amps - H - W - D - Block Reference CSB73 - CSB74 - CSB70 - 70/70 12.00 10.00 4.00 CSBL125B CSB103 - CSB104 - CSB100 - 125/120 15.00 10.00 4.00 CSBL125B CSB203 - CSB204 - CSB200 - 225/180 18.00 12.00 5.00 CSBL225 CSB403 - CSB404 - CSB400 - 400/400 24.00 17.00 6.00 CSBL400 CSB603* - CSB604* - CSB600* - 600/600 30.00 24.00 7.00 CSBL600 * 14 gauge steel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Commercial - Splitter Boxes - CSB604 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Commercial - Splitter Boxes
CSB604
Electrical - Commercial - Splitter Boxes CSB604
Application The splitter boxes are designed for indoor distribution of up to 600 A (max) service using either 3 or 4 wires. 75° C conductor ampacity permitted. Standards CSA Type 1 Complies with IEC 60529, IP20 Construction Formed and spot welded from 14 or 16 gauge steel. Factory installed splitter blocks - 3 or 4 wire option. Empty box without splitter blocks also offered. Series of knockouts on each side. Padlocking hasp. Finish Enclosure and cover are finished in ANSI 61 gray powder coating. Accessories Splitter Blocks Grounding Kits Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 3 Wire - 4 Wire - Less Blocks - CU/AL - Enclosure - Splitter Part No. - Part No. - Part No. - Amps - H - W - D - Block Reference CSB73 - CSB74 - CSB70 - 70/70 12.00 10.00 4.00 CSBL125B CSB103 - CSB104 - CSB100 - 125/120 15.00 10.00 4.00 CSBL125B CSB203 - CSB204 - CSB200 - 225/180 18.00 12.00 5.00 CSBL225 CSB403 - CSB404 - CSB400 - 400/400 24.00 17.00 6.00 CSBL400 CSB603* - CSB604* - CSB600* - 600/600 30.00 24.00 7.00 CSBL600 * 14 gauge steel

Application

  • The splitter boxes are designed for indoor distribution of up to 600 A (max) service using either 3 or 4 wires. 75° C conductor ampacity permitted.

Standards

  • CSA Type 1
  • Complies with
    • IEC 60529, IP20

Construction

  • Formed and spot welded from 14 or 16 gauge steel.
  • Factory installed splitter blocks - 3 or 4 wire option. Empty box without splitter blocks also offered.
  • Series of knockouts on each side.
  • Padlocking hasp.

Finish

  • Enclosure and cover are finished in ANSI 61 gray powder coating.

Accessories

  • Splitter Blocks
  • Grounding Kits

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


3 Wire - 4 Wire - Less Blocks - CU/AL - Enclosure - Splitter
Part No. - Part No. - Part No. - Amps - H - W - D - Block Reference
CSB73 - CSB74 - CSB70 - 70/70 12.00 10.00 4.00 CSBL125B
CSB103 - CSB104 - CSB100 - 125/120 15.00 10.00 4.00 CSBL125B
CSB203 - CSB204 - CSB200 - 225/180 18.00 12.00 5.00 CSBL225
CSB403 - CSB404 - CSB400 - 400/400 24.00 17.00 6.00 CSBL400
CSB603* - CSB604* - CSB600* - 600/600 30.00 24.00 7.00 CSBL600
* 14 gauge steel

Supplier's Site
Boxes - CSB604-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Hinged Door, Lid 30.000"" L x 24.000"" W (762.00mm x 609.60mm) X 7.000"" (177.80mm)"

"Box Metal, Steel Gray Hinged Door, Lid 30.000"" L x 24.000"" W (762.00mm x 609.60mm) X 7.000"" (177.80mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - CSB604 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
CSB604
Enclosures, Boxes, & Cases CSB604
SPLITTER BOX 30X24X7, 600A

SPLITTER BOX 30X24X7, 600A

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosures
CSB604
Electrical Enclosures CSB604
Electrical Enclosures Splitter Box, 4Wire 7x24x3" 600/574A

Electrical Enclosures Splitter Box, 4Wire 7x24x3" 600/574A

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CSB604 CSB604-ND CSB604 CSB604
Product Name Electrical - Commercial - Splitter Boxes Boxes Enclosures, Boxes, & Cases Electrical Enclosures
Type Electronic and Instrument Enclosures; Junction Box Junction Box Junction Box Electronic and Instrument Enclosures
Length 30 inch (762 mm) 24 inch (610 mm)
Width 24 inch (610 mm) 24 inch (610 mm)
Depth 7 inch (178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411D - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.2 inch (81.28 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers
Electrical - Mild Steel - Junction Boxes - 1414PHRK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 12 inch (305 mm)
View Details
5 suppliers
Electrical - Mild Steel - Junction Boxes - 1414PHO8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
6 suppliers
Enclosures, Boxes, & Cases - 1414PHGLP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers