Hammond Manufacturing Company Inc. Plug, Adapter; universal receptacle; grounded N American plug; plastic 298G7

Description
Features: For Use with Our 171, 172, 175, 289 and 298 Series Transformers (Must Match Input Voltage of Transformer to Voltage at Output) Heavy-Duty Design with Plastic Shell and Double Wipe Contacts Allows for Ground Connection Between Equipment and International Power Sources Adapters Do Not Affect Voltages, They Are a Mechanical Device Only to Match Foreign “Pinouts” Of Receptacles and/or Plugs
Description
Features: For Use with Our 171, 172, 175, 289 and 298 Series Transformers (Must Match Input Voltage of Transformer to Voltage at Output) Heavy-Duty Design with Plastic Shell and Double Wipe Contacts Allows for Ground Connection Between Equipment and International Power Sources Adapters Do Not Affect Voltages, They Are a Mechanical Device Only to Match Foreign “Pinouts” Of Receptacles and/or Plugs

Suppliers

Company
Product
Description
Supplier Links
Plug, Adapter; universal receptacle; grounded N American plug; plastic - 70181313 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, Adapter; universal receptacle; grounded N American plug; plastic
70181313
Plug, Adapter; universal receptacle; grounded N American plug; plastic 70181313
Features: For Use with Our 171, 172, 175, 289 and 298 Series Transformers (Must Match Input Voltage of Transformer to Voltage at Output) Heavy-Duty Design with Plastic Shell and Double Wipe Contacts Allows for Ground Connection Between Equipment and International Power Sources Adapters Do Not Affect Voltages, They Are a Mechanical Device Only to Match Foreign “Pinouts” Of Receptacles and/or Plugs

Features:

  • For Use with Our 171, 172, 175, 289 and 298 Series Transformers (Must Match Input Voltage of Transformer to Voltage at Output)
  • Heavy-Duty Design with Plastic Shell and Double Wipe Contacts
  • Allows for Ground Connection Between Equipment and International Power Sources
  • Adapters Do Not Affect Voltages, They Are a Mechanical Device Only to Match Foreign “Pinouts”
  • Of Receptacles and/or Plugs
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70181313
Product Name Plug, Adapter; universal receptacle; grounded N American plug; plastic
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straight Press Fit Type Edge Card Connector - 80306-2A1S24P111ACB30PA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 5 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
NPT Hermetic Terminal Seal - 27410 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
75 Ohm BNC HD Straight Bulkhead Jack - 110783 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details