298G4 -- PLUG, ADAPTER; UNIVERSAL RECEPTACLE; EUROPEAN GROUNDED PLUG; PLASTIC
Hammond Manufacturing Company Inc.Plug, Adapter; universal receptacle; European grounded plug; plastic298G4
Description
Features:
For Use with Our 171, 172, 175, 289 and 298 Series Transformers (Must Match Input Voltage of Transformer to Voltage at Output)
Heavy-Duty Design with Plastic Shell and Double Wipe Contacts
Allows for Ground Connection Between Equipment and International Power Sources
Adapters Do Not Affect Voltages, They Are a Mechanical Device Only to Match Foreign “Pinouts”
Of Receptacles and/or Plugs
Allied Electronics, Inc.
Done
Description
Features:
For Use with Our 171, 172, 175, 289 and 298 Series Transformers (Must Match Input Voltage of Transformer to Voltage at Output)
Heavy-Duty Design with Plastic Shell and Double Wipe Contacts
Allows for Ground Connection Between Equipment and International Power Sources
Adapters Do Not Affect Voltages, They Are a Mechanical Device Only to Match Foreign “Pinouts”
Of Receptacles and/or Plugs
Plug, Adapter; universal receptacle; European grounded plug; plastic
70181310
Plug, Adapter; universal receptacle; European grounded plug; plastic
70181310
Features:
For Use with Our 171, 172, 175, 289 and 298 Series Transformers (Must Match Input Voltage of Transformer to Voltage at Output)
Heavy-Duty Design with Plastic Shell and Double Wipe Contacts
Allows for Ground Connection Between Equipment and International Power Sources
Adapters Do Not Affect Voltages, They Are a Mechanical Device Only to Match Foreign “Pinouts”
Of Receptacles and/or Plugs
Features:
For Use with Our 171, 172, 175, 289 and 298 Series Transformers (Must Match Input Voltage of Transformer to Voltage at Output)
Heavy-Duty Design with Plastic Shell and Double Wipe Contacts
Allows for Ground Connection Between Equipment and International Power Sources
Adapters Do Not Affect Voltages, They Are a Mechanical Device Only to Match Foreign “Pinouts”
Of Receptacles and/or Plugs
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
Electrical Connectors
Product Number
70181310
Product Name
Plug, Adapter; universal receptacle; European grounded plug; plastic