Hammond Manufacturing Company Inc. Plug, Adapter; universal receptacle; grounded British plug; plastic 298G3

Description
Features: For Use with Our 171, 172, 175, 289 and 298 Series Transformers (Must Match Input Voltage of Transformer to Voltage at Output) Heavy-Duty Design with Plastic Shell and Double Wipe Contacts Allows for Ground Connection Between Equipment and International Power Sources Adapters Do Not Affect Voltages, They Are a Mechanical Device Only to Match Foreign “Pinouts” Of Receptacles and/or Plugs
Description
Features: For Use with Our 171, 172, 175, 289 and 298 Series Transformers (Must Match Input Voltage of Transformer to Voltage at Output) Heavy-Duty Design with Plastic Shell and Double Wipe Contacts Allows for Ground Connection Between Equipment and International Power Sources Adapters Do Not Affect Voltages, They Are a Mechanical Device Only to Match Foreign “Pinouts” Of Receptacles and/or Plugs

Suppliers

Company
Product
Description
Supplier Links
Plug, Adapter; universal receptacle; grounded British plug; plastic - 70181311 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, Adapter; universal receptacle; grounded British plug; plastic
70181311
Plug, Adapter; universal receptacle; grounded British plug; plastic 70181311
Features: For Use with Our 171, 172, 175, 289 and 298 Series Transformers (Must Match Input Voltage of Transformer to Voltage at Output) Heavy-Duty Design with Plastic Shell and Double Wipe Contacts Allows for Ground Connection Between Equipment and International Power Sources Adapters Do Not Affect Voltages, They Are a Mechanical Device Only to Match Foreign “Pinouts” Of Receptacles and/or Plugs

Features:

  • For Use with Our 171, 172, 175, 289 and 298 Series Transformers (Must Match Input Voltage of Transformer to Voltage at Output)
  • Heavy-Duty Design with Plastic Shell and Double Wipe Contacts
  • Allows for Ground Connection Between Equipment and International Power Sources
  • Adapters Do Not Affect Voltages, They Are a Mechanical Device Only to Match Foreign “Pinouts”
  • Of Receptacles and/or Plugs
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70181311
Product Name Plug, Adapter; universal receptacle; grounded British plug; plastic
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm M39029 Size 12 Socket - 190867 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
View Details
D-Sub Connector Assemblies - 2262-A29051-031CT-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details