Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER TRANSFORMERS
HAMMOND MANUFACTURING COMPANY INC.
2.29E+22 -- TRANSFORMERS - POWER TRANSFORMERS
Hammond Manufacturing Company Inc.
Transformers - Power Transformers
2.29E+22
Description
XFRMR SEMI-TORO 2VA THRU HOLE
Description
XFRMR SEMI-TORO 2VA THRU HOLE
Suppliers
Company
Product
Description
Supplier Links
Shenzhen Shengyu Electronics Technology Limited
Futian, China
Transformers - Power Transformers
229E20
Transformers - Power Transformers
229E20
XFRMR SEMI-TORO 2VA THRU HOLE
XFRMR SEMI-TORO 2VA THRU HOLE
Supplier's Site
Technical Specifications
Shenzhen Shengyu Electronics Technology Limited
Product Category
Power Transformers
Product Number
229E20
Product Name
Transformers - Power Transformers
Mounting
PCB/SMD
Unlock Full Specs
to access all available technical data
Similar Products
Triad Magnetics
PC Mount Split Pack™ Class 2/3 Power Transformers
F24-1500-C2
Specs
Mounting
PCB/SMD
Input Voltage
115 to 230 volts
Output Voltage
12 volts
View Details
4
suppliers
Hammond Manufacturing Company Inc.
Transformers - Power Transformers
161EA16
Specs
Transformer Type
Electronics; Power Transformer
Output Voltage
8 volts
Power Rating (VA)
1.2 VA
View Details
4
suppliers
SCHURTER Inc
Pulse Transformers
IL-10-0003
Specs
Category
Signal
Other Transformer Types / Applications
Pulse Transformers
Mounting
Chip Transformer
View Details
3
suppliers
Shenzhen Xingkerong Technology Co., Ltd
250KVA Step up Down Transformer Price 250 Kva for CNC Factory for Office Building for Shopping Mall
No.1601621101934
Specs
Transformer Type
Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Rectifier Transformer; Three Phase Transformers
Cooling Method
Air; Fan cooling Natural cooling
Mounting
Floor mounted
View Details