Features
Part Details
Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)
Units shown: inch. Switch units to: mm
Part No. - VA - Secondary (R.M.S.) - Dimensions - Mounting Slot
VAC - Amps - A - B - C - D - E - G
167M5 - 15 5 C.T. 3 1.88 2.19 2.50 1.50 1.31 0.19 x 0.31
167Q5 - 30 5 C.T. 6 1.88 2.44 2.50 1.50 1.56 0.19 x 0.31
167R5 - 40 5 C.T. 8 2.19 2.50 2.63 1.75 1.44 0.19 x 0.25
167U5 - 75 5 C.T. 15 2.50 2.75 3.06 2.00 1.69 0.20 x 0.38
167X5 - 150 5 C.T. 30 3.13 3.50 3.81 2.50 2.19 0.20 x 0.38
167N6 - 25.2 6.3 C.T. 4 1.88 2.44 2.50 1.50 1.56 0.19 x 0.31
167Q6 - 37.8 6.3 C.T. 6 2.19 2.38 2.63 1.75 1.31 0.19 x 0.25
167R6 - 50.4 6.3 C.T. 8 2.19 2.63 2.63 1.75 1.56 0.19 x 0.25
167S6 - 63 6.3 C.T. 10 2.50 2.75 3.06 2.00 1.69 0.20 x 0.38
167T6 - 75.6 6.3 C.T. 12 2.50 2.75 3.06 2.00 1.69 0.20 x 0.38
167U6 - 100.8 6.3 C.T. 16 2.50 3.25 3.06 2.00 2.19 0.20 x 0.38
167U7 - 112.5 7.5 C.T. 15 2.50 3.25 3.06 2.00 2.19 0.20 x 0.38
167V7 - 157.5 7.5 C.T. 21 3.13 3.50 3.81 2.50 2.19 0.20 x 0.38
167R10 - 80 10 C.T. 8 2.50 3.00 3.06 2.00 1.94 0.20 x 0.38
167S10 - 100 10 C.T. 10 2.50 3.25 3.06 2.00 2.19 0.20 x 0.38
167L12 - 31.5 12.6 C.T. 2.5 1.88 2.44 2.50 1.50 1.56 0.19 x 0.31
167N12 - 50.4 12.6 C.T. 4 2.19 2.63 2.63 1.75 1.56 0.19 x 0.25
167Q12 - 75.6 12.6 C.T. 6 2.50 2.75 3.06 2.00 1.69 0.20 x 0.38
167R12 - 100.8 12.6 C.T. 8 2.50 3.25 3.06 2.00 2.19 0.20 x 0.38
167S12 - 126 12.6 C.T. 10 2.50 3.75 3.06 2.00 2.69 0.20 x 0.38
167V12 - 252 12.6 C.T. 20 3.75 4.00 4.56 3.00 2.81 0.20 x 0.38
167M16 - 48 16 C.T. 3 2.19 2.63 2.63 1.75 1.56 0.19 x 0.25
167P16 - 80 16 C.T. 5 2.50 3.00 3.06 2.00 1.94 0.20 x 0.38
167M18 - 54 18 C.T. 3 2.50 2.75 3.06 2.00 1.69 0.20 x 0.38
167P18 - 90 18 C.T. 5 2.50 3.00 3.06 2.00 1.94 0.20 x 0.38
167M20 - 60 20 C.T. 3 2.50 2.75 3.06 2.00 1.69 0.20 x 0.38
167P20 - 100 20 C.T. 5 2.50 3.25 3.06 2.00 2.19 0.20 x 0.38
167U20 - 320 20 C.T. 16 3.75 4.50 4.56 3.00 3.31 0.20 x 0.38
167T22 - 264 22 C.T. 12 3.75 4.00 4.56 3.00 2.81 0.20 x 0.38
167V22 - 440 22 C.T. 20 3.75 5.00 4.56 3.00 3.81 0.20 x 0.38
167L24 - 48 24 C.T. 2 2.19 2.63 2.63 1.75 1.56 0.19 x 0.25
167J25 - 25 25 C.T. 1 1.88 2.44 2.50 1.50 1.56 0.19 x 0.31
167K25 - 37.5 25 C.T. 1.5 2.19 2.38 2.63 1.75 1.31 0.19 x 0.25
167M25 - 75 25 C.T. 3 2.50 2.75 3.06 2.00 1.69 0.20 x 0.38
167N25 - 100 25 C.T. 4 2.50 3.25 3.06 2.00 2.19 0.20 x 0.38
167P25 - 125 25 C.T. 5 2.50 3.75 3.06 2.00 2.69 0.20 x 0.38
167S25 - 250 25 C.T. 10 3.75 4.00 4.56 3.00 2.81 0.20 x 0.38
167J28 - 28 28 C.T. 1 1.88 2.44 2.50 1.50 1.56 0.19 x 0.31
167L28 - 56 28 C.T. 2 2.50 2.75 3.06 2.00 1.69 0.20 x 0.38
167M28 - 84 28 C.T. 3 2.50 3.00 3.06 2.00 1.94 0.20 x 0.38
167K30 - 45 30 C.T. 1.5 2.19 2.50 2.63 1.75 1.44 0.19 x 0.25
167S30 - 300 30 C.T. 10 3.75 4.00 4.56 3.00 2.81 0.20 x 0.38
167J33 - 33 33 C.T. 1 1.88 2.44 2.50 1.50 1.56 0.19 x 0.31
167J36 - 36 36 C.T. 1 2.19 2.38 2.63 1.75 1.31 0.19 x 0.25
167L36 - 72 36 C.T. 2 2.50 2.75 3.06 2.00 1.69 0.20 x 0.38
167M36 - 108 36 C.T. 3 2.50 3.25 3.06 2.00 2.19 0.20 x 0.38
167P36 - 180 36 C.T. 5 3.13 3.75 3.81 2.50 2.44 0.20 x 0.38
167R36 - 288 36 C.T. 8 3.75 4.00 4.56 3.00 2.81 0.20 x 0.38
167T36 - 432 36 C.T. 12 3.75 5.00 4.56 3.00 3.81 0.20 x 0.38
167L44 - 88 44 C.T. 2 2.50 3.00 3.06 2.00 1.94 0.20 x 0.38
167L50 - 100 50 C.T. 2 2.50 3.25 3.06 2.00 2.19 0.20 x 0.38
167P50 - 250 50 C.T. 5 3.75 4.00 4.56 3.00 2.81 0.20 x 0.38
167G55 - 27.5 55 C.T. 0.5 1.88 2.44 2.50 1.50 1.56 0.19 x 0.31
167J55 - 55 55 C.T. 1 2.50 2.75 3.06 2.00 1.69 0.20 x 0.38
167L55 - 110 55 C.T. 2 2.50 3.25 3.06 2.00 2.19 0.20 x 0.38
167J60 - 60 60 C.T. 1 2.50 2.75 3.06 2.00 1.69 0.20 x 0.38
167L60 - 120 60 C.T. 2 2.50 3.75 3.06 2.00 2.69 0.20 x 0.38
167M60 - 180 60 C.T. 3 3.13 3.75 3.81 2.50 2.44 0.20 x 0.38
167S64 - 640 64 C.T. 10 3.75 5.50 4.56 3.00 4.31 0.20 x 0.38
167L70 - 140 70 C.T. 2 2.50 3.75 3.06 2.00 2.69 0.20 x 0.38
167N70 - 280 70 C.T. 4 3.75 4.00 4.56 3.00 2.81 0.20 x 0.38
167G80 - 40 80 C.T. 0.5 2.19 2.50 2.63 1.75 1.44 0.19 x 0.25
167J80 - 80 80 C.T. 1 2.50 3.00 3.06 2.00 1.94 0.20 x 0.38
167L80 - 160 80 C.T. 2 3.13 3.50 3.81 2.50 2.19 0.20 x 0.38
167N80 - 320 80 C.T. 4 3.75 4.50 4.56 3.00 3.31 0.20 x 0.38
167G100 - 50 100 C.T. 0.5 2.19 2.63 2.63 1.75 1.56 0.19 x 0.25
167J100 - 100 100 C.T. 1 2.50 3.25 3.06 2.00 2.19 0.20 x 0.38
167P100 - 500 100 C.T. 5 3.75 5.50 4.56 3.00 4.31 0.20 x 0.38
167G120 - 60 120 C.T. 0.5 2.50 2.75 3.06 2.00 1.69 0.20 x 0.38
167H200 - 174 200 C.T. 0.87 3.13 3.75 3.81 2.50 2.44 0.20 x 0.38
PWR XFMR LAMINATED 440VA CHAS MT
PWR XFMR LAMINATED 440VA CHAS MT
| Hammond Manufacturing Company Inc. | DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Transformers | Power Transformers |
| Product Number | 167V22 | HM4515-ND | 167V22 | 167V22 |
| Product Name | Transformers - Power Transformers | Power Transformers | Transformers | Transformers - Power Transformers |
| Transformer Type | Electronics; Power Transformer | Power Transformer | Laminated Core | |
| Output Voltage | 22 volts | 22 volts | 22 volts | |
| Power Rating (VA) | 440 VA | 440 VA | 440 VA | 440 VA |
| Standards / Compliance | RoHS | |||
| Mounting | Chassis | Chassis |