Hammond Manufacturing Company Inc. Transformers - Power Transformers 167S10

Description
Features Primary 115 VAC, 60 Hz. All secondaries center tapped, VAC (RMS) Enclosed, 4 hole chassis mount. Minimum 6" long leads. Dual bobbin design - no electrostatic shield required. Class B insulation (130 degrees C). Hi-Pot test of 2,000V RMS. UL listed (# E50394) & CSA certified (209651). Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - VA - Secondary (R.M.S.) - Dimensions - Mounting Slot VAC - Amps - A - B - C - D - E - G 167M5 - 15 5 C.T. 3 1.88 2.19 2.50 1.50 1.31 0.19 x 0.31 167Q5 - 30 5 C.T. 6 1.88 2.44 2.50 1.50 1.56 0.19 x 0.31 167R5 - 40 5 C.T. 8 2.19 2.50 2.63 1.75 1.44 0.19 x 0.25 167U5 - 75 5 C.T. 15 2.50 2.75 3.06 2.00 1.69 0.20 x 0.38 167X5 - 150 5 C.T. 30 3.13 3.50 3.81 2.50 2.19 0.20 x 0.38 167N6 - 25.2 6.3 C.T. 4 1.88 2.44 2.50 1.50 1.56 0.19 x 0.31 167Q6 - 37.8 6.3 C.T. 6 2.19 2.38 2.63 1.75 1.31 0.19 x 0.25 167R6 - 50.4 6.3 C.T. 8 2.19 2.63 2.63 1.75 1.56 0.19 x 0.25 167S6 - 63 6.3 C.T. 10 2.50 2.75 3.06 2.00 1.69 0.20 x 0.38 167T6 - 75.6 6.3 C.T. 12 2.50 2.75 3.06 2.00 1.69 0.20 x 0.38 167U6 - 100.8 6.3 C.T. 16 2.50 3.25 3.06 2.00 2.19 0.20 x 0.38 167U7 - 112.5 7.5 C.T. 15 2.50 3.25 3.06 2.00 2.19 0.20 x 0.38 167V7 - 157.5 7.5 C.T. 21 3.13 3.50 3.81 2.50 2.19 0.20 x 0.38 167R10 - 80 10 C.T. 8 2.50 3.00 3.06 2.00 1.94 0.20 x 0.38 167S10 - 100 10 C.T. 10 2.50 3.25 3.06 2.00 2.19 0.20 x 0.38 167L12 - 31.5 12.6 C.T. 2.5 1.88 2.44 2.50 1.50 1.56 0.19 x 0.31 167N12 - 50.4 12.6 C.T. 4 2.19 2.63 2.63 1.75 1.56 0.19 x 0.25 167Q12 - 75.6 12.6 C.T. 6 2.50 2.75 3.06 2.00 1.69 0.20 x 0.38 167R12 - 100.8 12.6 C.T. 8 2.50 3.25 3.06 2.00 2.19 0.20 x 0.38 167S12 - 126 12.6 C.T. 10 2.50 3.75 3.06 2.00 2.69 0.20 x 0.38 167V12 - 252 12.6 C.T. 20 3.75 4.00 4.56 3.00 2.81 0.20 x 0.38 167M16 - 48 16 C.T. 3 2.19 2.63 2.63 1.75 1.56 0.19 x 0.25 167P16 - 80 16 C.T. 5 2.50 3.00 3.06 2.00 1.94 0.20 x 0.38 167M18 - 54 18 C.T. 3 2.50 2.75 3.06 2.00 1.69 0.20 x 0.38 167P18 - 90 18 C.T. 5 2.50 3.00 3.06 2.00 1.94 0.20 x 0.38 167M20 - 60 20 C.T. 3 2.50 2.75 3.06 2.00 1.69 0.20 x 0.38 167P20 - 100 20 C.T. 5 2.50 3.25 3.06 2.00 2.19 0.20 x 0.38 167U20 - 320 20 C.T. 16 3.75 4.50 4.56 3.00 3.31 0.20 x 0.38 167T22 - 264 22 C.T. 12 3.75 4.00 4.56 3.00 2.81 0.20 x 0.38 167V22 - 440 22 C.T. 20 3.75 5.00 4.56 3.00 3.81 0.20 x 0.38 167L24 - 48 24 C.T. 2 2.19 2.63 2.63 1.75 1.56 0.19 x 0.25 167J25 - 25 25 C.T. 1 1.88 2.44 2.50 1.50 1.56 0.19 x 0.31 167K25 - 37.5 25 C.T. 1.5 2.19 2.38 2.63 1.75 1.31 0.19 x 0.25 167M25 - 75 25 C.T. 3 2.50 2.75 3.06 2.00 1.69 0.20 x 0.38 167N25 - 100 25 C.T. 4 2.50 3.25 3.06 2.00 2.19 0.20 x 0.38 167P25 - 125 25 C.T. 5 2.50 3.75 3.06 2.00 2.69 0.20 x 0.38 167S25 - 250 25 C.T. 10 3.75 4.00 4.56 3.00 2.81 0.20 x 0.38 167J28 - 28 28 C.T. 1 1.88 2.44 2.50 1.50 1.56 0.19 x 0.31 167L28 - 56 28 C.T. 2 2.50 2.75 3.06 2.00 1.69 0.20 x 0.38 167M28 - 84 28 C.T. 3 2.50 3.00 3.06 2.00 1.94 0.20 x 0.38 167K30 - 45 30 C.T. 1.5 2.19 2.50 2.63 1.75 1.44 0.19 x 0.25 167S30 - 300 30 C.T. 10 3.75 4.00 4.56 3.00 2.81 0.20 x 0.38 167J33 - 33 33 C.T. 1 1.88 2.44 2.50 1.50 1.56 0.19 x 0.31 167J36 - 36 36 C.T. 1 2.19 2.38 2.63 1.75 1.31 0.19 x 0.25 167L36 - 72 36 C.T. 2 2.50 2.75 3.06 2.00 1.69 0.20 x 0.38 167M36 - 108 36 C.T. 3 2.50 3.25 3.06 2.00 2.19 0.20 x 0.38 167P36 - 180 36 C.T. 5 3.13 3.75 3.81 2.50 2.44 0.20 x 0.38 167R36 - 288 36 C.T. 8 3.75 4.00 4.56 3.00 2.81 0.20 x 0.38 167T36 - 432 36 C.T. 12 3.75 5.00 4.56 3.00 3.81 0.20 x 0.38 167L44 - 88 44 C.T. 2 2.50 3.00 3.06 2.00 1.94 0.20 x 0.38 167L50 - 100 50 C.T. 2 2.50 3.25 3.06 2.00 2.19 0.20 x 0.38 167P50 - 250 50 C.T. 5 3.75 4.00 4.56 3.00 2.81 0.20 x 0.38 167G55 - 27.5 55 C.T. 0.5 1.88 2.44 2.50 1.50 1.56 0.19 x 0.31 167J55 - 55 55 C.T. 1 2.50 2.75 3.06 2.00 1.69 0.20 x 0.38 167L55 - 110 55 C.T. 2 2.50 3.25 3.06 2.00 2.19 0.20 x 0.38 167J60 - 60 60 C.T. 1 2.50 2.75 3.06 2.00 1.69 0.20 x 0.38 167L60 - 120 60 C.T. 2 2.50 3.75 3.06 2.00 2.69 0.20 x 0.38 167M60 - 180 60 C.T. 3 3.13 3.75 3.81 2.50 2.44 0.20 x 0.38 167S64 - 640 64 C.T. 10 3.75 5.50 4.56 3.00 4.31 0.20 x 0.38 167L70 - 140 70 C.T. 2 2.50 3.75 3.06 2.00 2.69 0.20 x 0.38 167N70 - 280 70 C.T. 4 3.75 4.00 4.56 3.00 2.81 0.20 x 0.38 167G80 - 40 80 C.T. 0.5 2.19 2.50 2.63 1.75 1.44 0.19 x 0.25 167J80 - 80 80 C.T. 1 2.50 3.00 3.06 2.00 1.94 0.20 x 0.38 167L80 - 160 80 C.T. 2 3.13 3.50 3.81 2.50 2.19 0.20 x 0.38 167N80 - 320 80 C.T. 4 3.75 4.50 4.56 3.00 3.31 0.20 x 0.38 167G100 - 50 100 C.T. 0.5 2.19 2.63 2.63 1.75 1.56 0.19 x 0.25 167J100 - 100 100 C.T. 1 2.50 3.25 3.06 2.00 2.19 0.20 x 0.38 167P100 - 500 100 C.T. 5 3.75 5.50 4.56 3.00 4.31 0.20 x 0.38 167G120 - 60 120 C.T. 0.5 2.50 2.75 3.06 2.00 1.69 0.20 x 0.38 167H200 - 174 200 C.T. 0.87 3.13 3.75 3.81 2.50 2.44 0.20 x 0.38
Request a Quote Datasheet
Description
Features Primary 115 VAC, 60 Hz. All secondaries center tapped, VAC (RMS) Enclosed, 4 hole chassis mount. Minimum 6" long leads. Dual bobbin design - no electrostatic shield required. Class B insulation (130 degrees C). Hi-Pot test of 2,000V RMS. UL listed (# E50394) & CSA certified (209651). Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - VA - Secondary (R.M.S.) - Dimensions - Mounting Slot VAC - Amps - A - B - C - D - E - G 167M5 - 15 5 C.T. 3 1.88 2.19 2.50 1.50 1.31 0.19 x 0.31 167Q5 - 30 5 C.T. 6 1.88 2.44 2.50 1.50 1.56 0.19 x 0.31 167R5 - 40 5 C.T. 8 2.19 2.50 2.63 1.75 1.44 0.19 x 0.25 167U5 - 75 5 C.T. 15 2.50 2.75 3.06 2.00 1.69 0.20 x 0.38 167X5 - 150 5 C.T. 30 3.13 3.50 3.81 2.50 2.19 0.20 x 0.38 167N6 - 25.2 6.3 C.T. 4 1.88 2.44 2.50 1.50 1.56 0.19 x 0.31 167Q6 - 37.8 6.3 C.T. 6 2.19 2.38 2.63 1.75 1.31 0.19 x 0.25 167R6 - 50.4 6.3 C.T. 8 2.19 2.63 2.63 1.75 1.56 0.19 x 0.25 167S6 - 63 6.3 C.T. 10 2.50 2.75 3.06 2.00 1.69 0.20 x 0.38 167T6 - 75.6 6.3 C.T. 12 2.50 2.75 3.06 2.00 1.69 0.20 x 0.38 167U6 - 100.8 6.3 C.T. 16 2.50 3.25 3.06 2.00 2.19 0.20 x 0.38 167U7 - 112.5 7.5 C.T. 15 2.50 3.25 3.06 2.00 2.19 0.20 x 0.38 167V7 - 157.5 7.5 C.T. 21 3.13 3.50 3.81 2.50 2.19 0.20 x 0.38 167R10 - 80 10 C.T. 8 2.50 3.00 3.06 2.00 1.94 0.20 x 0.38 167S10 - 100 10 C.T. 10 2.50 3.25 3.06 2.00 2.19 0.20 x 0.38 167L12 - 31.5 12.6 C.T. 2.5 1.88 2.44 2.50 1.50 1.56 0.19 x 0.31 167N12 - 50.4 12.6 C.T. 4 2.19 2.63 2.63 1.75 1.56 0.19 x 0.25 167Q12 - 75.6 12.6 C.T. 6 2.50 2.75 3.06 2.00 1.69 0.20 x 0.38 167R12 - 100.8 12.6 C.T. 8 2.50 3.25 3.06 2.00 2.19 0.20 x 0.38 167S12 - 126 12.6 C.T. 10 2.50 3.75 3.06 2.00 2.69 0.20 x 0.38 167V12 - 252 12.6 C.T. 20 3.75 4.00 4.56 3.00 2.81 0.20 x 0.38 167M16 - 48 16 C.T. 3 2.19 2.63 2.63 1.75 1.56 0.19 x 0.25 167P16 - 80 16 C.T. 5 2.50 3.00 3.06 2.00 1.94 0.20 x 0.38 167M18 - 54 18 C.T. 3 2.50 2.75 3.06 2.00 1.69 0.20 x 0.38 167P18 - 90 18 C.T. 5 2.50 3.00 3.06 2.00 1.94 0.20 x 0.38 167M20 - 60 20 C.T. 3 2.50 2.75 3.06 2.00 1.69 0.20 x 0.38 167P20 - 100 20 C.T. 5 2.50 3.25 3.06 2.00 2.19 0.20 x 0.38 167U20 - 320 20 C.T. 16 3.75 4.50 4.56 3.00 3.31 0.20 x 0.38 167T22 - 264 22 C.T. 12 3.75 4.00 4.56 3.00 2.81 0.20 x 0.38 167V22 - 440 22 C.T. 20 3.75 5.00 4.56 3.00 3.81 0.20 x 0.38 167L24 - 48 24 C.T. 2 2.19 2.63 2.63 1.75 1.56 0.19 x 0.25 167J25 - 25 25 C.T. 1 1.88 2.44 2.50 1.50 1.56 0.19 x 0.31 167K25 - 37.5 25 C.T. 1.5 2.19 2.38 2.63 1.75 1.31 0.19 x 0.25 167M25 - 75 25 C.T. 3 2.50 2.75 3.06 2.00 1.69 0.20 x 0.38 167N25 - 100 25 C.T. 4 2.50 3.25 3.06 2.00 2.19 0.20 x 0.38 167P25 - 125 25 C.T. 5 2.50 3.75 3.06 2.00 2.69 0.20 x 0.38 167S25 - 250 25 C.T. 10 3.75 4.00 4.56 3.00 2.81 0.20 x 0.38 167J28 - 28 28 C.T. 1 1.88 2.44 2.50 1.50 1.56 0.19 x 0.31 167L28 - 56 28 C.T. 2 2.50 2.75 3.06 2.00 1.69 0.20 x 0.38 167M28 - 84 28 C.T. 3 2.50 3.00 3.06 2.00 1.94 0.20 x 0.38 167K30 - 45 30 C.T. 1.5 2.19 2.50 2.63 1.75 1.44 0.19 x 0.25 167S30 - 300 30 C.T. 10 3.75 4.00 4.56 3.00 2.81 0.20 x 0.38 167J33 - 33 33 C.T. 1 1.88 2.44 2.50 1.50 1.56 0.19 x 0.31 167J36 - 36 36 C.T. 1 2.19 2.38 2.63 1.75 1.31 0.19 x 0.25 167L36 - 72 36 C.T. 2 2.50 2.75 3.06 2.00 1.69 0.20 x 0.38 167M36 - 108 36 C.T. 3 2.50 3.25 3.06 2.00 2.19 0.20 x 0.38 167P36 - 180 36 C.T. 5 3.13 3.75 3.81 2.50 2.44 0.20 x 0.38 167R36 - 288 36 C.T. 8 3.75 4.00 4.56 3.00 2.81 0.20 x 0.38 167T36 - 432 36 C.T. 12 3.75 5.00 4.56 3.00 3.81 0.20 x 0.38 167L44 - 88 44 C.T. 2 2.50 3.00 3.06 2.00 1.94 0.20 x 0.38 167L50 - 100 50 C.T. 2 2.50 3.25 3.06 2.00 2.19 0.20 x 0.38 167P50 - 250 50 C.T. 5 3.75 4.00 4.56 3.00 2.81 0.20 x 0.38 167G55 - 27.5 55 C.T. 0.5 1.88 2.44 2.50 1.50 1.56 0.19 x 0.31 167J55 - 55 55 C.T. 1 2.50 2.75 3.06 2.00 1.69 0.20 x 0.38 167L55 - 110 55 C.T. 2 2.50 3.25 3.06 2.00 2.19 0.20 x 0.38 167J60 - 60 60 C.T. 1 2.50 2.75 3.06 2.00 1.69 0.20 x 0.38 167L60 - 120 60 C.T. 2 2.50 3.75 3.06 2.00 2.69 0.20 x 0.38 167M60 - 180 60 C.T. 3 3.13 3.75 3.81 2.50 2.44 0.20 x 0.38 167S64 - 640 64 C.T. 10 3.75 5.50 4.56 3.00 4.31 0.20 x 0.38 167L70 - 140 70 C.T. 2 2.50 3.75 3.06 2.00 2.69 0.20 x 0.38 167N70 - 280 70 C.T. 4 3.75 4.00 4.56 3.00 2.81 0.20 x 0.38 167G80 - 40 80 C.T. 0.5 2.19 2.50 2.63 1.75 1.44 0.19 x 0.25 167J80 - 80 80 C.T. 1 2.50 3.00 3.06 2.00 1.94 0.20 x 0.38 167L80 - 160 80 C.T. 2 3.13 3.50 3.81 2.50 2.19 0.20 x 0.38 167N80 - 320 80 C.T. 4 3.75 4.50 4.56 3.00 3.31 0.20 x 0.38 167G100 - 50 100 C.T. 0.5 2.19 2.63 2.63 1.75 1.56 0.19 x 0.25 167J100 - 100 100 C.T. 1 2.50 3.25 3.06 2.00 2.19 0.20 x 0.38 167P100 - 500 100 C.T. 5 3.75 5.50 4.56 3.00 4.31 0.20 x 0.38 167G120 - 60 120 C.T. 0.5 2.50 2.75 3.06 2.00 1.69 0.20 x 0.38 167H200 - 174 200 C.T. 0.87 3.13 3.75 3.81 2.50 2.44 0.20 x 0.38
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Power Transformers - 167S10 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Power Transformers
167S10
Transformers - Power Transformers 167S10
Features Primary 115 VAC, 60 Hz. All secondaries center tapped, VAC (RMS) Enclosed, 4 hole chassis mount. Minimum 6" long leads. Dual bobbin design - no electrostatic shield required. Class B insulation (130 degrees C). Hi-Pot test of 2,000V RMS. UL listed (# E50394) & CSA certified (209651). Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - VA - Secondary (R.M.S.) - Dimensions - Mounting Slot VAC - Amps - A - B - C - D - E - G 167M5 - 15 5 C.T. 3 1.88 2.19 2.50 1.50 1.31 0.19 x 0.31 167Q5 - 30 5 C.T. 6 1.88 2.44 2.50 1.50 1.56 0.19 x 0.31 167R5 - 40 5 C.T. 8 2.19 2.50 2.63 1.75 1.44 0.19 x 0.25 167U5 - 75 5 C.T. 15 2.50 2.75 3.06 2.00 1.69 0.20 x 0.38 167X5 - 150 5 C.T. 30 3.13 3.50 3.81 2.50 2.19 0.20 x 0.38 167N6 - 25.2 6.3 C.T. 4 1.88 2.44 2.50 1.50 1.56 0.19 x 0.31 167Q6 - 37.8 6.3 C.T. 6 2.19 2.38 2.63 1.75 1.31 0.19 x 0.25 167R6 - 50.4 6.3 C.T. 8 2.19 2.63 2.63 1.75 1.56 0.19 x 0.25 167S6 - 63 6.3 C.T. 10 2.50 2.75 3.06 2.00 1.69 0.20 x 0.38 167T6 - 75.6 6.3 C.T. 12 2.50 2.75 3.06 2.00 1.69 0.20 x 0.38 167U6 - 100.8 6.3 C.T. 16 2.50 3.25 3.06 2.00 2.19 0.20 x 0.38 167U7 - 112.5 7.5 C.T. 15 2.50 3.25 3.06 2.00 2.19 0.20 x 0.38 167V7 - 157.5 7.5 C.T. 21 3.13 3.50 3.81 2.50 2.19 0.20 x 0.38 167R10 - 80 10 C.T. 8 2.50 3.00 3.06 2.00 1.94 0.20 x 0.38 167S10 - 100 10 C.T. 10 2.50 3.25 3.06 2.00 2.19 0.20 x 0.38 167L12 - 31.5 12.6 C.T. 2.5 1.88 2.44 2.50 1.50 1.56 0.19 x 0.31 167N12 - 50.4 12.6 C.T. 4 2.19 2.63 2.63 1.75 1.56 0.19 x 0.25 167Q12 - 75.6 12.6 C.T. 6 2.50 2.75 3.06 2.00 1.69 0.20 x 0.38 167R12 - 100.8 12.6 C.T. 8 2.50 3.25 3.06 2.00 2.19 0.20 x 0.38 167S12 - 126 12.6 C.T. 10 2.50 3.75 3.06 2.00 2.69 0.20 x 0.38 167V12 - 252 12.6 C.T. 20 3.75 4.00 4.56 3.00 2.81 0.20 x 0.38 167M16 - 48 16 C.T. 3 2.19 2.63 2.63 1.75 1.56 0.19 x 0.25 167P16 - 80 16 C.T. 5 2.50 3.00 3.06 2.00 1.94 0.20 x 0.38 167M18 - 54 18 C.T. 3 2.50 2.75 3.06 2.00 1.69 0.20 x 0.38 167P18 - 90 18 C.T. 5 2.50 3.00 3.06 2.00 1.94 0.20 x 0.38 167M20 - 60 20 C.T. 3 2.50 2.75 3.06 2.00 1.69 0.20 x 0.38 167P20 - 100 20 C.T. 5 2.50 3.25 3.06 2.00 2.19 0.20 x 0.38 167U20 - 320 20 C.T. 16 3.75 4.50 4.56 3.00 3.31 0.20 x 0.38 167T22 - 264 22 C.T. 12 3.75 4.00 4.56 3.00 2.81 0.20 x 0.38 167V22 - 440 22 C.T. 20 3.75 5.00 4.56 3.00 3.81 0.20 x 0.38 167L24 - 48 24 C.T. 2 2.19 2.63 2.63 1.75 1.56 0.19 x 0.25 167J25 - 25 25 C.T. 1 1.88 2.44 2.50 1.50 1.56 0.19 x 0.31 167K25 - 37.5 25 C.T. 1.5 2.19 2.38 2.63 1.75 1.31 0.19 x 0.25 167M25 - 75 25 C.T. 3 2.50 2.75 3.06 2.00 1.69 0.20 x 0.38 167N25 - 100 25 C.T. 4 2.50 3.25 3.06 2.00 2.19 0.20 x 0.38 167P25 - 125 25 C.T. 5 2.50 3.75 3.06 2.00 2.69 0.20 x 0.38 167S25 - 250 25 C.T. 10 3.75 4.00 4.56 3.00 2.81 0.20 x 0.38 167J28 - 28 28 C.T. 1 1.88 2.44 2.50 1.50 1.56 0.19 x 0.31 167L28 - 56 28 C.T. 2 2.50 2.75 3.06 2.00 1.69 0.20 x 0.38 167M28 - 84 28 C.T. 3 2.50 3.00 3.06 2.00 1.94 0.20 x 0.38 167K30 - 45 30 C.T. 1.5 2.19 2.50 2.63 1.75 1.44 0.19 x 0.25 167S30 - 300 30 C.T. 10 3.75 4.00 4.56 3.00 2.81 0.20 x 0.38 167J33 - 33 33 C.T. 1 1.88 2.44 2.50 1.50 1.56 0.19 x 0.31 167J36 - 36 36 C.T. 1 2.19 2.38 2.63 1.75 1.31 0.19 x 0.25 167L36 - 72 36 C.T. 2 2.50 2.75 3.06 2.00 1.69 0.20 x 0.38 167M36 - 108 36 C.T. 3 2.50 3.25 3.06 2.00 2.19 0.20 x 0.38 167P36 - 180 36 C.T. 5 3.13 3.75 3.81 2.50 2.44 0.20 x 0.38 167R36 - 288 36 C.T. 8 3.75 4.00 4.56 3.00 2.81 0.20 x 0.38 167T36 - 432 36 C.T. 12 3.75 5.00 4.56 3.00 3.81 0.20 x 0.38 167L44 - 88 44 C.T. 2 2.50 3.00 3.06 2.00 1.94 0.20 x 0.38 167L50 - 100 50 C.T. 2 2.50 3.25 3.06 2.00 2.19 0.20 x 0.38 167P50 - 250 50 C.T. 5 3.75 4.00 4.56 3.00 2.81 0.20 x 0.38 167G55 - 27.5 55 C.T. 0.5 1.88 2.44 2.50 1.50 1.56 0.19 x 0.31 167J55 - 55 55 C.T. 1 2.50 2.75 3.06 2.00 1.69 0.20 x 0.38 167L55 - 110 55 C.T. 2 2.50 3.25 3.06 2.00 2.19 0.20 x 0.38 167J60 - 60 60 C.T. 1 2.50 2.75 3.06 2.00 1.69 0.20 x 0.38 167L60 - 120 60 C.T. 2 2.50 3.75 3.06 2.00 2.69 0.20 x 0.38 167M60 - 180 60 C.T. 3 3.13 3.75 3.81 2.50 2.44 0.20 x 0.38 167S64 - 640 64 C.T. 10 3.75 5.50 4.56 3.00 4.31 0.20 x 0.38 167L70 - 140 70 C.T. 2 2.50 3.75 3.06 2.00 2.69 0.20 x 0.38 167N70 - 280 70 C.T. 4 3.75 4.00 4.56 3.00 2.81 0.20 x 0.38 167G80 - 40 80 C.T. 0.5 2.19 2.50 2.63 1.75 1.44 0.19 x 0.25 167J80 - 80 80 C.T. 1 2.50 3.00 3.06 2.00 1.94 0.20 x 0.38 167L80 - 160 80 C.T. 2 3.13 3.50 3.81 2.50 2.19 0.20 x 0.38 167N80 - 320 80 C.T. 4 3.75 4.50 4.56 3.00 3.31 0.20 x 0.38 167G100 - 50 100 C.T. 0.5 2.19 2.63 2.63 1.75 1.56 0.19 x 0.25 167J100 - 100 100 C.T. 1 2.50 3.25 3.06 2.00 2.19 0.20 x 0.38 167P100 - 500 100 C.T. 5 3.75 5.50 4.56 3.00 4.31 0.20 x 0.38 167G120 - 60 120 C.T. 0.5 2.50 2.75 3.06 2.00 1.69 0.20 x 0.38 167H200 - 174 200 C.T. 0.87 3.13 3.75 3.81 2.50 2.44 0.20 x 0.38

Features

  • Primary 115 VAC, 60 Hz.
  • All secondaries center tapped, VAC (RMS)
  • Enclosed, 4 hole chassis mount.
  • Minimum 6" long leads.
  • Dual bobbin design - no electrostatic shield required.
  • Class B insulation (130 degrees C).
  • Hi-Pot test of 2,000V RMS.
  • UL listed (# E50394) & CSA certified (209651).

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Part No. - VA - Secondary (R.M.S.) - Dimensions - Mounting Slot
VAC - Amps - A - B - C - D - E - G
167M5 - 15 5 C.T. 3 1.88 2.19 2.50 1.50 1.31 0.19 x 0.31
167Q5 - 30 5 C.T. 6 1.88 2.44 2.50 1.50 1.56 0.19 x 0.31
167R5 - 40 5 C.T. 8 2.19 2.50 2.63 1.75 1.44 0.19 x 0.25
167U5 - 75 5 C.T. 15 2.50 2.75 3.06 2.00 1.69 0.20 x 0.38
167X5 - 150 5 C.T. 30 3.13 3.50 3.81 2.50 2.19 0.20 x 0.38
167N6 - 25.2 6.3 C.T. 4 1.88 2.44 2.50 1.50 1.56 0.19 x 0.31
167Q6 - 37.8 6.3 C.T. 6 2.19 2.38 2.63 1.75 1.31 0.19 x 0.25
167R6 - 50.4 6.3 C.T. 8 2.19 2.63 2.63 1.75 1.56 0.19 x 0.25
167S6 - 63 6.3 C.T. 10 2.50 2.75 3.06 2.00 1.69 0.20 x 0.38
167T6 - 75.6 6.3 C.T. 12 2.50 2.75 3.06 2.00 1.69 0.20 x 0.38
167U6 - 100.8 6.3 C.T. 16 2.50 3.25 3.06 2.00 2.19 0.20 x 0.38
167U7 - 112.5 7.5 C.T. 15 2.50 3.25 3.06 2.00 2.19 0.20 x 0.38
167V7 - 157.5 7.5 C.T. 21 3.13 3.50 3.81 2.50 2.19 0.20 x 0.38
167R10 - 80 10 C.T. 8 2.50 3.00 3.06 2.00 1.94 0.20 x 0.38
167S10 - 100 10 C.T. 10 2.50 3.25 3.06 2.00 2.19 0.20 x 0.38
167L12 - 31.5 12.6 C.T. 2.5 1.88 2.44 2.50 1.50 1.56 0.19 x 0.31
167N12 - 50.4 12.6 C.T. 4 2.19 2.63 2.63 1.75 1.56 0.19 x 0.25
167Q12 - 75.6 12.6 C.T. 6 2.50 2.75 3.06 2.00 1.69 0.20 x 0.38
167R12 - 100.8 12.6 C.T. 8 2.50 3.25 3.06 2.00 2.19 0.20 x 0.38
167S12 - 126 12.6 C.T. 10 2.50 3.75 3.06 2.00 2.69 0.20 x 0.38
167V12 - 252 12.6 C.T. 20 3.75 4.00 4.56 3.00 2.81 0.20 x 0.38
167M16 - 48 16 C.T. 3 2.19 2.63 2.63 1.75 1.56 0.19 x 0.25
167P16 - 80 16 C.T. 5 2.50 3.00 3.06 2.00 1.94 0.20 x 0.38
167M18 - 54 18 C.T. 3 2.50 2.75 3.06 2.00 1.69 0.20 x 0.38
167P18 - 90 18 C.T. 5 2.50 3.00 3.06 2.00 1.94 0.20 x 0.38
167M20 - 60 20 C.T. 3 2.50 2.75 3.06 2.00 1.69 0.20 x 0.38
167P20 - 100 20 C.T. 5 2.50 3.25 3.06 2.00 2.19 0.20 x 0.38
167U20 - 320 20 C.T. 16 3.75 4.50 4.56 3.00 3.31 0.20 x 0.38
167T22 - 264 22 C.T. 12 3.75 4.00 4.56 3.00 2.81 0.20 x 0.38
167V22 - 440 22 C.T. 20 3.75 5.00 4.56 3.00 3.81 0.20 x 0.38
167L24 - 48 24 C.T. 2 2.19 2.63 2.63 1.75 1.56 0.19 x 0.25
167J25 - 25 25 C.T. 1 1.88 2.44 2.50 1.50 1.56 0.19 x 0.31
167K25 - 37.5 25 C.T. 1.5 2.19 2.38 2.63 1.75 1.31 0.19 x 0.25
167M25 - 75 25 C.T. 3 2.50 2.75 3.06 2.00 1.69 0.20 x 0.38
167N25 - 100 25 C.T. 4 2.50 3.25 3.06 2.00 2.19 0.20 x 0.38
167P25 - 125 25 C.T. 5 2.50 3.75 3.06 2.00 2.69 0.20 x 0.38
167S25 - 250 25 C.T. 10 3.75 4.00 4.56 3.00 2.81 0.20 x 0.38
167J28 - 28 28 C.T. 1 1.88 2.44 2.50 1.50 1.56 0.19 x 0.31
167L28 - 56 28 C.T. 2 2.50 2.75 3.06 2.00 1.69 0.20 x 0.38
167M28 - 84 28 C.T. 3 2.50 3.00 3.06 2.00 1.94 0.20 x 0.38
167K30 - 45 30 C.T. 1.5 2.19 2.50 2.63 1.75 1.44 0.19 x 0.25
167S30 - 300 30 C.T. 10 3.75 4.00 4.56 3.00 2.81 0.20 x 0.38
167J33 - 33 33 C.T. 1 1.88 2.44 2.50 1.50 1.56 0.19 x 0.31
167J36 - 36 36 C.T. 1 2.19 2.38 2.63 1.75 1.31 0.19 x 0.25
167L36 - 72 36 C.T. 2 2.50 2.75 3.06 2.00 1.69 0.20 x 0.38
167M36 - 108 36 C.T. 3 2.50 3.25 3.06 2.00 2.19 0.20 x 0.38
167P36 - 180 36 C.T. 5 3.13 3.75 3.81 2.50 2.44 0.20 x 0.38
167R36 - 288 36 C.T. 8 3.75 4.00 4.56 3.00 2.81 0.20 x 0.38
167T36 - 432 36 C.T. 12 3.75 5.00 4.56 3.00 3.81 0.20 x 0.38
167L44 - 88 44 C.T. 2 2.50 3.00 3.06 2.00 1.94 0.20 x 0.38
167L50 - 100 50 C.T. 2 2.50 3.25 3.06 2.00 2.19 0.20 x 0.38
167P50 - 250 50 C.T. 5 3.75 4.00 4.56 3.00 2.81 0.20 x 0.38
167G55 - 27.5 55 C.T. 0.5 1.88 2.44 2.50 1.50 1.56 0.19 x 0.31
167J55 - 55 55 C.T. 1 2.50 2.75 3.06 2.00 1.69 0.20 x 0.38
167L55 - 110 55 C.T. 2 2.50 3.25 3.06 2.00 2.19 0.20 x 0.38
167J60 - 60 60 C.T. 1 2.50 2.75 3.06 2.00 1.69 0.20 x 0.38
167L60 - 120 60 C.T. 2 2.50 3.75 3.06 2.00 2.69 0.20 x 0.38
167M60 - 180 60 C.T. 3 3.13 3.75 3.81 2.50 2.44 0.20 x 0.38
167S64 - 640 64 C.T. 10 3.75 5.50 4.56 3.00 4.31 0.20 x 0.38
167L70 - 140 70 C.T. 2 2.50 3.75 3.06 2.00 2.69 0.20 x 0.38
167N70 - 280 70 C.T. 4 3.75 4.00 4.56 3.00 2.81 0.20 x 0.38
167G80 - 40 80 C.T. 0.5 2.19 2.50 2.63 1.75 1.44 0.19 x 0.25
167J80 - 80 80 C.T. 1 2.50 3.00 3.06 2.00 1.94 0.20 x 0.38
167L80 - 160 80 C.T. 2 3.13 3.50 3.81 2.50 2.19 0.20 x 0.38
167N80 - 320 80 C.T. 4 3.75 4.50 4.56 3.00 3.31 0.20 x 0.38
167G100 - 50 100 C.T. 0.5 2.19 2.63 2.63 1.75 1.56 0.19 x 0.25
167J100 - 100 100 C.T. 1 2.50 3.25 3.06 2.00 2.19 0.20 x 0.38
167P100 - 500 100 C.T. 5 3.75 5.50 4.56 3.00 4.31 0.20 x 0.38
167G120 - 60 120 C.T. 0.5 2.50 2.75 3.06 2.00 1.69 0.20 x 0.38
167H200 - 174 200 C.T. 0.87 3.13 3.75 3.81 2.50 2.44 0.20 x 0.38

Supplier's Site
Transformers - 167S10 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
167S10
Transformers 167S10
FIL-RECT 100VA 115 10VCT

FIL-RECT 100VA 115 10VCT

Buy Now
Power Transformers - HM4502-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
HM4502-ND
Power Transformers HM4502-ND
PWR XFMR LAMINATED 100VA CHAS MT

PWR XFMR LAMINATED 100VA CHAS MT

Buy Now Datasheet
Shenzhen, China
Transformers - Power Transformers
167S10
Transformers - Power Transformers 167S10
PWR XFMR LAMINATED 100VA CHAS MT

PWR XFMR LAMINATED 100VA CHAS MT

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Power Transformers Transformers Power Transformers Power Transformers
Product Number 167S10 167S10 HM4502-ND 167S10
Product Name Transformers - Power Transformers Transformers Power Transformers Transformers - Power Transformers
Transformer Type Electronics; Power Transformer Power Transformer Laminated Core
Output Voltage 10 volts 10 volts 10 volts
Power Rating (VA) 100 VA 100 VA 100 VA 100 VA
Standards / Compliance RoHS
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 161FA10 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 5 volts
Power Rating (VA) 1.2 VA
View Details
4 suppliers
Transformers - Power Transformers - 160F10 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 5 volts
Power Rating (VA) 1.2 VA
View Details
4 suppliers
Transformers - Power Transformers - 161J10 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 5 volts
Power Rating (VA) 10 VA
View Details
4 suppliers
Transformers - Power Transformers - 1182M110 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Construction Toroidal Core
Output Voltage 110 volts
View Details
4 suppliers