Features
Win Source Part Number: 1382244-166RS
Category: Transformers>Power Transformers
Series: 166
Type: Laminated Core
Termination Style: Wire Leads
Package: Bulk
Size / Dimension: 114.30mm L x 63.50mm W
Height - Seated (Max): 76.20mm
Standard Package: 1 pcs
Power - Max: 40VA
Weight: 3.5 lbs (1.6 kg)
Voltage - Isolation: 2000Vrms
Voltage - Primary: 115V
Current - Output (Max): 8A
Voltage - Secondary (Full Load): 5V
Primary Winding(s): Single
Secondary Winding(s): Single
Center Tap: Yes
Mounting Type: Chassis Mount
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
REACH Status: REACH Unaffected
HTSUS: 8504.31.4065
Mfr: Hammond Manufacturing
Moisture Sensitivity Level (MSL): 1 (Unlimited)
PWR XFMR LAMINATED 40VA CHAS MT
PWR XFMR LAMINATED 40VA CHAS MT
| Hammond Manufacturing Company Inc. | Win Source Electronics | Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Power Transformers | Transformers | Power Transformers | Power Transformers | Power Transformers |
| Product Number | 166RS | 1382244-166RS | 166RS | HM4447-ND | 166RS |
| Product Name | Transformers - Power Transformers | Transformers - Power Transformers | Transformers | Power Transformers | Transformers - Power Transformers |
| Transformer Type | Electronics; Power Transformer | Power Transformer | Laminated Core | ||
| Output Voltage | 5 volts | 5 volts | 5 volts | ||
| Power Rating (VA) | 40 VA | 115 VA | 40 VA | 40 VA | |
| Standards / Compliance | RoHS | ||||
| Category | Signal |