Features
PWR XFMR LAMINATED 84VA CHAS MT
Manufacturer: Hammond Manufacturing
Win Source Part Number: 873675-166Q14
Series: 166
Package: Bulk
Mounting: Chassis Mount
Categories: Transformers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.31.4065
Other Part Number: HM4443, 166Q14-ND
PWR XFMR LAMINATED 84VA CHAS MT
| Hammond Manufacturing Company Inc. | DigiKey | Powell Electronics, Inc. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Transformers | Power Transformers |
| Product Number | 166Q14 | HM4443-ND | 166Q14 | 873675-166Q14 | 166Q14 |
| Product Name | Transformers - Power Transformers | Power Transformers | Transformers | Power Transformers - 166Q14 | Transformers - Power Transformers |
| Transformer Type | Electronics; Power Transformer | Power Transformer | Laminated Core | ||
| Output Voltage | 14 volts | 14 volts | 14 volts | ||
| Power Rating (VA) | 84 VA | 84 VA | 115 VA | 84 VA | |
| Standards / Compliance | RoHS | ||||
| Mounting | Chassis | Chassis |