Features
PWR XFMR LAMINATED 34VA CHAS MT
Manufacturer: Hammond Manufacturing
Win Source Part Number: 873674-166N8
Series: 166
Package: Bulk
Mounting: Chassis Mount
Categories: Transformers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.31.4035
Other Part Number: HM4440, 166N8-ND
PWR XFMR LAMINATED 34VA CHAS MT
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Transformers | Power Transformers |
| Product Number | 166N8 | 166N8 | HM4440-ND | 873674-166N8 | 166N8 |
| Product Name | Transformers - Power Transformers | Transformers | Power Transformers | Power Transformers - 166N8 | Transformers - Power Transformers |
| Transformer Type | Electronics; Power Transformer | Power Transformer | Laminated Core | ||
| Output Voltage | 8.5 volts | 8.5 volts | 8.5 volts | ||
| Power Rating (VA) | 34 VA | 115 VA | 34 VA | 34 VA | |
| Standards / Compliance | RoHS | ||||
| Mounting | Chassis | Chassis |