Hammond Manufacturing Company Inc. Transformers - Power Transformers 166N18

Description
Features Economical single primary 115 VAC, 60 Hz. (or 117 50/60 Hz. see table) - (If you require 117/234 or 50/60 Hz. operation or dual secondaries check out our versatile 266 Series. Most secondaries are center tapped (C.T.), VAC (RMS) - see table for details. Open style, channel bracket, two hole chassis mount. Minimum 6" long leads. Dual bobbin design - no electrostatic shield required. We use Class B insulation (130 degrees, C) for extra protection - UL listed as a Class A (105 degree, C) design Hi-Pot test of 2,000V RMS. UL listed. CSA certified.
Request a Quote
Description
Features Economical single primary 115 VAC, 60 Hz. (or 117 50/60 Hz. see table) - (If you require 117/234 or 50/60 Hz. operation or dual secondaries check out our versatile 266 Series. Most secondaries are center tapped (C.T.), VAC (RMS) - see table for details. Open style, channel bracket, two hole chassis mount. Minimum 6" long leads. Dual bobbin design - no electrostatic shield required. We use Class B insulation (130 degrees, C) for extra protection - UL listed as a Class A (105 degree, C) design Hi-Pot test of 2,000V RMS. UL listed. CSA certified.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transformers - Power Transformers - 166N18 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Power Transformers
166N18
Transformers - Power Transformers 166N18
Features Economical single primary 115 VAC, 60 Hz. (or 117 50/60 Hz. see table) - (If you require 117/234 or 50/60 Hz. operation or dual secondaries check out our versatile 266 Series. Most secondaries are center tapped (C.T.), VAC (RMS) - see table for details. Open style, channel bracket, two hole chassis mount. Minimum 6" long leads. Dual bobbin design - no electrostatic shield required. We use Class B insulation (130 degrees, C) for extra protection - UL listed as a Class A (105 degree, C) design Hi-Pot test of 2,000V RMS. UL listed. CSA certified.

Features

  • Economical single primary 115 VAC, 60 Hz. (or 117 50/60 Hz. see table) - (If you require 117/234 or 50/60 Hz. operation or dual secondaries check out our versatile 266 Series.
  • Most secondaries are center tapped (C.T.), VAC (RMS) - see table for details.
  • Open style, channel bracket, two hole chassis mount.
  • Minimum 6" long leads.
  • Dual bobbin design - no electrostatic shield required.
  • We use Class B insulation (130 degrees, C) for extra protection - UL listed as a Class A (105 degree, C) design
  • Hi-Pot test of 2,000V RMS.
  • UL listed.
  • CSA certified.
Supplier's Site
Transformers - 166N18 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
166N18
Transformers 166N18
POWER

POWER

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Power Transformers Power Transformers
Product Number 166N18 166N18
Product Name Transformers - Power Transformers Transformers
Transformer Type Electronics; Power Transformer
Unlock Full Specs
to access all available technical data