Features
Manufacturer: Hammond Manufacturing
Win Source Part Number: 873673-166M72
Series: 166
Package: Box
Mounting: Chassis Mount
Categories: Transformers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.31.4065
Other Part Number: 166M72-ND, HM4435
PWR XFMR LAMINATED 216VA CHAS MT
PWR XFMR LAMINATED 216VA CHAS MT
| Hammond Manufacturing Company Inc. | Win Source Electronics | Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Power Transformers | Transformers | Power Transformers | Power Transformers | Power Transformers |
| Product Number | 166M72 | 873673-166M72 | 166M72 | HM4435-ND | 166M72 |
| Product Name | Transformers - Power Transformers | Power Transformers - 166M72 | Transformers | Power Transformers | Transformers - Power Transformers |
| Transformer Type | Electronics; Power Transformer | Power Transformer | Laminated Core | ||
| Output Voltage | 72 volts | 72 volts | 72 volts | ||
| Power Rating (VA) | 216 VA | 216 VA | 216 VA | 216 VA | |
| Standards / Compliance | RoHS | ||||
| Category | Signal |