Features
PWR XFMR LAMINATED 37.8VA CHAS
Manufacturer: Hammond Manufacturing
Win Source Part Number: 873672-166M12
Series: 166
Package: Bulk
Mounting: Chassis Mount
Categories: Transformers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.31.4035
Other Part Number: HM4430, 166M12-ND
PWR XFMR LAMINATED 37.8VA CHAS
| Hammond Manufacturing Company Inc. | DigiKey | Win Source Electronics | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Transformers | Power Transformers | Power Transformers |
| Product Number | 166M12 | HM4430-ND | 873672-166M12 | 166M12 | 166M12 |
| Product Name | Transformers - Power Transformers | Power Transformers | Power Transformers - 166M12 | Transformers | Transformers - Power Transformers |
| Transformer Type | Electronics; Power Transformer | Power Transformer | Laminated Core | ||
| Output Voltage | 12.6 volts | 12.6 volts | 12.6 volts | ||
| Power Rating (VA) | 37.8 VA | 37.8 VA | 117 VA | 37.8 VA | |
| Standards / Compliance | RoHS | ||||
| Mounting | Chassis | Chassis |