Hammond Manufacturing Company Inc. Transformers - Power Transformers 166L22

Description
Features Economical single primary 115 VAC, 60 Hz. (or 117 50/60 Hz. see table) - (If you require 117/234 or 50/60 Hz. operation or dual secondaries check out our versatile 266 Series. Most secondaries are center tapped (C.T.), VAC (RMS) - see table for details. Open style, channel bracket, two hole chassis mount. Minimum 6" long leads. Dual bobbin design - no electrostatic shield required. We use Class B insulation (130 degrees, C) for extra protection - UL listed as a Class A (105 degree, C) design Hi-Pot test of 2,000V RMS. UL listed. CSA certified.
Request a Quote Datasheet
Description
Features Economical single primary 115 VAC, 60 Hz. (or 117 50/60 Hz. see table) - (If you require 117/234 or 50/60 Hz. operation or dual secondaries check out our versatile 266 Series. Most secondaries are center tapped (C.T.), VAC (RMS) - see table for details. Open style, channel bracket, two hole chassis mount. Minimum 6" long leads. Dual bobbin design - no electrostatic shield required. We use Class B insulation (130 degrees, C) for extra protection - UL listed as a Class A (105 degree, C) design Hi-Pot test of 2,000V RMS. UL listed. CSA certified.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Power Transformers - 166L22 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Power Transformers
166L22
Transformers - Power Transformers 166L22
Features Economical single primary 115 VAC, 60 Hz. (or 117 50/60 Hz. see table) - (If you require 117/234 or 50/60 Hz. operation or dual secondaries check out our versatile 266 Series. Most secondaries are center tapped (C.T.), VAC (RMS) - see table for details. Open style, channel bracket, two hole chassis mount. Minimum 6" long leads. Dual bobbin design - no electrostatic shield required. We use Class B insulation (130 degrees, C) for extra protection - UL listed as a Class A (105 degree, C) design Hi-Pot test of 2,000V RMS. UL listed. CSA certified.

Features

  • Economical single primary 115 VAC, 60 Hz. (or 117 50/60 Hz. see table) - (If you require 117/234 or 50/60 Hz. operation or dual secondaries check out our versatile 266 Series.
  • Most secondaries are center tapped (C.T.), VAC (RMS) - see table for details.
  • Open style, channel bracket, two hole chassis mount.
  • Minimum 6" long leads.
  • Dual bobbin design - no electrostatic shield required.
  • We use Class B insulation (130 degrees, C) for extra protection - UL listed as a Class A (105 degree, C) design
  • Hi-Pot test of 2,000V RMS.
  • UL listed.
  • CSA certified.
Supplier's Site
Transformers - 166L22 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
166L22
Transformers 166L22
POWER TX 115VAC - 22V@2A

POWER TX 115VAC - 22V@2A

Buy Now
Power Transformers - HM4423-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
HM4423-ND
Power Transformers HM4423-ND
PWR XFMR LAMINATED 44VA CHAS MT

PWR XFMR LAMINATED 44VA CHAS MT

Buy Now Datasheet
Power Transformers - 166L22 - 873671-166L22 - Win Source Electronics
Laguna Hills, CA, United States
Power Transformers - 166L22
873671-166L22
Power Transformers - 166L22 873671-166L22
Manufacturer: Hammond Manufacturing Win Source Part Number: 873671-166L22 Series: 166 Package: Bulk Mounting: Chassis Mount Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.4065 Other Part Number: HM4423, 166L22-ND

Manufacturer: Hammond Manufacturing
Win Source Part Number: 873671-166L22
Series: 166
Package: Bulk
Mounting: Chassis Mount
Categories: Transformers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.31.4065
Other Part Number: HM4423, 166L22-ND

Buy Now Datasheet
Shenzhen, China
Transformers - Power Transformers
166L22
Transformers - Power Transformers 166L22
PWR XFMR LAMINATED 44VA CHAS MT

PWR XFMR LAMINATED 44VA CHAS MT

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Power Transformers Power Transformers Power Transformers Transformers Power Transformers
Product Number 166L22 166L22 HM4423-ND 873671-166L22 166L22
Product Name Transformers - Power Transformers Transformers Power Transformers Power Transformers - 166L22 Transformers - Power Transformers
Transformer Type Electronics; Power Transformer Power Transformer Laminated Core
Output Voltage 22 volts 22 volts 22 volts
Power Rating (VA) 44 VA 115 VA 44 VA 44 VA
Standards / Compliance RoHS
Mounting Chassis Chassis
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 162F10 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 5 volts
Power Rating (VA) 6 VA
View Details
4 suppliers
Transformers - Power Transformers - 166F36 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 36 volts
Power Rating (VA) 10.8 VA
View Details
4 suppliers
Transformers - Power Transformers - 161C16 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 8 volts
Power Rating (VA) 0.5000 VA
View Details
4 suppliers
Transformers - Power Transformers - 1182E110 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Construction Toroidal Core
Output Voltage 110 volts
View Details
3 suppliers