Hammond Manufacturing Company Inc. Transformers - Power Transformers 166L12B

Description
Features Economical single primary 115 VAC, 60 Hz. (or 117 50/60 Hz. see table) - (If you require 117/234 or 50/60 Hz. operation or dual secondaries check out our versatile 266 Series. Most secondaries are center tapped (C.T.), VAC (RMS) - see table for details. Open style, channel bracket, two hole chassis mount. Minimum 6" long leads. Dual bobbin design - no electrostatic shield required. We use Class B insulation (130 degrees, C) for extra protection - UL listed as a Class A (105 degree, C) design Hi-Pot test of 2,000V RMS. UL listed. CSA certified.
Request a Quote Datasheet
Description
Features Economical single primary 115 VAC, 60 Hz. (or 117 50/60 Hz. see table) - (If you require 117/234 or 50/60 Hz. operation or dual secondaries check out our versatile 266 Series. Most secondaries are center tapped (C.T.), VAC (RMS) - see table for details. Open style, channel bracket, two hole chassis mount. Minimum 6" long leads. Dual bobbin design - no electrostatic shield required. We use Class B insulation (130 degrees, C) for extra protection - UL listed as a Class A (105 degree, C) design Hi-Pot test of 2,000V RMS. UL listed. CSA certified.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Power Transformers - 166L12B - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Power Transformers
166L12B
Transformers - Power Transformers 166L12B
Features Economical single primary 115 VAC, 60 Hz. (or 117 50/60 Hz. see table) - (If you require 117/234 or 50/60 Hz. operation or dual secondaries check out our versatile 266 Series. Most secondaries are center tapped (C.T.), VAC (RMS) - see table for details. Open style, channel bracket, two hole chassis mount. Minimum 6" long leads. Dual bobbin design - no electrostatic shield required. We use Class B insulation (130 degrees, C) for extra protection - UL listed as a Class A (105 degree, C) design Hi-Pot test of 2,000V RMS. UL listed. CSA certified.

Features

  • Economical single primary 115 VAC, 60 Hz. (or 117 50/60 Hz. see table) - (If you require 117/234 or 50/60 Hz. operation or dual secondaries check out our versatile 266 Series.
  • Most secondaries are center tapped (C.T.), VAC (RMS) - see table for details.
  • Open style, channel bracket, two hole chassis mount.
  • Minimum 6" long leads.
  • Dual bobbin design - no electrostatic shield required.
  • We use Class B insulation (130 degrees, C) for extra protection - UL listed as a Class A (105 degree, C) design
  • Hi-Pot test of 2,000V RMS.
  • UL listed.
  • CSA certified.
Supplier's Site
Transformers - 166L12B - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
166L12B
Transformers 166L12B
POWER TX 117VAC 12.6V@2A

POWER TX 117VAC 12.6V@2A

Buy Now
Power Transformers - HM4421-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
HM4421-ND
Power Transformers HM4421-ND
PWR XFMR LAMINATED 25.2VA CHAS

PWR XFMR LAMINATED 25.2VA CHAS

Buy Now Datasheet
Shenzhen, China
Transformers - Power Transformers
166L12B
Transformers - Power Transformers 166L12B
PWR XFMR LAMINATED 25.2VA CHAS

PWR XFMR LAMINATED 25.2VA CHAS

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Power Transformers Power Transformers Power Transformers Power Transformers
Product Number 166L12B 166L12B HM4421-ND 166L12B
Product Name Transformers - Power Transformers Transformers Power Transformers Transformers - Power Transformers
Transformer Type Electronics; Power Transformer Power Transformer Laminated Core
Output Voltage 12.6 volts 12.6 volts 12.6 volts
Power Rating (VA) 25.2 VA 117 VA 25.2 VA 25.2 VA
Standards / Compliance RoHS
Mounting Chassis Chassis
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 162J12 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 6.3 volts
Power Rating (VA) 36 VA
View Details
3 suppliers
Hammond Manufacturing Company Inc.
Specs
Transformer Type Laminated Core
Mounting Chassis
Construction Laminate
View Details
Transformers - Power Transformers - 1182KIT750 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Standards / Compliance RoHS
View Details
4 suppliers
Transformers - Power Transformers - 166F25 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 25 volts
Power Rating (VA) 7.5 VA
View Details
4 suppliers