Hammond Manufacturing Company Inc. Transformers - Power Transformers 166F50

Description
Features Economical single primary 115 VAC, 60 Hz. (or 117 50/60 Hz. see table) - (If you require 117/234 or 50/60 Hz. operation or dual secondaries check out our versatile 266 Series. Most secondaries are center tapped (C.T.), VAC (RMS) - see table for details. Open style, channel bracket, two hole chassis mount. Minimum 6" long leads. Dual bobbin design - no electrostatic shield required. We use Class B insulation (130 degrees, C) for extra protection - UL listed as a Class A (105 degree, C) design Hi-Pot test of 2,000V RMS. UL listed. CSA certified.
Request a Quote Datasheet
Description
Features Economical single primary 115 VAC, 60 Hz. (or 117 50/60 Hz. see table) - (If you require 117/234 or 50/60 Hz. operation or dual secondaries check out our versatile 266 Series. Most secondaries are center tapped (C.T.), VAC (RMS) - see table for details. Open style, channel bracket, two hole chassis mount. Minimum 6" long leads. Dual bobbin design - no electrostatic shield required. We use Class B insulation (130 degrees, C) for extra protection - UL listed as a Class A (105 degree, C) design Hi-Pot test of 2,000V RMS. UL listed. CSA certified.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Power Transformers - 166F50 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Power Transformers
166F50
Transformers - Power Transformers 166F50
Features Economical single primary 115 VAC, 60 Hz. (or 117 50/60 Hz. see table) - (If you require 117/234 or 50/60 Hz. operation or dual secondaries check out our versatile 266 Series. Most secondaries are center tapped (C.T.), VAC (RMS) - see table for details. Open style, channel bracket, two hole chassis mount. Minimum 6" long leads. Dual bobbin design - no electrostatic shield required. We use Class B insulation (130 degrees, C) for extra protection - UL listed as a Class A (105 degree, C) design Hi-Pot test of 2,000V RMS. UL listed. CSA certified.

Features

  • Economical single primary 115 VAC, 60 Hz. (or 117 50/60 Hz. see table) - (If you require 117/234 or 50/60 Hz. operation or dual secondaries check out our versatile 266 Series.
  • Most secondaries are center tapped (C.T.), VAC (RMS) - see table for details.
  • Open style, channel bracket, two hole chassis mount.
  • Minimum 6" long leads.
  • Dual bobbin design - no electrostatic shield required.
  • We use Class B insulation (130 degrees, C) for extra protection - UL listed as a Class A (105 degree, C) design
  • Hi-Pot test of 2,000V RMS.
  • UL listed.
  • CSA certified.
Supplier's Site
Power Transformers - HM4391-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
HM4391-ND
Power Transformers HM4391-ND
PWR XFMR LAMINATED 15VA CHAS MT

PWR XFMR LAMINATED 15VA CHAS MT

Buy Now Datasheet
Transformers - 166F50 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
166F50
Transformers 166F50
POWER TX 115VAC - 50V@.3A

POWER TX 115VAC - 50V@.3A

Buy Now
Shenzhen, China
Transformers - Power Transformers
166F50
Transformers - Power Transformers 166F50
PWR XFMR LAMINATED 15VA CHAS MT

PWR XFMR LAMINATED 15VA CHAS MT

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Power Transformers Power Transformers Power Transformers Power Transformers
Product Number 166F50 HM4391-ND 166F50 166F50
Product Name Transformers - Power Transformers Power Transformers Transformers Transformers - Power Transformers
Transformer Type Electronics; Power Transformer Power Transformer Laminated Core
Output Voltage 50 volts 50 volts 50 volts
Power Rating (VA) 15 VA 15 VA 115 VA 15 VA
Standards / Compliance RoHS
Mounting Chassis Chassis
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 1182D110 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Construction Toroidal Core
Output Voltage 110 volts
View Details
2 suppliers
Transformers - Power Transformers - 161E120 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 60 volts
Power Rating (VA) 1.2 VA
View Details
3 suppliers
Transformers - Power Transformers - 165U18 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 18 volts
Power Rating (VA) 270 VA
View Details
4 suppliers
Transformers - Power Transformers - 1182L22 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Construction Toroidal Core
Output Voltage 22 volts
View Details
4 suppliers