Features
PWR XFMR LAMINATED 1.25VA CHAS
PWR XFMR LAMINATED 1.25VA CHAS
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers |
| Product Number | 166F5 | 166F5 | HM4392-ND | 166F5 |
| Product Name | Transformers - Power Transformers | Transformers | Power Transformers | Transformers - Power Transformers |
| Transformer Type | Electronics; Power Transformer | Power Transformer | Laminated Core | |
| Output Voltage | 5 volts | 5 volts | 5 volts | |
| Power Rating (VA) | 1.25 VA | 115 VA | 1.25 VA | 1.25 VA |
| Standards / Compliance | RoHS | |||
| Mounting | Chassis | Chassis |