Features
PWR XFMR LAMINATED 0.95VA CHAS
| Hammond Manufacturing Company Inc. | DigiKey | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers |
| Product Number | 166E6 | HM4376-ND | 166E6 |
| Product Name | Transformers - Power Transformers | Power Transformers | Transformers |
| Transformer Type | Electronics; Power Transformer | Power Transformer | |
| Output Voltage | 6.3 volts | 6.3 volts | |
| Power Rating (VA) | 0.9500 VA | 0.9500 VA | 115 VA |
| Standards / Compliance | RoHS | ||
| Mounting | Chassis |