Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - EMI/RFI 1594RFIEBK

Description
Features: Designed for EMI/RFI shielding applications - using conductive plastic (a compound of plastic and stainless steel fibers). Electronic instrument enclosures, ideally suited for mounting printed circuit boards. Thick wall design with an average wall thickness of 0.13” (3.3 mm). Molded from a compound of stainless steel fibers and flame retardant ABS plastic (carries a UL flammability rating of 94V-0). Designed to meet IP54. NOTE: Material is brittle - acts like phenolic - NOT FOR HIGH IMPACT USE. Countersunk lid is secured with four M3 x 0.5 - 0.71” (18 mm) long, Philips machine screws threaded into integral brass bushings. Perfect for applications with repetitive assembly and disassembly are required. Replacement screws sold in packs of 100. Part number 1594MS100 Black with matte textured finish. For non-shielded applications, try general purpose or water-tight series 1594. SAFETY NOTES: Conductive plastic is NOT an insulator - these enclosures must be treated like a metal enclosure. Conductive plastic will act as a heating element - any significant current flow will cause the plastic to heat and produce smoke.
Request a Quote Datasheet
Description
Features: Designed for EMI/RFI shielding applications - using conductive plastic (a compound of plastic and stainless steel fibers). Electronic instrument enclosures, ideally suited for mounting printed circuit boards. Thick wall design with an average wall thickness of 0.13” (3.3 mm). Molded from a compound of stainless steel fibers and flame retardant ABS plastic (carries a UL flammability rating of 94V-0). Designed to meet IP54. NOTE: Material is brittle - acts like phenolic - NOT FOR HIGH IMPACT USE. Countersunk lid is secured with four M3 x 0.5 - 0.71” (18 mm) long, Philips machine screws threaded into integral brass bushings. Perfect for applications with repetitive assembly and disassembly are required. Replacement screws sold in packs of 100. Part number 1594MS100 Black with matte textured finish. For non-shielded applications, try general purpose or water-tight series 1594. SAFETY NOTES: Conductive plastic is NOT an insulator - these enclosures must be treated like a metal enclosure. Conductive plastic will act as a heating element - any significant current flow will cause the plastic to heat and produce smoke.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - EMI/RFI - 1594RFIEBK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - EMI/RFI
1594RFIEBK
Small Enclosures - Plastic Enclosures - EMI/RFI 1594RFIEBK
Features: Designed for EMI/RFI shielding applications - using conductive plastic (a compound of plastic and stainless steel fibers). Electronic instrument enclosures, ideally suited for mounting printed circuit boards. Thick wall design with an average wall thickness of 0.13” (3.3 mm). Molded from a compound of stainless steel fibers and flame retardant ABS plastic (carries a UL flammability rating of 94V-0). Designed to meet IP54. NOTE: Material is brittle - acts like phenolic - NOT FOR HIGH IMPACT USE. Countersunk lid is secured with four M3 x 0.5 - 0.71” (18 mm) long, Philips machine screws threaded into integral brass bushings. Perfect for applications with repetitive assembly and disassembly are required. Replacement screws sold in packs of 100. Part number 1594MS100 Black with matte textured finish. For non-shielded applications, try general purpose or water-tight series 1594. SAFETY NOTES: Conductive plastic is NOT an insulator - these enclosures must be treated like a metal enclosure. Conductive plastic will act as a heating element - any significant current flow will cause the plastic to heat and produce smoke.

Features:

  • Designed for EMI/RFI shielding applications - using conductive plastic (a compound of plastic and stainless steel fibers).
  • Electronic instrument enclosures, ideally suited for mounting printed circuit boards.
  • Thick wall design with an average wall thickness of 0.13” (3.3 mm).
  • Molded from a compound of stainless steel fibers and flame retardant ABS plastic (carries a UL flammability rating of 94V-0).
  • Designed to meet IP54.
  • NOTE: Material is brittle - acts like phenolic - NOT FOR HIGH IMPACT USE.
  • Countersunk lid is secured with four M3 x 0.5 - 0.71” (18 mm) long, Philips machine screws threaded into integral brass bushings. Perfect for applications with repetitive assembly and disassembly are required.
  • Replacement screws sold in packs of 100. Part number 1594MS100
  • Black with matte textured finish.

For non-shielded applications, try general purpose or water-tight series 1594.

SAFETY NOTES:

  • Conductive plastic is NOT an insulator - these enclosures must be treated like a metal enclosure.
  • Conductive plastic will act as a heating element - any significant current flow will cause the plastic to heat and produce smoke.
Supplier's Site
Boxes - HM2067-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Cover Included 6.575"" L x 4.213"" W (167.01mm x 107.01mm) X 2.555"" (64.90mm)"

"Box Plastic, ABS Black Cover Included 6.575"" L x 4.213"" W (167.01mm x 107.01mm) X 2.555"" (64.90mm)"

Buy Now Datasheet
General Purpose Enclosures - 5287347 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
5287347
General Purpose Enclosures 5287347
Hammond 1594RFIEBK Enclosure

Hammond 1594RFIEBK Enclosure

Supplier's Site
Enclosures, Boxes, & Cases - 1594RFIEBK - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1594RFIEBK
Enclosures, Boxes, & Cases 1594RFIEBK
1594E SHIELDED COND. PLAST.

1594E SHIELDED COND. PLAST.

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey RS Components, Ltd. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1594RFIEBK HM2067-ND 5287347 1594RFIEBK
Product Name Small Enclosures - Plastic Enclosures - EMI/RFI Boxes General Purpose Enclosures Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 6.6 inch (168 mm) 6.57 inch (167 mm)
Width 4.2 inch (107 mm) 4.21 inch (107 mm)
Depth 2.1 inch (53.34 mm) 2.56 inch (64.9 mm)
Material ABS Plastic ABS Polycarbonate; ABS; Flame retardant abs
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - Extruded Enclosures - 1455N2201BU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 8.66 inch (220 mm)
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1411PP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
3 suppliers
Enclosures Accessories and Hardware - 1413LRS - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
Small Enclosures - Extruded Enclosures - 1455N1201RD - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 4.72 inch (120 mm)
View Details
3 suppliers