Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - EMI/RFI 1594RFICBK

Description
Features: Designed for EMI/RFI shielding applications - using conductive plastic (a compound of plastic and stainless steel fibers). Electronic instrument enclosures, ideally suited for mounting printed circuit boards. Thick wall design with an average wall thickness of 0.13” (3.3 mm). Molded from a compound of stainless steel fibers and flame retardant ABS plastic (carries a UL flammability rating of 94V-0). Designed to meet IP54. NOTE: Material is brittle - acts like phenolic - NOT FOR HIGH IMPACT USE. Countersunk lid is secured with four M3 x 0.5 - 0.71” (18 mm) long, Philips machine screws threaded into integral brass bushings. Perfect for applications with repetitive assembly and disassembly are required. Replacement screws sold in packs of 100. Part number 1594MS100 Black with matte textured finish. For non-shielded applications, try general purpose or water-tight series 1594. SAFETY NOTES: Conductive plastic is NOT an insulator - these enclosures must be treated like a metal enclosure. Conductive plastic will act as a heating element - any significant current flow will cause the plastic to heat and produce smoke.
Request a Quote Datasheet
Description
Features: Designed for EMI/RFI shielding applications - using conductive plastic (a compound of plastic and stainless steel fibers). Electronic instrument enclosures, ideally suited for mounting printed circuit boards. Thick wall design with an average wall thickness of 0.13” (3.3 mm). Molded from a compound of stainless steel fibers and flame retardant ABS plastic (carries a UL flammability rating of 94V-0). Designed to meet IP54. NOTE: Material is brittle - acts like phenolic - NOT FOR HIGH IMPACT USE. Countersunk lid is secured with four M3 x 0.5 - 0.71” (18 mm) long, Philips machine screws threaded into integral brass bushings. Perfect for applications with repetitive assembly and disassembly are required. Replacement screws sold in packs of 100. Part number 1594MS100 Black with matte textured finish. For non-shielded applications, try general purpose or water-tight series 1594. SAFETY NOTES: Conductive plastic is NOT an insulator - these enclosures must be treated like a metal enclosure. Conductive plastic will act as a heating element - any significant current flow will cause the plastic to heat and produce smoke.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - EMI/RFI - 1594RFICBK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - EMI/RFI
1594RFICBK
Small Enclosures - Plastic Enclosures - EMI/RFI 1594RFICBK
Features: Designed for EMI/RFI shielding applications - using conductive plastic (a compound of plastic and stainless steel fibers). Electronic instrument enclosures, ideally suited for mounting printed circuit boards. Thick wall design with an average wall thickness of 0.13” (3.3 mm). Molded from a compound of stainless steel fibers and flame retardant ABS plastic (carries a UL flammability rating of 94V-0). Designed to meet IP54. NOTE: Material is brittle - acts like phenolic - NOT FOR HIGH IMPACT USE. Countersunk lid is secured with four M3 x 0.5 - 0.71” (18 mm) long, Philips machine screws threaded into integral brass bushings. Perfect for applications with repetitive assembly and disassembly are required. Replacement screws sold in packs of 100. Part number 1594MS100 Black with matte textured finish. For non-shielded applications, try general purpose or water-tight series 1594. SAFETY NOTES: Conductive plastic is NOT an insulator - these enclosures must be treated like a metal enclosure. Conductive plastic will act as a heating element - any significant current flow will cause the plastic to heat and produce smoke.

Features:

  • Designed for EMI/RFI shielding applications - using conductive plastic (a compound of plastic and stainless steel fibers).
  • Electronic instrument enclosures, ideally suited for mounting printed circuit boards.
  • Thick wall design with an average wall thickness of 0.13” (3.3 mm).
  • Molded from a compound of stainless steel fibers and flame retardant ABS plastic (carries a UL flammability rating of 94V-0).
  • Designed to meet IP54.
  • NOTE: Material is brittle - acts like phenolic - NOT FOR HIGH IMPACT USE.
  • Countersunk lid is secured with four M3 x 0.5 - 0.71” (18 mm) long, Philips machine screws threaded into integral brass bushings. Perfect for applications with repetitive assembly and disassembly are required.
  • Replacement screws sold in packs of 100. Part number 1594MS100
  • Black with matte textured finish.

For non-shielded applications, try general purpose or water-tight series 1594.

SAFETY NOTES:

  • Conductive plastic is NOT an insulator - these enclosures must be treated like a metal enclosure.
  • Conductive plastic will act as a heating element - any significant current flow will cause the plastic to heat and produce smoke.
Supplier's Site
General Purpose Enclosures - 5287325 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
5287325
General Purpose Enclosures 5287325
Blk RFI ABS & s/steel box,105x66x45mm

Blk RFI ABS & s/steel box,105x66x45mm

Supplier's Site
Boxes - HM2065-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Cover Included 4.193"" L x 2.598"" W (106.50mm x 65.99mm) X 1.787"" (45.39mm)"

"Box Plastic, ABS Black Cover Included 4.193"" L x 2.598"" W (106.50mm x 65.99mm) X 1.787"" (45.39mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 1594RFICBK - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1594RFICBK
Enclosures, Boxes, & Cases 1594RFICBK
1594C SHIELDED COND. PLAST.

1594C SHIELDED COND. PLAST.

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. RS Components, Ltd. DigiKey Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1594RFICBK 5287325 HM2065-ND 1594RFICBK
Product Name Small Enclosures - Plastic Enclosures - EMI/RFI General Purpose Enclosures Boxes Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 4.1 inch (104 mm) 4.19 inch (106 mm)
Width 2.6 inch (66.04 mm) 2.6 inch (66 mm)
Depth 1.3 inch (33.02 mm) 1.79 inch (45.4 mm)
Material ABS Plastic Polycarbonate; ABS; Flame retardant abs ABS
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1414E - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
4 suppliers
Small Enclosures - Plastic Enclosures - General Purpose - 001150-10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Polycarbonate; Polycarbonate
View Details
Small Enclosures - Extruded Enclosures - 1455Q2201RD - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 8.66 inch (220 mm)
View Details
3 suppliers
Electrical - Mild Steel - Junction Boxes - 1414N4PHK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details
5 suppliers